location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer P6500+Warranty Ext 3Y Carry-In डेटा प्रक्षेपक वॉल-माउंटेड प्रोजेक्टर 5000 ANSI lumens DLP 1080p (1920x1080) काळा

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P6500+Warranty Ext 3Y Carry-In
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JMG11.001+SV.WPRAF.A01
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
डेटा प्रक्षेपके Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:53:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer P6500+Warranty Ext 3Y Carry-In डेटा प्रक्षेपक वॉल-माउंटेड प्रोजेक्टर 5000 ANSI lumens DLP 1080p (1920x1080) काळा
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - सादरीकरण वॉल-माउंटेड प्रोजेक्टर काळा
  • - DLP 5000 ANSI lumens
  • - लॅम्प 3000 h
  • - 1080p (1920x1080) 16:9 20000:1
  • - रंगांची संख्या: 1.073 अब्ज रंग
  • - फोकस: मॅन्युअल
  • - इथरनेट LAN
  • - अंगभूत स्पीकर(र्स) 20 W
  • - एसी 460 W
More>>>
Short summary description Acer P6500+Warranty Ext 3Y Carry-In डेटा प्रक्षेपक वॉल-माउंटेड प्रोजेक्टर 5000 ANSI lumens DLP 1080p (1920x1080) काळा:
This short summary of the Acer P6500+Warranty Ext 3Y Carry-In डेटा प्रक्षेपक वॉल-माउंटेड प्रोजेक्टर 5000 ANSI lumens DLP 1080p (1920x1080) काळा data-sheet is auto-generated and uses the product title and the first six key specs.

Acer P6500+Warranty Ext 3Y Carry-In, 5000 ANSI lumens, DLP, 1080p (1920x1080), 20000:1, 16:9, 4:3

Long summary description Acer P6500+Warranty Ext 3Y Carry-In डेटा प्रक्षेपक वॉल-माउंटेड प्रोजेक्टर 5000 ANSI lumens DLP 1080p (1920x1080) काळा:
This is an auto-generated long summary of Acer P6500+Warranty Ext 3Y Carry-In डेटा प्रक्षेपक वॉल-माउंटेड प्रोजेक्टर 5000 ANSI lumens DLP 1080p (1920x1080) काळा based on the first three specs of the first five spec groups.

Acer P6500+Warranty Ext 3Y Carry-In. प्रोजेक्टर ब्राईटनेस: 5000 ANSI lumens, प्रक्षेपण तंत्रज्ञान: DLP, प्रोजेक्टर नेटीव्ह रीझोल्युशन: 1080p (1920x1080). प्रकाश स्रोताचा प्रकार: लॅम्प, प्रकाश स्रोताचा सेवाकाल: 3000 h, प्रकाश स्रोताचा सेवाकाल (किफायती मोड): 4000 h. फोकस: मॅन्युअल, फोकल लांबी श्रेणी: 32.63 - 20.91 mm, निश्चित फोकल लांबी: 50,8 cm. अॅनालॉग सिग्नल फॉरमॅट प्रणाली: PAL, SECAM, समर्थित ग्राफिक्स रिझोल्यूशन: 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA). सिरीयल इंटरफेस प्रकार: RS-232, HDMI कनेक्टर प्रकार: फुल-साईझ, USB कनेक्टरचा प्रकार: Mini-USB B

प्रोजेक्टर
नेटीव अॅस्पेक्ट गुणोत्तर
4:3
प्रक्षेपण अंतर
7,62 - 9,4 m
प्रोजेक्टर ब्राईटनेस *
5000 ANSI lumens
प्रक्षेपण तंत्रज्ञान *
DLP
प्रोजेक्टर नेटीव्ह रीझोल्युशन *
1080p (1920x1080)
कॉन्ट्रास्ट रेशिओ (ठराविक) *
20000:1
नेटीव अॅस्पेक्ट गुणोत्तर *
16:9
रंगांची संख्या
1.073 अब्ज रंग
आडवे सिन्क्रोनायझेशन (किमान)
15 kHz
आडवे सिन्क्रोनायझेशन (कमाल)
100 kHz
उभे सिन्क्रोनायझेशन (किमान)
0,024 kHz
उभे सिन्क्रोनायझेशन (कमाल)
0,1 kHz
प्रकाश स्त्रोत
प्रकाश स्रोताचा प्रकार *
लॅम्प
प्रकाश स्रोताचा सेवाकाल *
3000 h
प्रकाश स्रोताचा सेवाकाल (किफायती मोड)
4000 h
लॅम्प प्रकार
UHP
लॅम्प शक्ती
365 W
लॅम्पची संख्या
1 lamp(s)
लेन्स सिस्टम
फोकस *
मॅन्युअल
फोकल लांबी श्रेणी
32.63 - 20.91 mm
निश्चित फोकल लांबी
50,8 cm
अॅपर्चर श्रेणी (F-F)
2,5 - 3,26
डिजिटल झूम
2x
ऑप्टिकल झूम
1,6x
थ्रो गुणोत्तर
1.58 - 1.6:1
Horizontal lens shift range
-30 - 30°
Vertical lens shift range
-30 - 30°
व्हिडीओ
अॅनालॉग सिग्नल फॉरमॅट प्रणाली *
PAL, SECAM
Full HD *
Yes
समर्थित ग्राफिक्स रिझोल्यूशन
1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
पोर्ट्स आणि इंटरफेसेस
HDMI कनेक्टर प्रकार
फुल-साईझ
S-व्हिडीओ इनपुट्सची संख्या
1
USB 2.0 पोर्टची संख्या *
1
Audio (L/R) in *
1
हेडफोन आउटपुट
1
मायक्रोफोन इन
Yes
पोर्ट्स आणि इंटरफेसेस
सिरीयल इंटरफेस प्रकार *
RS-232
पीसी ऑडिओ इन
Yes
पीसी ऑडिओ बाहेर
Yes
VGA (D-Sub) पोर्टची संख्या *
3
HDMI पोर्टची संख्या *
3
USB कनेक्टरचा प्रकार
Mini-USB B
मध्ये कॉम्पोझिट व्हिडीओ *
1
कॉम्पोनंट व्हिडिओ (YPbPr/YCbCr) इन *
1
DVI पोर्ट *
No
AC (पॉवर) इन
Yes
DC-in जॅक
Yes
नेटवर्क
इथरनेट LAN *
Yes
इथरनेट LAN (RJ-45) पोर्ट
1
वायफाय *
No
वैशिष्ट्ये
आवाजाची पातळी (किफायती मोड)
30 dB
आवाजाची पातळी *
35 dB
मल्टीमिडिया
अंगभूत स्पीकर(र्स) *
Yes
RMS मूल्यांकित पॉवर
20 W
बिल्ट-इन स्पीकर्सची संख्या
2
डिझाईन
बाजाराची स्थिती *
सादरीकरण
उत्पादनाचा प्रकार *
वॉल-माउंटेड प्रोजेक्टर
उत्पादनाचा रंग *
काळा
प्लेसमेंट
छत, भिंतीवर
डिस्प्ले
बिल्ट-इन डिस्प्ले *
No
पॉवर
वीजेचा स्रोत *
एसी
विजेचा वापर (विशिष्ठ) *
460 W
विजेचा वापर ( इकॉनॉमी मोड)
367 W
AC इनपुट व्होल्टेज
120 - 230 V
वजन आणि मोजमाप
वजन *
4,5 kg
पॅकेजिंग कन्टेन्ट
रिमोट कंट्रोल समाविष्ट *
No
तांत्रिक तपशील
HD प्रकार
Full HD
इतर वैशिष्ट्ये
RS-232 पोर्ट्स
1