location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan 313599 VGA കേബിൾ 3 m VGA (D-Sub) കറുപ്പ്

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
313599
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
313599 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7666233135990 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76968
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2023 16:46:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Manhattan 313599 VGA കേബിൾ 3 m VGA (D-Sub) കറുപ്പ്
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3 m
  • - VGA (D-Sub) നേരെയുള്ളത് മെയില്‍
  • - VGA (D-Sub) നേരെയുള്ളത് ഫീമെയില്‍
  • - AWG വയർ വലുപ്പം: 28 കാന്തിക കവചമുള്ളത്
  • - കേബിൾ ജാക്കറ്റ് മെറ്റീരിയൽ: പോളി വിനൈൽ ക്ലോറൈഡ് (PVC)
  • - കറുപ്പ്
  • - 1 pc(s)
More>>>
Short summary description Manhattan 313599 VGA കേബിൾ 3 m VGA (D-Sub) കറുപ്പ്:
This short summary of the Manhattan 313599 VGA കേബിൾ 3 m VGA (D-Sub) കറുപ്പ് data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan 313599, 3 m, VGA (D-Sub), VGA (D-Sub), മെയില്‍, ഫീമെയില്‍, കറുപ്പ്

Long summary description Manhattan 313599 VGA കേബിൾ 3 m VGA (D-Sub) കറുപ്പ്:
This is an auto-generated long summary of Manhattan 313599 VGA കേബിൾ 3 m VGA (D-Sub) കറുപ്പ് based on the first three specs of the first five spec groups.

Manhattan 313599. കേബിൾ നീളം: 3 m, കണക്റ്റർ 1: VGA (D-Sub), കണക്റ്റർ 2: VGA (D-Sub). ഭാരം: 317 g, പാക്കേജ് തരം: പോളിബാഗ്

ഫീച്ചറുകൾ
കേബിൾ നീളം *
3 m
കണക്റ്റർ 1 *
VGA (D-Sub)
കണക്റ്റർ 2 *
VGA (D-Sub)
കണക്റ്റർ 1 ജെൻഡർ *
മെയില്‍
കണക്റ്റർ 2 ജെൻഡർ *
ഫീമെയില്‍
കണക്റ്റർ 1 ഫോം ഫാക്‌റ്റർ
നേരെയുള്ളത്
കണക്റ്റർ 2 ഫോം ഫാക്‌റ്റർ
നേരെയുള്ളത്
ഉൽപ്പന്ന ‌നിറം *
കറുപ്പ്
AWG വയർ വലുപ്പം
28
കണക്റ്റർ കോൺടാക്റ്റുകളുടെ പ്ലേറ്റിംഗ്
നിക്കൽ
ഫീച്ചറുകൾ
കാന്തിക കവചമുള്ളത്
Yes
കേബിൾ ജാക്കറ്റ് മെറ്റീരിയൽ
പോളി വിനൈൽ ക്ലോറൈഡ് (PVC)
കണക്റ്റർ ജെൻഡർ
മെയില്‍/ഫീമെയില്‍
സർട്ടിഫിക്കേഷൻ
UL 2919
ഓരോ പാക്കിലുമുള്ള എണ്ണം *
1 pc(s)
ഭാരവും ഡയമെൻഷനുകളും
ഭാരം
317 g
പാക്കേജ് തരം
പോളിബാഗ്
ലോജിസ്റ്റിക് ഡാറ്റ
ഹാർമോണൈസ്ഡ് സിസ്റ്റം (HS) കോഡ്
84733080
Country Distributor
Deutschland 1 distributor(s)
Nederland 1 distributor(s)