location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PV200CUSB പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഓട്ടോ 200 W കറുപ്പ്

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PV200CUSB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PV200CUSB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332187901 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
പവർ അഡാപ്റ്ററുകളും ഇൻവെർട്ടറുകളും Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:38:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite PV200CUSB പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഓട്ടോ 200 W കറുപ്പ്
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - പവർ സപ്ലേ തരം: ഓട്ടോ
  • - ഔട്ട്‌പുട്ട് പവർ: 200 W ഇൻപുട്ട് വോൾട്ടേജ്: 12 V ഇൻപുട്ട് ഫ്രീക്വൻസി: 60 Hz ഔട്ട്‌പുട്ട് വോൾട്ടേജ്: 120 V
  • - ഉദ്ദേശ്യം: യൂണിവേഴ്സൽ DC1 മുതല്‍ DC2 വരെ
  • - ക്രമീകരിക്കാവുന്ന ഔട്ട്‌പുട്ട് വോൾട്ടേജ്
  • - പവർ പരിരക്ഷണ സവിശേഷതകൾ: ഓവർലോഡ്
  • - 1 pc(s)
  • - കറുപ്പ്
More>>>
Short summary description Tripp Lite PV200CUSB പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഓട്ടോ 200 W കറുപ്പ്:
This short summary of the Tripp Lite PV200CUSB പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഓട്ടോ 200 W കറുപ്പ് data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PV200CUSB, യൂണിവേഴ്സൽ, ഓട്ടോ, 12 V, 60 Hz, 200 W, 120 V

Long summary description Tripp Lite PV200CUSB പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഓട്ടോ 200 W കറുപ്പ്:
This is an auto-generated long summary of Tripp Lite PV200CUSB പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഓട്ടോ 200 W കറുപ്പ് based on the first three specs of the first five spec groups.

Tripp Lite PV200CUSB. ഉദ്ദേശ്യം: യൂണിവേഴ്സൽ, പവർ സപ്ലേ തരം: ഓട്ടോ, ഇൻപുട്ട് വോൾട്ടേജ്: 12 V. ഉൽപ്പന്ന ‌നിറം: കറുപ്പ്, ഹൗസിംഗ് മെറ്റീരിയൽ: പ്ലാസ്റ്റിക്. കേബിൾ നീളം: 0,91 m, വീതി: 100 mm, ആഴം: 70,5 mm. ഓരോ പാക്കിലുമുള്ള എണ്ണം: 1 pc(s), പാക്കേജ് വീതി: 80 mm, പാക്കേജ് ആഴം: 127 mm. മാസ്റ്റർ (ബാഹ്യ) കെയ്‌സ് വീതി: 335 mm, മാസ്റ്റർ (ബാഹ്യ) കെയ്‌സ് ദൈർഘ്യം: 395 mm, മാസ്റ്റർ (ബാഹ്യ) കെയ്‌സ് ഉയരം: 210 mm

ഫീച്ചറുകൾ
ഉദ്ദേശ്യം *
യൂണിവേഴ്സൽ
പവർ സപ്ലേ തരം *
ഓട്ടോ
പവർ കറന്റ് തരം
DC1 മുതല്‍ DC2 വരെ
ഇൻപുട്ട് വോൾട്ടേജ് *
12 V
ഇൻപുട്ട് ഫ്രീക്വൻസി *
60 Hz
ഔട്ട്‌പുട്ട് പവർ *
200 W
ഔട്ട്‌പുട്ട് വോൾട്ടേജ് *
120 V
ക്രമീകരിക്കാവുന്ന ഔട്ട്‌പുട്ട് വോൾട്ടേജ്
Yes
USB പോർട്ടുകളുടെ എണ്ണം
2
പവർ പരിരക്ഷണ സവിശേഷതകൾ
ഓവർലോഡ്
ഉത്ഭവ രാജ്യം
ചൈന
ഡിസൈൻ
ഉൽപ്പന്ന ‌നിറം *
കറുപ്പ്
ഹൗസിംഗ് മെറ്റീരിയൽ
പ്ലാസ്റ്റിക്
LED ഇൻഡിക്കേറ്ററുകൾ
Yes
ഭാരവും ഡയമെൻഷനുകളും
കേബിൾ നീളം
0,91 m
വീതി
100 mm
ആഴം
70,5 mm
ഉയരം
172 mm
ഭാരം
400 g
പാക്കേജിംഗ് ഡാറ്റ
ഓരോ പാക്കിലുമുള്ള എണ്ണം *
1 pc(s)
പാക്കേജ് വീതി
80 mm
പാക്കേജ് ആഴം
127 mm
പാക്കേജ് ഉയരം
185 mm
പാക്കേജ് ഭാരം
490 g
സാങ്കേതിക വിശദാംശങ്ങൾ
അനുവർത്തന സർട്ടിഫിക്കറ്റുകൾ
RoHS
ലോജിസ്റ്റിക് ഡാറ്റ
ഹാർമോണൈസ്ഡ് സിസ്റ്റം (HS) കോഡ്
8504,40,9570
മാസ്റ്റർ (ബാഹ്യ) കെയ്‌സ് വീതി
335 mm
മാസ്റ്റർ (ബാഹ്യ) കെയ്‌സ് ദൈർഘ്യം
395 mm
മാസ്റ്റർ (ബാഹ്യ) കെയ്‌സ് ഉയരം
210 mm
മാസ്റ്റർ (ബാഹ്യ) കേസ് ഭാരം
6,4 kg
ഓരോ മാസ്റ്റർ (ബാഹ്യ) കേസിലുമുള്ള എണ്ണം
12 pc(s)
മാസ്റ്റർ (ബാഹ്യ) കെയ്സ് GTIN (EAN/UPC)
10037332187908
Brand Image Product code Product Stock Price from
Tripp Lite PINV600SW-120 പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഓട്ടോ 600 W കറുപ്പ് Tripp Lite PINV600SW-120 പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഓട്ടോ 600 W കറുപ്പ്
(show image)
PINV600SW-120 PINV600SW-120 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PINV300SW-120 പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഓട്ടോ 300 W കറുപ്പ് Tripp Lite PINV300SW-120 പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഓട്ടോ 300 W കറുപ്പ്
(show image)
PINV300SW-120 PINV300SW-120 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PINV750 പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഓട്ടോ 750 W കറുപ്പ്, നീല Tripp Lite PINV750 പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഓട്ടോ 750 W കറുപ്പ്, നീല
(show image)
PINV750 PINV750 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PINV1000 പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഓട്ടോ/ ഇൻഡോർ 1000 W കറുപ്പ്, നീല Tripp Lite PINV1000 പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഓട്ടോ/ ഇൻഡോർ 1000 W കറുപ്പ്, നീല
(show image)
PINV1000 PINV1000 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite HC350SR പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഇൻഡോർ 150 W ചാരനിറം Tripp Lite HC350SR പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഇൻഡോർ 150 W ചാരനിറം
(show image)
HC350SR HC350SR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite HC350SNR പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഇൻഡോർ 150 W ചാരനിറം Tripp Lite HC350SNR പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഇൻഡോർ 150 W ചാരനിറം
(show image)
HC350SNR HC350SNR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite HC150SL പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഇൻഡോർ 150 W ചാരനിറം Tripp Lite HC150SL പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഇൻഡോർ 150 W ചാരനിറം
(show image)
HC150SL HC150SL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PV375USB പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഓട്ടോ 375 W കറുപ്പ്, നീല Tripp Lite PV375USB പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഓട്ടോ 375 W കറുപ്പ്, നീല
(show image)
PV375USB PV375USB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PV150USB പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഓട്ടോ 150 W കറുപ്പ്, ചുവപ്പ് Tripp Lite PV150USB പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഓട്ടോ 150 W കറുപ്പ്, ചുവപ്പ്
(show image)
PV150USB PV150USB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite HCINT350SNR പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഇൻഡോർ 350 W ചാരനിറം Tripp Lite HCINT350SNR പവർ അഡാപ്റ്ററും ഇൻവെർട്ടറും ഇൻഡോർ 350 W ചാരനിറം
(show image)
HCINT350SNR HCINT350SNR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 3 distributor(s)