location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SU-WL450 ടിവി മൗണ്ട് കറുപ്പ്

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SU-WL450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU-WL450 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524966251
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
ടിവി മൗണ്ടുകൾ Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 346175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2023 16:09:51
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony SU-WL450 ടിവി മൗണ്ട് കറുപ്പ്:
This short summary of the Sony SU-WL450 ടിവി മൗണ്ട് കറുപ്പ് data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SU-WL450, കറുപ്പ്

Long summary description Sony SU-WL450 ടിവി മൗണ്ട് കറുപ്പ്:
This is an auto-generated long summary of Sony SU-WL450 ടിവി മൗണ്ട് കറുപ്പ് based on the first three specs of the first five spec groups.

Sony SU-WL450. ചുമരിലേക്കുള്ള ദൂരം (മിനിറ്റ്): 1 cm, ചുമരിലേക്കുള്ള ദൂരം (പരമാവധി): 6 cm. ഉൽപ്പന്ന ‌നിറം: കറുപ്പ്

മൗണ്ടിംഗ്
മൗണ്ടിംഗ് തരം *
ചുവർ
എർഗൊണോമിക്സ്
ചുമരിലേക്കുള്ള ദൂരം (പരമാവധി)
6 cm
ചുമരിലേക്കുള്ള ദൂരം (മിനിറ്റ്)
1 cm
ഡിസൈൻ
ഉൽപ്പന്ന ‌നിറം *
കറുപ്പ്
അനുയോജ്യത
- 65X9500B - 65X9000B - 55X9000B - X8500B - W950B - W850B - 55W800B
ഭാരവും ഡയമെൻഷനുകളും
വീതി
438 mm
ആഴം
79 mm
ഉയരം
156 mm
ഭാരം
2 kg
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Lithuania 1 distributor(s)
Portugal 1 distributor(s)