location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-TX7R ചുവപ്പ്

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-TX7R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-TX7R.CEE2
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
ഡിജിറ്റൽ ക്യാമറകൾ Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2021 11:52:06
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony DSC-TX7R ചുവപ്പ്:
This short summary of the Sony DSC-TX7R ചുവപ്പ് data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-TX7R, ചുവപ്പ്

Long summary description Sony DSC-TX7R ചുവപ്പ്:
This is an auto-generated long summary of Sony DSC-TX7R ചുവപ്പ് based on the first three specs of the first five spec groups.

Sony DSC-TX7R. ഉൽപ്പന്ന ‌നിറം: ചുവപ്പ്

ഡിസൈൻ
ഉൽപ്പന്ന ‌നിറം *
ചുവപ്പ്
Source Review comments Score
pcworld.in
Updated:
2016-12-29 06:52:34
The Sony DSC-TX7 is a stylish compact camera that was announced in CES, January 2010. It comes with some enhanced features and it is the first compact camera from Sony’s stable that supports full HD (1080p at 50fps interlaced) video recording. Features...
Good 25mm wide angle lens, Very good low light shots, Full HD (1080i) video, 10fps Burst Mode, Bright and Responsive Touchscreen, Dependable shooting modes...
Bad No Thumbrest, Noise reduction affects image sharpness, Costly...
Bottom line A stylish compact camera, the Sony CyberShot DSC-TX7 captures very good quality images and offers features that actually are dependable and useful. Its full HD video recording feature is one of the many worth-mentioning features...
83%
techtree.com
Updated:
2016-12-29 06:52:34
The Sony DSC-TX7 is the newest member of Sony's slim series cameras. It has a full metal body, 10.2 megapixel camera, Carl Zeiss optics with 4x optical zoom and a 3.0" touchscreen display. It also features Sony's iAuto mode, AVCHD FullHD Movie reco...
Good Great design and sturdy build, excellent display quality and touch response, iAuto mode works really well, great image as well as video quality, fast performance, simple and intuitive interface design, HDMI out (through bundled dock)...
Bad Only 4x zoom, no place to rest your right thumb, expensive...
Bottom line The Sony DSC-TX7 is priced at Rs. 22,900, which is quite expensive. But for that kind of money you do get a camera with super slim design and rugged build quality with a wonderful touchscreen display. More importantly the quality of the images and the...
80%
firstpost.com
Updated:
2016-12-29 06:52:34
The DSC-TX7 is the latest addition that Sony has in its list of slim and stylish compact cameras. The camera sports a list of features that the company claims enhances picture quality under low lit conditions. So let’s dig in and see if the TX7 is real...
Good Brilliant night shots, Full HD recording, Supports both MS Pro Duo and SD/SDHC, 25 mm lens...
Bad Pictures appear blotched when zoomed, Noticeable color fringing in videos...
Bottom line The DSC-TX7 is the latest addition that Sony has in its list of slim and stylish compact cameras. The camera sports a list of features that the company claims enhances picture quality under low lit conditions. So let’s dig in and see if the TX7 is r...
60%