location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pentax smc DA 12-24 mm / 4,0 ED AL കറുപ്പ്

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pentax Check ‘Pentax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
smc DA 12-24 mm / 4,0 ED AL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21577
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4054317288893 show
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
ക്യാമറ ലെൻസുകൾ Check ‘Pentax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Pentax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pentax smc DA 12-24 mm / 4,0 ED AL കറുപ്പ്
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - കറുപ്പ്
  • - പരമാവധി അപ്പർച്ചർ നമ്പർ: 22
  • - ഏറ്റവും അടുത്തുള്ള ഫോക്കസിംഗ് ദൂരം: 0,3 m
More>>>
Short summary description Pentax smc DA 12-24 mm / 4,0 ED AL കറുപ്പ്:
This short summary of the Pentax smc DA 12-24 mm / 4,0 ED AL കറുപ്പ് data-sheet is auto-generated and uses the product title and the first six key specs.

Pentax smc DA 12-24 mm / 4,0 ED AL, 0,3 m, 99°, കറുപ്പ്, 8,4 cm, 7,7 cm, 87,5 mm

Long summary description Pentax smc DA 12-24 mm / 4,0 ED AL കറുപ്പ്:
This is an auto-generated long summary of Pentax smc DA 12-24 mm / 4,0 ED AL കറുപ്പ് based on the first three specs of the first five spec groups.

Pentax smc DA 12-24 mm / 4,0 ED AL. ഏറ്റവും അടുത്തുള്ള ഫോക്കസിംഗ് ദൂരം: 0,3 m, ലെൻസ് വ്യൂവിംഗ് ആംഗിൾ, ഡയഗണൽ: 99°. ഉൽപ്പന്ന ‌നിറം: കറുപ്പ്. വ്യാസം: 8,4 cm, ഫിൽട്ടർ വലുപ്പം: 7,7 cm, നീളം: 87,5 mm. മാഗ്നിഫിക്കേഷൻ: 0.12X