location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI K9N2 Zilent Socket AM2 ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K9N2 Zilent
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7374-A10 show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
മദർബോർഡുകൾ Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI K9N2 Zilent Socket AM2 ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Socket AM2
  • - ATX Realtek ALC888 7.1 ചാനലുകൾ
  • - 4 പരമാവധി ഇന്റേണൽ മെമ്മറി: 8 GB
More>>>
Short summary description MSI K9N2 Zilent Socket AM2 ATX:
This short summary of the MSI K9N2 Zilent Socket AM2 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI K9N2 Zilent, AMD, Socket AM2, 2600 MHz, 8 GB, 10/100/1000 Fast Ethernet, ATX

Long summary description MSI K9N2 Zilent Socket AM2 ATX:
This is an auto-generated long summary of MSI K9N2 Zilent Socket AM2 ATX based on the first three specs of the first five spec groups.

MSI K9N2 Zilent. പ്രോസസ്സർ നിർമ്മാതാവ്: AMD, പ്രോസസ്സർ സോക്കറ്റ്: Socket AM2, പ്രോസസ്സർ സിസ്റ്റം ബസുകൾ പിന്തുണയ്ക്കുന്നു: 2600 MHz. പരമാവധി ഇന്റേണൽ മെമ്മറി: 8 GB. നെറ്റ്‌വർക്കിംഗ് സവിശേഷതകൾ: 10/100/1000 Fast Ethernet. മദർബോർഡ് ഫോം ഫാക്‌റ്റർ: ATX, ഓഡിയോ ഔട്ട്‌പുട്ട് ചാനലുകൾ: 7.1 ചാനലുകൾ, ഓഡിയോ ചിപ്പ്: Realtek ALC888. വീതി: 244 mm, ആഴം: 305 mm

പ്രോസസ്സർ
പ്രോസസ്സർ നിർമ്മാതാവ് *
AMD
പ്രോസസ്സർ സോക്കറ്റ് *
Socket AM2
പ്രോസസ്സർ സിസ്റ്റം ബസുകൾ പിന്തുണയ്ക്കുന്നു
2600 MHz
മെമ്മറി
മെമ്മറി സ്ലോട്ടുകളുടെ എണ്ണം *
4
പരമാവധി ഇന്റേണൽ മെമ്മറി *
8 GB
ആന്തരിക I/O.
USB 2.0 കണക്റ്ററുകൾ *
3
SATA കണക്റ്ററുകളുടെ എണ്ണം
6
സമാന്തര ATA കണക്റ്ററുകളുടെ എണ്ണം
2
S/PDIF ഔട്ട് കണക്റ്റർ
Yes
ഫ്രണ്ട് പാനൽ ഓഡിയോ കണക്റ്റർ
Yes
CD/AUX ഓഡിയോ ഇൻ
Yes
ATX പവർ കണക്റ്റർ (24-പിൻ)
Yes
പവർ ഫാൻ കണക്റ്റർ
Yes
CPU ഫാൻ കണക്റ്റർ
Yes
ചേസിസ് ഫാൻ കണക്റ്ററുകളുടെ എണ്ണം
4
ചേസിസ് ഇൻട്രൂഷൻ കണക്റ്റർ
Yes
IEEE1394 കണക്റ്ററുകളുടെ എണ്ണം
1
TPM കണക്റ്റർ
Yes
പിൻ പാനൽ I/O പോർട്ടുകൾ
USB 2.0 പോർട്ടുകളുടെ എണ്ണം *
4
പിൻ പാനൽ I/O പോർട്ടുകൾ
ഈതർനെറ്റ് LAN (RJ-45) പോർട്ടുകൾ *
1
eSATA പോർട്ടുകളുടെ എണ്ണം
2
PS/2 പോർട്ടുകളുടെ എണ്ണം
2
ഫയർ‌വെയർ (IEEE 1394) പോർട്ടുകൾ
1
DVI-D പോർട്ടുകളുടെ എണ്ണം *
1
S/PDIF ഔട്ട് പോർട്ട്
Yes
സീരിയൽ പോർട്ടുകളുടെ എണ്ണം
1
നെറ്റ്‌വർക്ക്
നെറ്റ്‌വർക്കിംഗ് സവിശേഷതകൾ
10/100/1000 Fast Ethernet
ഫീച്ചറുകൾ
ഓഡിയോ ചിപ്പ്
Realtek ALC888
ഓഡിയോ ഔട്ട്‌പുട്ട് ചാനലുകൾ *
7.1 ചാനലുകൾ
മദർബോർഡ് ഫോം ഫാക്‌റ്റർ *
ATX
പവർ ഉറവിട തരം
ATX
വിപുലീകരണ സ്ലോട്ടുകൾ
വിപുലീകരണ സ്ലോട്ടുകൾ
- 2 x PCI Express x16 - 1 x PCI Express x1 - 2 x PCI
ഭാരവും ഡയമെൻഷനുകളും
വീതി
244 mm
ആഴം
305 mm
മറ്റ് ഫീച്ചറുകൾ
Controller 2nd interface type
SATA II
കൺട്രോളർ ഇന്റർഫേസ് തരം
Ultra DMA 66/100/133
ഫ്ലോപ്പി ഡിസ്ക് ഡ്രൈവ് കണക്റ്റർ
Yes
പ്രത്യേക സവിശേഷതകൾ
Zalman CPU Cooler
Brand Image Product code Product Stock Price from
MSI K9N2 Diamond Socket AM2 ATX MSI K9N2 Diamond Socket AM2 ATX
(show image)
K9N2 DIAMOND K9N2 Diamond 0.00
(excl. VAT)
0 (incl. VAT)
MSI K9N2 SLI Platinum Socket AM2 ATX MSI K9N2 SLI Platinum Socket AM2 ATX
(show image)
K9N2 SLI PLATINUM K9N2 SLI Platinum 0.00
(excl. VAT)
0 (incl. VAT)
MSI K9A2 NEO-F മദർബോർഡ് AMD 770 Socket AM2 ATX MSI K9A2 NEO-F മദർബോർഡ് AMD 770 Socket AM2 ATX
(show image)
K9A2 NEO-F K9A2 NEO-F 0.00
(excl. VAT)
0 (incl. VAT)
MSI K9N SLI-F V2 മദർബോർഡ് Socket AM2 ATX MSI K9N SLI-F V2 മദർബോർഡ് Socket AM2 ATX
(show image)
K9N SLI-F V2 K9N SLI-F V2 0.00
(excl. VAT)
0 (incl. VAT)
MSI K9NGM4-F V2 മദർബോർഡ് Socket AM2 മൈക്രോ ATX MSI K9NGM4-F V2 മദർബോർഡ് Socket AM2 മൈക്രോ ATX
(show image)
K9NGM4-F V2 K9NGM4-F V2 0.00
(excl. VAT)
0 (incl. VAT)