location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XJ1M77972 ഡിസ്പ്ലേ പ്രൈവസി ഫിൽട്ടർ 35,6 cm (14") നോട്ട്ബുക്ക് ഫ്രെയിംലെസ്സ് ഡിസ്പ്ലേ സ്വകാര്യതാ ഫിൽട്ടർ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XJ1M77972
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XJ1M77972
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892091714 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
ഡിസ്പ്ലേ പ്രൈവസി ഫിൽട്ടറുകൾ Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 14:27:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4XJ1M77972 ഡിസ്പ്ലേ പ്രൈവസി ഫിൽട്ടർ 35,6 cm (14") നോട്ട്ബുക്ക് ഫ്രെയിംലെസ്സ് ഡിസ്പ്ലേ സ്വകാര്യതാ ഫിൽട്ടർ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 35,6 cm (14") നോട്ട്ബുക്ക് ഫ്രെയിംലെസ്സ് ഡിസ്പ്ലേ സ്വകാര്യതാ ഫിൽട്ടർ
  • - സ്വകാര്യത
  • - 16:10 30°
More>>>
Short summary description Lenovo 4XJ1M77972 ഡിസ്പ്ലേ പ്രൈവസി ഫിൽട്ടർ 35,6 cm (14") നോട്ട്ബുക്ക് ഫ്രെയിംലെസ്സ് ഡിസ്പ്ലേ സ്വകാര്യതാ ഫിൽട്ടർ:
This short summary of the Lenovo 4XJ1M77972 ഡിസ്പ്ലേ പ്രൈവസി ഫിൽട്ടർ 35,6 cm (14") നോട്ട്ബുക്ക് ഫ്രെയിംലെസ്സ് ഡിസ്പ്ലേ സ്വകാര്യതാ ഫിൽട്ടർ data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4XJ1M77972, 35,6 cm (14"), 16:10, നോട്ട്ബുക്ക്, ഫ്രെയിംലെസ്സ് ഡിസ്പ്ലേ സ്വകാര്യതാ ഫിൽട്ടർ, സ്വകാര്യത

Long summary description Lenovo 4XJ1M77972 ഡിസ്പ്ലേ പ്രൈവസി ഫിൽട്ടർ 35,6 cm (14") നോട്ട്ബുക്ക് ഫ്രെയിംലെസ്സ് ഡിസ്പ്ലേ സ്വകാര്യതാ ഫിൽട്ടർ:
This is an auto-generated long summary of Lenovo 4XJ1M77972 ഡിസ്പ്ലേ പ്രൈവസി ഫിൽട്ടർ 35,6 cm (14") നോട്ട്ബുക്ക് ഫ്രെയിംലെസ്സ് ഡിസ്പ്ലേ സ്വകാര്യതാ ഫിൽട്ടർ based on the first three specs of the first five spec groups.

Lenovo 4XJ1M77972. പരമാവധി സ്‌ക്രീൻ വലുപ്പ അനുയോജ്യത: 35,6 cm (14"). വീക്ഷണാനുപാതം: 16:10. ഇതിന് അനുയോജ്യം: നോട്ട്ബുക്ക്, തരം: ഫ്രെയിംലെസ്സ് ഡിസ്പ്ലേ സ്വകാര്യതാ ഫിൽട്ടർ. കാഴ്ച ആംഗിൾ പരിമിതപ്പെടുത്തുന്നു: 30°

ഡിസൈൻ
പരമാവധി സ്‌ക്രീൻ വലുപ്പ അനുയോജ്യത *
35,6 cm (14")
ഇതിന് അനുയോജ്യം *
നോട്ട്ബുക്ക്
തരം *
ഫ്രെയിംലെസ്സ് ഡിസ്പ്ലേ സ്വകാര്യതാ ഫിൽട്ടർ
ഫീച്ചറുകൾ
ഫിൽട്ടർ സവിശേഷതകൾ പ്രദർശിപ്പിക്കുക *
സ്വകാര്യത
വീക്ഷണാനുപാതം
16:10
ഫീച്ചറുകൾ
കാഴ്ച ആംഗിൾ പരിമിതപ്പെടുത്തുന്നു
30°
അനുയോജ്യത
X1 Yoga Gen 6
ഭാരവും ഡയമെൻഷനുകളും
ആഴം
0,29 mm
പാക്കേജിംഗ് ഡാറ്റ
പാക്കേജ് വീതി
387 mm
പാക്കേജ് ആഴം
254 mm
പാക്കേജ് ഉയരം
3 mm
പാക്കേജ് ഭാരം
130 g
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)