location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M70q Intel® Core™ i5 i5-13400T 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Mini PC മിനി PC കറുപ്പ്

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M70q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12E3002AIX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197532737976 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
പിസികൾ / വർക്ക്സ്റ്റേഷനുകൾ Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2024 13:46:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M70q Intel® Core™ i5 i5-13400T 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Mini PC മിനി PC കറുപ്പ്
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - മിനി PC കറുപ്പ് 135 W
  • - Intel® Core™ i5 i5-13400T
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 1 TB SSD
  • - Intel UHD Graphics 730
  • - ഈതർനെറ്റ് LAN 1000,100 Mbit/s Wi-Fi 6E (802.11ax) ബ്ലൂടൂത്ത് 5.1
  • - Windows 11 Pro 64-bit
More>>>
Short summary description Lenovo ThinkCentre M70q Intel® Core™ i5 i5-13400T 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Mini PC മിനി PC കറുപ്പ്:
This short summary of the Lenovo ThinkCentre M70q Intel® Core™ i5 i5-13400T 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Mini PC മിനി PC കറുപ്പ് data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M70q, Intel® Core™ i5, i5-13400T, 16 GB, 1 TB, Windows 11 Pro, 64-bit

Long summary description Lenovo ThinkCentre M70q Intel® Core™ i5 i5-13400T 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Mini PC മിനി PC കറുപ്പ്:
This is an auto-generated long summary of Lenovo ThinkCentre M70q Intel® Core™ i5 i5-13400T 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Mini PC മിനി PC കറുപ്പ് based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M70q. പ്രോസസ്സർ കുടുംബം: Intel® Core™ i5, പ്രോസസ്സർ മോഡൽ: i5-13400T. ഇന്റേണൽ മെമ്മറി: 16 GB, ഇന്റേണൽ മെമ്മറി തരം: DDR4-SDRAM, മെമ്മറി ക്ലോക്ക് വേഗത: 3200 MHz. മൊത്തം സംഭരണ ​​ശേഷി: 1 TB, സ്റ്റോറേജ് ​​മീഡിയ: SSD. ഓൺ-ബോർഡ് ഗ്രാഫിക്സ് അഡാപ്റ്റർ മോഡൽ: Intel UHD Graphics 730. ഇൻസ്റ്റാൾ ചെയ്‌ത ഓപ്പറേറ്റിംഗ് സിസ്റ്റം: Windows 11 Pro, ഓപ്പറേറ്റിംഗ് സിസ്റ്റം ആർക്കിടെക്ചർ: 64-bit. പവർ സപ്ലെ: 135 W. ചേസിസ് തരം: Mini PC. ഉൽപ്പന്ന തരം: മിനി PC. ഭാരം: 1,25 kg. ഉൽപ്പന്ന ‌നിറം: കറുപ്പ്

പ്രോസസ്സർ
പ്രോസസ്സർ നിർമ്മാതാവ് *
Intel
പ്രോസസ്സർ കുടുംബം *
Intel® Core™ i5
പ്രോസസർ ജനറേഷൻ
13th gen Intel® Core™ i5
പ്രോസസ്സർ മോഡൽ *
i5-13400T
പ്രോസസ്സർ കോറുകൾ
10
പ്രോസസ്സർ ത്രെഡുകൾ
16
പ്രോസസ്സർ ബൂസ്റ്റ് ഫ്രീക്വൻസി
4,4 GHz
പ്രകടന കോറുകൾ
6
കാര്യക്ഷമമായ കോറുകൾ
4
പെർഫോമൻസ്-കോർ മാക്സ് ടർബോ ഫ്രീക്വൻസി
4,4 GHz
കാര്യക്ഷമമായ-കോർ മാക്സ് ടർബോ ഫ്രീക്വൻസി
3 GHz
പ്രകടനം-കോർ അടിസ്ഥാന ഫ്രീക്വൻസി
1,3 GHz
കാര്യക്ഷമമായ അടിസ്ഥാന ഫ്രീക്വൻസി
1 GHz
പ്രോസസ്സർ കാഷെ
20 MB
പ്രോസസ്സർ കാഷെ തരം
Smart Cache
ഇൻസ്റ്റാളുചെയ്‌ത പ്രോസസ്സറുകളുടെ എണ്ണം
1
പ്രോസസർ ബേസ് പവർ
35 W
പരമാവധി ടർബോ പവർ
82 W
മെമ്മറി
ഇന്റേണൽ മെമ്മറി *
16 GB
പരമാവധി ഇന്റേണൽ മെമ്മറി *
64 GB
ഇന്റേണൽ മെമ്മറി തരം
DDR4-SDRAM
മെമ്മറി ലേഔട്ട് (സ്ലോട്ടുകൾ x വലുപ്പം)
1 x 16 GB
മെമ്മറി സ്ലോട്ടുകൾ
2x SO-DIMM
മെമ്മറി ക്ലോക്ക് വേഗത
3200 MHz
മെമ്മറി ചാനലുകൾ
ഡ്യുവൽ-ചാനൽ
സ്റ്റോറേജ്
മൊത്തം സംഭരണ ​​ശേഷി *
1 TB
സ്റ്റോറേജ് ​​മീഡിയ *
SSD
ഒപ്റ്റിക്കൽ ഡ്രൈവ് തരം *
No
ഇൻസ്റ്റാൾ ചെയ്ത സ്റ്റോറേജ് ഡ്രൈവുകളുടെ എണ്ണം
1
മൊത്തം SSD-കളുടെ ശേഷി
1 TB
ഇൻസ്റ്റാൾ ചെയ്ത SSD-കളുടെ എണ്ണം
1
SSD ശേഷി
1 TB
SSD ഇന്റർഫേസ്
PCI Express 4.0
NVMe
Yes
SSD ഫോം ഫാക്‌റ്റർ
M.2
കാർഡ് റീഡർ സംയോജിപ്പിച്ചത്
No
ഗ്രാഫിക്സ്
ഡിസ്ക്രീറ്റ് ഗ്രാഫിക്സ് അഡാപ്റ്റർ *
No
ഓൺ-ബോർഡ് ഗ്രാഫിക്‌സ് അഡാപ്റ്റർ *
Yes
ഡിസ്ക്രീറ്റ് ഗ്രാഫിക്സ് അഡാപ്റ്റർ മോഡൽ *
ലഭ്യമല്ല
ഓൺ-ബോർഡ് GPU നിർമ്മാതാവ്
Intel
ഓൺ-ബോർഡ് ഗ്രാഫിക്‌സ് അഡാപ്റ്റർ ഫാമിലി
Intel® UHD Graphics
ഓൺ-ബോർഡ് ഗ്രാഫിക്സ് അഡാപ്റ്റർ മോഡൽ *
Intel UHD Graphics 730
നെറ്റ്‌വർക്ക്
ഈതർനെറ്റ് LAN *
Yes
ഈതർനെറ്റ് LAN ഡാറ്റ നിരക്കുകൾ
1000, 100 Mbit/s
കേബിളിംഗ് സാങ്കേതികവിദ്യ
10/100/1000Base-T(X)
Wi-Fi *
Yes
മികച്ച Wi-Fi സ്റ്റാൻഡേർഡ്
Wi-Fi 6E (802.11ax)
Wi-Fi മാനദണ്ഡങ്ങൾ
Wi-Fi 6E (802.11ax)
WLAN കൺട്രോളർ നിർമ്മാതാവ്
Intel
WLAN കൺട്രോളർ മോഡൽ
Intel Wi-Fi 6E AX211
ആന്റിന തരം
2x2
ബ്ലൂടൂത്ത്
Yes
ബ്ലൂടൂത്ത് പതിപ്പ്
5.1
വേക്ക്-ഓൺ-LAN റെഡി
Yes
പോർട്ടുകളും ഇന്റർഫേസുകളും
USB 2.0 പോർട്ടുകളുടെ എണ്ണം *
1
USB 3.2 ജെൻ 1 (3.1 Gen 1) ടൈപ്പ്-എ പോർട്ടുകളുടെ എണ്ണം *
1
USB 3.2 ജെൻ 1 (3.1 Gen 1) ടൈപ്പ്-സി പോർട്ടുകളുടെ എണ്ണം *
1
USB 3.2 ജെൻ 2 (3.1 Gen 2) ടൈപ്പ്-എ പോർട്ടുകളുടെ എണ്ണം *
4
HDMI പോർട്ടുകളുടെ എണ്ണം *
1
HDMI പതിപ്പ്
2.1
ഡിസ്പ്ലേ പോർട്ടുകളുടെ എണ്ണം
1
ഡിസ്പ്ലേപോർട്ട് പതിപ്പ്
1.4
ഈതർനെറ്റ് LAN (RJ-45) പോർട്ടുകൾ
1
കോംബോ ഹെഡ്‌ഫോൺ/മൈക്ക് പോർട്ട്
Yes
ഡിസൈൻ
ചേസിസ് തരം *
Mini PC
നിറത്തിന്റെ പേര്
Raven black
വോള്യം
1 L
പ്ലെയ്‌സ്‌മെന്റ് പിന്തുണയ്‌ക്കുന്നു
തിരശ്ചീനം/ലംബം
കേബിൾ ലോക്ക് സ്ലോട്ട്
Yes
കേബിൾ ലോക്ക് സ്ലോട്ട് തരം
Kensington
ഉൽപ്പന്ന ‌നിറം *
കറുപ്പ്
പ്രകടനം
മദർബോർഡ് ചിപ്‌സെറ്റ്
Intel Q670
ഓഡിയോ ചിപ്പ്
Realtek ALC256-VB
ഓഡിയോ സിസ്റ്റം
ഹൈ ഡെഫനിഷൻ ഓഡിയോ
ബിൽറ്റ്-ഇൻ സ്പീക്കർ(കൾ)
Yes
സ്പീക്കറുകളുടെ എണ്ണം
1
പാസ്‌വേഡ് പരിരക്ഷ
Yes
പാസ്‌വേഡ് പരിരക്ഷണ തരം
BIOS, പവർ ഓണ്‍, സൂപ്പർവൈസർ, HDD
ട്രസ്റ്റഡ് പ്ലാറ്റ്‌ഫോം മൊഡ്യൂൾ (TPM)
Yes
ഉൽപ്പന്ന തരം *
മിനി PC
സോഫ്റ്റ്‌വെയർ
ഇൻസ്റ്റാൾ ചെയ്‌ത ഓപ്പറേറ്റിംഗ് സിസ്റ്റം *
Windows 11 Pro
ഓപ്പറേറ്റിംഗ് സിസ്റ്റം ആർക്കിടെക്ചർ
64-bit
ഓപ്പറേറ്റിംഗ് സിസ്റ്റം ഭാഷ
ജർമ്മൻ, ഡച്ച്, ഇംഗ്ലീഷ്, ഫ്രഞ്ച്, ഇറ്റാലിയൻ
പവർ
പവർ സപ്ലെ *
135 W
പവർ സപ്ലേ ഇൻപുട്ട് വോൾട്ടേജ്
100 - 240 V
പവർ സപ്ലേ ഇൻപുട്ട് ആവൃത്തി
50 - 60 Hz
പ്രവർത്തന വ്യവസ്ഥകൾ
പ്രവർത്തന താപനില (T-T)
5 - 35 °C
സംഭരണ ​​താപനില (T-T)
-40 - 60 °C
ഓപ്പറേറ്റിംഗ് റിലേറ്റീവ് ഹ്യുമിഡിറ്റി (H-H)
20 - 80%
സ്റ്റോറേജ് റിലേറ്റീവ് ഹ്യുമിഡിറ്റി (H-H)
10 - 90%
പ്രവർത്തന ഉയരം
0 - 3048 m
പ്രവർത്തനരഹിതമായ ഉയരം
0 - 12192 m
സർട്ടിഫിക്കറ്റുകൾ
സർട്ടിഫിക്കേഷൻ
MIL-STD-810H
സുസ്ഥിരത
സുസ്ഥിരത സർട്ടിഫിക്കറ്റുകൾ
RoHS, TCO, എനർജി സ്റ്റാർ, ErP
ഭാരവും ഡയമെൻഷനുകളും
വീതി *
179 mm
ആഴം *
182,9 mm
ഉയരം *
36,5 mm
ഭാരം *
1,25 kg
പാക്കേജ് വീതി
490 mm
പാക്കേജ് ആഴം
268 mm
പാക്കേജ് ഉയരം
166 mm
പാക്കേജ് ഭാരം
2,85 kg
പാക്കേജിംഗ് ഉള്ളടക്കം
ഡിസ്പ്ലേ ഉൾപ്പെടുത്തിയിട്ടുണ്ട് *
No
മൗസ് ഉൾപ്പെടുത്തിയിട്ടുണ്ട്
Yes
മൗസിന്റെ കണക്റ്റിവിറ്റി
വയേര്‍ഡ്
കീബോർഡ് ഉൾപ്പെടുത്തിയിട്ടുണ്ട്
Yes
കീബോർഡിന്റെ കണക്റ്റിവിറ്റി
വയേര്‍ഡ്