location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Samsung Xpress SL-C430W Color Laser Printer നിറം 2400 x 600 DPI A4 Wi-Fi

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung Xpress SL-C430W Color Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS230Q
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628506293 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
ലേസർ പ്രിന്ററുകൾ Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Samsung Xpress SL-C430W Color Laser Printer നിറം 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - വീടും ഓഫീസും ലേസർ നിറം
  • - 2400 x 600 DPI
  • - നിറങ്ങൾ അച്ചടിക്കൽ: കറുപ്പ്, സിയാൻ, മജന്ത, മഞ്ഞ
  • - A4 18 ppm
  • - ഡ്യൂപ്ലക്സ് പ്രിന്റിംഗ്
  • - USB പോർട്ട് Wi-Fi ഈതർനെറ്റ് LAN
  • - പരമാവധി ഡ്യൂട്ടി സൈക്കിൾ: 20000 പ്രതിമാസ പേജുകൾ
  • - ഇൻപുട്ട് ട്രേകളുടെ ആകെ എണ്ണം: 1 മൊത്തം ഇൻപുട്ട് ശേഷി: 150 ഷീറ്റുകൾ മൊത്തം ഔട്ട്‌പുട്ട് ശേഷി: 50 ഷീറ്റുകൾ
  • - ആന്തരിക മെമ്മറി: 64 MB ബിൽറ്റ്-ഇൻ പ്രൊസസ്സർ 400 MHz
Warranty: Warranty varies by country. Please contact customer service for information.
Long product name HP Samsung Xpress SL-C430W Color Laser Printer നിറം 2400 x 600 DPI A4 Wi-Fi :
The short editorial description of HP Samsung Xpress SL-C430W Color Laser Printer നിറം 2400 x 600 DPI A4 Wi-Fi

Samsung Xpress SL-C430W Color Laser Printer
More>>>
HP Samsung Xpress SL-C430W Color Laser Printer നിറം 2400 x 600 DPI A4 Wi-Fi:
The official marketing text of HP Samsung Xpress SL-C430W Color Laser Printer നിറം 2400 x 600 DPI A4 Wi-Fi as supplied by the manufacturer

Samsung Color Printer Xpress C430W printers combine ease of operation with high performance at an affordable price, ideal for today’s cost-conscious SOHO work anywhere, anytime business environment.

Short summary description HP Samsung Xpress SL-C430W Color Laser Printer നിറം 2400 x 600 DPI A4 Wi-Fi:
This short summary of the HP Samsung Xpress SL-C430W Color Laser Printer നിറം 2400 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Samsung Xpress SL-C430W Color Laser Printer, ലേസർ, നിറം, 2400 x 600 DPI, A4, 18 ppm, ഡ്യൂപ്ലക്സ് പ്രിന്റിംഗ്

Long summary description HP Samsung Xpress SL-C430W Color Laser Printer നിറം 2400 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP Samsung Xpress SL-C430W Color Laser Printer നിറം 2400 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP Samsung Xpress SL-C430W Color Laser Printer. പ്രിന്റ് സാങ്കേതികവിദ്യ: ലേസർ, നിറം. പ്രിന്റ് കാട്രിഡ്‌ജുകളുടെ എണ്ണം: 4, പരമാവധി ഡ്യൂട്ടി സൈക്കിൾ: 20000 പ്രതിമാസ പേജുകൾ. പരമാവധി റെസലൂഷൻ: 2400 x 600 DPI. പരമാവധി ISO A-സീരീസ് പേപ്പർ വലുപ്പം: A4. പ്രിന്റ് വേഗത (ബ്ലാക്ക്, സാധാരണ നിലവാരം, A4/US ലെറ്റർ): 18 ppm, ഡ്യൂപ്ലക്സ് പ്രിന്റിംഗ്. Wi-Fi

Easy to install and use, including mobile printing

Enables easy setup with quick, 3-step installation without a USB connection or CD
Simplifies mobile printing with Near Field Communication (NFC) technology and Wi-Fi Direct
Prints with intuitive MobilePrint app on iOS®, Android™ and Microsoft® Windows® phones
Enables Samsung Cloud Print™, Google Cloud Print™ and AirPrint™

Cost-effective to operate

Provides high toner yield of up to 1,500 pages
Helps save on operating costs with one-touch Eco button

Fast, high-quality output

Produces smooth images and clean text with ReCP technology and Smart Color Management System (CMS)
Prints fast with advanced 400 MHz CPU

അച്ചടി
ഡ്യൂപ്ലക്സ് പ്രിന്റിംഗ് മോഡ്
മാനുവൽ
റെസലൂഷൻ വർണ്ണം അച്ചടിക്കുക
2400 x 600 DPI
റെസല്യൂഷൻ കറുപ്പ് അച്ചടിക്കുക
2400 x 600 DPI
പ്രിന്റ് വേഗത (കളർ, സാധാരണ നിലവാരം, A4/US ലെറ്റർ)
4 ppm
നിറം *
Yes
പ്രിന്റ് സാങ്കേതികവിദ്യ *
ലേസർ
ഡ്യൂപ്ലക്സ് പ്രിന്റിംഗ് *
Yes
പരമാവധി റെസലൂഷൻ *
2400 x 600 DPI
പ്രിന്റ് വേഗത (ബ്ലാക്ക്, സാധാരണ നിലവാരം, A4/US ലെറ്റർ) *
18 ppm
ആദ്യ പേജിലേക്കുള്ള സമയം (ബ്ലാക്ക്, സാധാരണം)
14 s
ആദ്യ പേജിലേക്കുള്ള സമയം (കളർ, സാധാരണം)
26 s
വാട്ടർമാർക്ക് പ്രിന്റിംഗ്
Yes
സുരക്ഷിത അച്ചടി
Yes
ബുക്ക്‌ലെറ്റ് പ്രിന്റിംഗ് പ്രവർത്തനം
Yes
ഫീച്ചറുകൾ
പരമാവധി ഡ്യൂട്ടി സൈക്കിൾ *
20000 പ്രതിമാസ പേജുകൾ
ശുപാർശ ചെയ്ത ഡ്യൂട്ടി ആവൃത്തി
100 - 500 പ്രതിമാസ പേജുകൾ
നിറങ്ങൾ അച്ചടിക്കൽ *
കറുപ്പ്, സിയാൻ, മജന്ത, മഞ്ഞ
പ്രിന്റ് കാട്രിഡ്‌ജുകളുടെ എണ്ണം *
4
പേജ് വിവരണ ഭാഷകൾ *
SPL
ഉത്ഭവ രാജ്യം
ചൈന
HP സെഗ്മെന്റ്
വീട്
ഇൻപുട്ട്, ഔട്ട്‌പുട്ട് ശേഷി
ഇൻപുട്ട് ട്രേകളുടെ ആകെ എണ്ണം *
1
മൊത്തം ഇൻപുട്ട് ശേഷി *
150 ഷീറ്റുകൾ
മൊത്തം ഔട്ട്‌പുട്ട് ശേഷി *
50 ഷീറ്റുകൾ
പേപ്പർ ട്രേ 1 ഇൻപുട്ട് ശേഷി
150 ഷീറ്റുകൾ
ഇൻപുട്ട് ട്രേകളുടെ പരമാവധി എണ്ണം
1
പരമാവധി ഇൻപുട്ട് ശേഷി
150 ഷീറ്റുകൾ
പരമാവധി ഔട്ട്‌പുട്ട് ശേഷി
50 ഷീറ്റുകൾ
പേപ്പർ കൈകാര്യം ചെയ്യൽ
പരമാവധി ISO A-സീരീസ് പേപ്പർ വലുപ്പം *
A4
പേപ്പർ ട്രേ മീഡിയ തരങ്ങൾ *
ബോണ്ട് പേപ്പർ, കാർഡ് സ്റ്റോക്ക്, ഗ്ലോസ്സി പേപ്പർ, ലേബലുകൾ, പ്ലെയിൻ പേപ്പർ, മുൻകൂട്ടി അച്ചടിച്ചത്, റീസൈക്കിൾ ചെയ്ത പേപ്പർ, കട്ടിയുള്ള പേപ്പർ, നേർത്ത കടലാസ്
ISO A-സീരീസ് വലുപ്പങ്ങൾ (A0 ... A9) *
A4, A5, A6
ISO B-സീരീസ് വലുപ്പങ്ങൾ (B0 ... B9)
B5
JIS B-സീരീസ് വലുപ്പങ്ങൾ (B0 ... B9)
B5
കസ്റ്റം മീഡിയ വീതി
76 - 216 mm
കസ്റ്റം മീഡിയ നീളം
152 - 356 mm
പേപ്പർ ട്രേ മീഡിയ ഭാരം
60 - 220 g/m²
പോർട്ടുകളും ഇന്റർഫേസുകളും
USB പോർട്ട് *
Yes
നെറ്റ്‌വർക്ക്
Wi-Fi *
Yes
ഈതർനെറ്റ് LAN *
Yes
കേബിളിംഗ് സാങ്കേതികവിദ്യ
10/100Base-T(X)
ഈതർനെറ്റ് LAN ഡാറ്റ നിരക്കുകൾ
10,100 Mbit/s
Wi-Fi ഡയറക്റ്റ്
Yes
നെറ്റ്‌വർക്ക്
Wi-Fi മാനദണ്ഡങ്ങൾ
802.11b, 802.11g, Wi-Fi 4 (802.11n)
സുരക്ഷാ അൽ‌ഗോരിതങ്ങൾ
AES, IPSec, SNMPv2, SNMPv3, TKIP, WEP, WPA
മൊബൈൽ പ്രിന്റിംഗ് സാങ്കേതികവിദ്യകൾ
Apple AirPrint, Google Cloud Print, Mopria Print Service
പ്രകടനം
ആന്തരിക മെമ്മറി *
64 MB
പരമാവധി ആന്തരിക മെമ്മറി
64 MB
ബിൽറ്റ്-ഇൻ പ്രൊസസ്സർ
Yes
പ്രൊസസ്സർ ഫ്രീക്വൻസി
400 MHz
ശബ്ദ സമ്മർദ്ദ നില (അച്ചടി)
48 dB
ശബ്‌ദ പവർ ലെവൽ (അച്ചടി)
6,3 dB
ഡിസൈൻ
മാർക്കറ്റ് പൊസിഷനിംഗ് *
വീടും ഓഫീസും
കൺട്രോൾ തരം
ബട്ടണുകൾ
സർട്ടിഫിക്കേഷൻ
EN 61000-3-2: 2014 (Class B), EN 61000-3-3: 2013 (Class B), EN 55024: 2010 (Class B), EN 55032: 2012/AC: 2013 (Class B), 47 CFR Part 15, Subpart B I ANSI C63.4-2009 (Class B), ICES-003 Issue 5 (Class B), KN22 2009, KN24 2011-09 (Class B), GB9254-2008, GB17625.1-2012, CISPR22: 2009+A1: 2010 (Class B) (Other EMC approvals as required by individual countries.)
പവർ
വൈദ്യുതി ഉപഭോഗം (അച്ചടി) *
290 W
വൈദ്യുതി ഉപഭോഗം (തയ്യാറാണ്)
60 W
എനർജി സ്റ്റാർ സാധാരണ വൈദ്യുതി ഉപഭോഗം (TEC)
1,1 kWh/week
AC ഇൻപുട്ട് വോൾട്ടേജ്
110 - 240 V
AC ഇൻപുട്ട് ആവൃത്തി
50/60 Hz
സിസ്റ്റം ആവശ്യകതകൾ
പിന്തുണയുള്ള മറ്റ് ഓപ്പറേറ്റിംഗ് സിസ്റ്റങ്ങൾ
Linux
പ്രവർത്തന വ്യവസ്ഥകൾ
പ്രവർത്തന താപനില (T-T)
10 - 30 °C
സുസ്ഥിരത
സുസ്ഥിരത അനുവർത്തനം
Yes
സുസ്ഥിരത സർട്ടിഫിക്കറ്റുകൾ
എനർജി സ്റ്റാർ
ഭാരവും ഡയമെൻഷനുകളും
വീതി
382 mm
ആഴം
396 mm
ഉയരം
211 mm
ഭാരം
10 kg
പാക്കേജിംഗ് ഡാറ്റ
പാക്കേജ് വീതി
471 mm
പാക്കേജ് ആഴം
413 mm
പാക്കേജ് ഉയരം
305 mm
പാക്കേജ് ഭാരം
12,1 kg
പാക്കേജിംഗ് ഉള്ളടക്കം
വാറന്റി കാർഡ്
Yes
മാനുവൽ
Yes
കേബിളുകൾ ഉൾപ്പെടുത്തിയിട്ടുണ്ട്
AC
ബണ്ടിൽ ചെയ്ത സോഫ്‌റ്റ്‌വെയർ
Samsung Common Installer, Total Uninstaller, SPL print driver, Easy Printer Manager, Printer Diagnostics, Easy Eco Driver Pack, Stylish UI Pack, View User's Guide, Lite SM
മറ്റ് ഫീച്ചറുകൾ
ശുപാർശ ചെയ്‌ത സിസ്റ്റം ആവശ്യകതകൾ
Windows® XP (SP3) (32-bit)or newer, 933 MHz processer or higher, 128 MB RAM, 1.5 GB HD space, CD-ROM or Internet, USB or Network connection
നോൺ-ഓപ്പറേറ്റിംഗ് റിലേറ്റീവ് ഹ്യുമിഡിറ്റി (നോൺ-കണ്ടൻസിംഗ്)
10 - 90%
അക്കോസ്റ്റിക് മർദ്ദം പുറന്തള്ളുന്ന കാഴ്ചക്കാരൻ (തയ്യാറാണ്)
43 dB