location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M234sdwe ലേസർ A4 600 x 600 DPI 30 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M234sdwe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9YG05E#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850889653 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
വിവിധോദ്ദേശ്യ പ്രിന്ററുകൾ Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2024 07:23:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet M234sdwe ലേസർ A4 600 x 600 DPI 30 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - വീടും ഓഫീസും ലേസർ മോണോ പ്രിന്റിംഗ്
  • - 600 x 600 DPI
  • - A4 30 ppm
  • - കളര്‍ കോപ്പിയിംഗ് കളർ സ്കാനിംഗ്
  • - ഡയറക്റ്റ് പ്രിന്റിംഗ്
  • - USB പോർട്ട് Wi-Fi ഈതർനെറ്റ് LAN
  • - ആന്തരിക മെമ്മറി: 64 MB ബിൽറ്റ്-ഇൻ പ്രൊസസ്സർ 500 MHz
  • - 9,5 kg
More>>>
Short summary description HP LaserJet M234sdwe ലേസർ A4 600 x 600 DPI 30 ppm Wi-Fi:
This short summary of the HP LaserJet M234sdwe ലേസർ A4 600 x 600 DPI 30 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M234sdwe, ലേസർ, മോണോ പ്രിന്റിംഗ്, 600 x 600 DPI, A4, ഡയറക്റ്റ് പ്രിന്റിംഗ്, ചാരനിറം, വെള്ള

Long summary description HP LaserJet M234sdwe ലേസർ A4 600 x 600 DPI 30 ppm Wi-Fi:
This is an auto-generated long summary of HP LaserJet M234sdwe ലേസർ A4 600 x 600 DPI 30 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet M234sdwe. പ്രിന്റ് സാങ്കേതികവിദ്യ: ലേസർ, പ്രിന്റിംഗ്: മോണോ പ്രിന്റിംഗ്, പരമാവധി റെസലൂഷൻ: 600 x 600 DPI. കോപ്പിയിംഗ്: കളര്‍ കോപ്പിയിംഗ്, പരമാവധി പകർപ്പ് റെസലൂഷൻ: 600 x 600 DPI. സ്‌കാനിംഗ്: കളർ സ്കാനിംഗ്, ഒപ്റ്റിക്കൽ സ്കാനിംഗ് റെസലൂഷൻ: 600 x 600 DPI. ഇരട്ട പ്രവർത്തനങ്ങൾ: കോപ്പി, പ്രിന്‍റ്. പരമാവധി ISO A-സീരീസ് പേപ്പർ വലുപ്പം: A4. Wi-Fi. ഡയറക്റ്റ് പ്രിന്റിംഗ്. ഉൽപ്പന്ന ‌നിറം: ചാരനിറം, വെള്ള

അച്ചടി
ഡ്യൂപ്ലക്സ് പ്രിന്റിംഗ് മോഡ്
ഓട്ടോ
പ്രിന്റ് സാങ്കേതികവിദ്യ *
ലേസർ
പ്രിന്റിംഗ് *
മോണോ പ്രിന്റിംഗ്
ഡ്യൂപ്ലക്സ് പ്രിന്റിംഗ് *
Yes
പരമാവധി റെസലൂഷൻ *
600 x 600 DPI
പ്രിന്റ് വേഗത (ബ്ലാക്ക്, സാധാരണ നിലവാരം, A4/US ലെറ്റർ) *
30 ppm
വാം-അപ്പ് സമയം
45 s
ആദ്യ പേജിലേക്കുള്ള സമയം (ബ്ലാക്ക്, സാധാരണം)
12 s
പകർത്തൽ
ഡ്യുപ്ലെക്സ് പകർത്തൽ *
No
കോപ്പിയിംഗ് *
കളര്‍ കോപ്പിയിംഗ്
പരമാവധി പകർപ്പ് റെസലൂഷൻ *
600 x 600 DPI
പകർപ്പ് വേഗത (കറുപ്പ്, സാധാരണ നിലവാരം, A4)
14 cpm
പരമാവധി പകർപ്പുകളുടെ എണ്ണം
99 പകർപ്പുകൾ
കോപ്പിയർ വലുപ്പം മാറ്റുക
25 - 200%
സ്കാനിംഗ്
ഇരട്ട സ്കാനിംഗ് *
Yes
സ്‌കാനിംഗ് *
കളർ സ്കാനിംഗ്
ഒപ്റ്റിക്കൽ സ്കാനിംഗ് റെസലൂഷൻ *
600 x 600 DPI
സ്കാനർ തരം *
ഫ്ലാറ്റ്ബെഡ്, ADF സ്കാനർ
സ്കാൻ സാങ്കേതികവിദ്യ
CIS
സ്കാൻ വേഗത (നിറം)
10 ppm
സ്കാൻ വേഗത (കറുപ്പ്)
19 ppm
പിന്തുണയ്ക്കുന്ന ഇമേജ് ഫോർമാറ്റുകൾ
BMP, JPEG, PNG, TIFF
പിന്തുണയ്ക്കുന്ന ഡോക്യുമെന്റ് ഫോർമാറ്റുകൾ
PDF
ഗ്രേസ്കെയിൽ ലെവലുകൾ
256
ഫാക്സ്
ഫാക്സ് ചെയ്യുന്നു *
No
ഫീച്ചറുകൾ
ശുപാർശ ചെയ്ത ഡ്യൂട്ടി ആവൃത്തി
200 - 2000 പ്രതിമാസ പേജുകൾ
പരമാവധി ഡ്യൂട്ടി സൈക്കിൾ *
20000 പ്രതിമാസ പേജുകൾ
ഇരട്ട പ്രവർത്തനങ്ങൾ *
കോപ്പി, പ്രിന്‍റ്
പ്രിന്റ് കാട്രിഡ്‌ജുകളുടെ എണ്ണം *
1
പേജ് വിവരണ ഭാഷകൾ
PCLmS, PWG, URF
ഉത്ഭവ രാജ്യം
വിയറ്റ്നാം
മാറ്റിസ്ഥാപിക്കാനുള്ള കാ‌ട്രിഡ്‌ജുകൾ
DM1: HP 134A Original Black LaserJet Toner Cartridge, W1340A (1100); HP 134X Original Black LaserJet Toner Cartridge, W1340X (2400); DM2: HP 135A Original Black LaserJet Toner Cartridge, W1350A (1100); HP 135X Original Black LaserJet Toner Cartridge, W1350X (2400)
HP സെഗ്മെന്റ്
ഹോം ഓഫീസ്
ഇൻപുട്ട്, ഔട്ട്‌പുട്ട് ശേഷി
ഇൻപുട്ട് ട്രേകളുടെ ആകെ എണ്ണം *
1
മൊത്തം ഇൻപുട്ട് ശേഷി *
150 ഷീറ്റുകൾ
മൊത്തം ഔട്ട്‌പുട്ട് ശേഷി *
100 ഷീറ്റുകൾ
പേപ്പർ കൈകാര്യം ചെയ്യൽ
പരമാവധി ISO A-സീരീസ് പേപ്പർ വലുപ്പം *
A4
പരമാവധി പ്രിന്റ് വലുപ്പം
216 x 356 mm
പേപ്പർ ട്രേ മീഡിയ തരങ്ങൾ *
എൻ‌വലപ്പുകൾ, ലേബലുകൾ, പോസ്റ്റ്കാർഡ്
ISO A-സീരീസ് വലുപ്പങ്ങൾ (A0 ... A9) *
A4, A5
ISO B-സീരീസ് വലുപ്പങ്ങൾ (B0 ... B9)
B4, B5
പേപ്പർ ട്രേ മീഡിയ ഭാരം
60 - 105 g/m²
പോർട്ടുകളും ഇന്റർഫേസുകളും
ഡയറക്റ്റ് പ്രിന്റിംഗ് *
Yes
USB പോർട്ട്
Yes
USB 2.0 പോർട്ടുകളുടെ എണ്ണം
1
നെറ്റ്‌വർക്ക്
Wi-Fi *
Yes
ഈതർനെറ്റ് LAN *
Yes
കേബിളിംഗ് സാങ്കേതികവിദ്യ
10/100Base-T(X)
ഈതർനെറ്റ് LAN ഡാറ്റ നിരക്കുകൾ
10,100 Mbit/s
Wi-Fi മാനദണ്ഡങ്ങൾ
802.11b, 802.11g, Wi-Fi 4 (802.11n)
പ്രകടനം
കാർഡ് റീഡർ സംയോജിപ്പിച്ചത്
No
ആന്തരിക മെമ്മറി *
64 MB
ബിൽറ്റ്-ഇൻ പ്രൊസസ്സർ
Yes
പ്രൊസസ്സർ ഫ്രീക്വൻസി
500 MHz
ശബ്ദ സമ്മർദ്ദ നില (അച്ചടി)
51 dB
സൗണ്ട് പ്രഷർ നില (സ്കാനിംഗ്)
45 dB
ഡിസൈൻ
ഉൽപ്പന്ന ‌നിറം *
ചാരനിറം, വെള്ള
മാർക്കറ്റ് പൊസിഷനിംഗ് *
വീടും ഓഫീസും
ബിൽറ്റ്-ഇൻ ഡിസ്‌പ്ലേ *
Yes
ഡിസ്പ്ലേ
LCD
ഡയഗണൽ ഡിസ്പ്ലേ
4,06 cm (1.6")
കൺട്രോൾ തരം
ബട്ടണുകൾ
കളർ ഡിസ്പ്ലേ
Yes
പവർ
വൈദ്യുതി ഉപഭോഗം (പരമാവധി)
453 W
വൈദ്യുതി ഉപഭോഗം (തയ്യാറാണ്)
3,3 W
വൈദ്യുതി ഉപഭോഗം (ഉറക്കം)
0,6 W
AC ഇൻപുട്ട് വോൾട്ടേജ്
220 - 240 V
AC ഇൻപുട്ട് ആവൃത്തി
50 - 60 Hz
സിസ്റ്റം ആവശ്യകതകൾ
പിന്തുണയുള്ള Windows ഓപ്പറേറ്റിംഗ് സിസ്റ്റങ്ങൾ
Yes
പിന്തുണയുള്ള Mac ഓപ്പറേറ്റിംഗ് സിസ്റ്റങ്ങൾ
Yes
പ്രവർത്തന വ്യവസ്ഥകൾ
ഓപ്പറേറ്റിംഗ് റിലേറ്റീവ് ഹ്യുമിഡിറ്റി (H-H)
10 - 90%
സംഭരണ ​​താപനില (T-T)
-20 - 60 °C
പ്രവർത്തന താപനില (T-T)
15 - 32,5 °C
സുസ്ഥിരത
സുസ്ഥിരത സർട്ടിഫിക്കറ്റുകൾ
EPEAT Silver
ഭാരവും ഡയമെൻഷനുകളും
വീതി
418 mm
ആഴം
308 mm
ഉയരം
294,4 mm
ഭാരം
9,5 kg
പാക്കേജിംഗ് ഡാറ്റ
പാക്കേജ് വീതി
497 mm
പാക്കേജ് ആഴം
379 mm
പാക്കേജ് ഉയരം
409 mm
പാക്കേജ് ഭാരം
12,4 kg
പാക്കേജിംഗ് ഉള്ളടക്കം
കാട്രിഡ്ജ് (കൾ) ഉൾപ്പെടുത്തിയിട്ടുണ്ട്
Yes
ഉൾപ്പെടുത്തിയിരിക്കുന്ന കാട്രിഡ്ജ് ശേഷി (കറുപ്പ്)
700 പേജുകൾ
കേബിളുകൾ ഉൾപ്പെടുത്തിയിട്ടുണ്ട്
USB
ലോജിസ്റ്റിക് ഡാറ്റ
പല്ലെറ്റ് ഭാരം
393,95 g
ഓരോ പെല്ലറ്റിലുമുള്ള ലെയറുകളുടെ എണ്ണം
5 pc(s)
പല്ലെറ്റിലെ എണ്ണം
30 pc(s)
സാങ്കേതിക വിശദാംശങ്ങൾ
പല്ലെറ്റ് ലെയറിലെ കാർട്ടണുകളുടെ എണ്ണം
6 pc(s)
മറ്റ് ഫീച്ചറുകൾ
പാലെറ്റ് അളവുകൾ (W x D x H)
1200 x 1000 x 2196 mm
പാലെറ്റ് അളവുകൾ (W x D x H) (ഇംപീരിയൽ)
1199,9 x 1000 x 2196,1 mm (47.2 x 39.4 x 86.5")
പാലെറ്റ് ഭാരം (ഇംപീരിയൽ)
393,9 kg (868.5 lbs)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)