location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Managed Flow MFP E62665z ലേസർ A4 1200 x 1200 DPI 61 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Managed Flow
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Managed Flow MFP E62665z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3GY17A#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015237766 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
വിവിധോദ്ദേശ്യ പ്രിന്ററുകൾ Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 14:50:44
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Managed Flow MFP E62665z ലേസർ A4 1200 x 1200 DPI 61 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Only HP Enterprise MFPs repair themselves from attacks in real time while offering outstanding manageability. Automatically monitor threats, detect intrusions, and validate operating software while centrally managing your fleet with ease.[1]
  • - With speeds of up to 65 pages per minute,[3] fast first page out, and a variety of paper-handling options, you get confidence that your employees can speed through their tasks without interruption.
  • - Help protect your printer using Original HP Toner cartridges with JetIntelligence.
  • - Accelerate workflow, improve accuracy, and easily connect people throughout your organization. Complete high-volume scan jobs super-fast—up to 180 ipm[7]—and avoid extra steps with a Flow MFP designed for maximum productivity.
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to hp.com/support to learn about HP award winning service and support options in your region. (wty code 4G)
Long product name HP LaserJet Managed Flow MFP E62665z ലേസർ A4 1200 x 1200 DPI 61 ppm :
The short editorial description of HP LaserJet Managed Flow MFP E62665z ലേസർ A4 1200 x 1200 DPI 61 ppm

Laser, 1200 x 1200dpi, 61ppm, A4, 1.2MHz, 2500MB, CGD, 20.3″
More>>>
HP LaserJet Managed Flow MFP E62665z ലേസർ A4 1200 x 1200 DPI 61 ppm:
The official marketing text of HP LaserJet Managed Flow MFP E62665z ലേസർ A4 1200 x 1200 DPI 61 ppm as supplied by the manufacturer

This HP LaserJet MFP with JetIntelligence combines exceptional performance and energy efficiency with professional-quality documents right when you need them—all while protecting your network from attacks with the industry’s deepest security.[1]

Short summary description HP LaserJet Managed Flow MFP E62665z ലേസർ A4 1200 x 1200 DPI 61 ppm:
This short summary of the HP LaserJet Managed Flow MFP E62665z ലേസർ A4 1200 x 1200 DPI 61 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Managed Flow MFP E62665z, ലേസർ, മോണോ പ്രിന്റിംഗ്, 1200 x 1200 DPI, A4, ഡയറക്റ്റ് പ്രിന്റിംഗ്, കറുപ്പ്, വെള്ള

Long summary description HP LaserJet Managed Flow MFP E62665z ലേസർ A4 1200 x 1200 DPI 61 ppm:
This is an auto-generated long summary of HP LaserJet Managed Flow MFP E62665z ലേസർ A4 1200 x 1200 DPI 61 ppm based on the first three specs of the first five spec groups.

HP LaserJet Managed Flow MFP E62665z. പ്രിന്റ് സാങ്കേതികവിദ്യ: ലേസർ, പ്രിന്റിംഗ്: മോണോ പ്രിന്റിംഗ്, പരമാവധി റെസലൂഷൻ: 1200 x 1200 DPI. കോപ്പിയിംഗ്: കളര്‍ കോപ്പിയിംഗ്, പരമാവധി പകർപ്പ് റെസലൂഷൻ: 600 x 600 DPI. സ്‌കാനിംഗ്: കളർ സ്കാനിംഗ്, ഒപ്റ്റിക്കൽ സ്കാനിംഗ് റെസലൂഷൻ: 600 x 600 DPI. ഇരട്ട പ്രവർത്തനങ്ങൾ: പ്രിന്‍റ്, കോപ്പി, സ്കാൻ. പരമാവധി ISO A-സീരീസ് പേപ്പർ വലുപ്പം: A4. ഡയറക്റ്റ് പ്രിന്റിംഗ്. ഉൽപ്പന്ന ‌നിറം: കറുപ്പ്, വെള്ള

The world’s most secure printing[1]

With HP Sure Start, each printer regularly checks its operating code and repairs itself from attempted hacks.
Run-time intrusion detection continually monitors to detect and stop attacks, then automatically reboots.
Centralize control of your printing environment with HP Web Jetadmin—and help build business efficiency.[2]
Give workgroups what they need to succeed. Easily choose and deploy over 180 HP and third-party solutions.

High-speed performance meets energy efficiency

Speed through tasks and save paper. Print two-sided documents nearly as fast as single-sided.
This printer wakes up fast and prints your first page in as quickly as 12.1 seconds.[4]
This MFP uses exceptionally low amounts of energy thanks to its innovative design and toner technology.[5]
Paper handling options include a wheeled stand and 550-sheet input feeder for paper sizes A6 to legal.

Pages, Performance, and Protection.

Produce sharp text, bold blacks, and crisp graphics with precision black toner.
Spend less time replacing toner, and more on business. Choose high-yield toner cartridges.[6]
Help retain the Original HP quality you paid for with anti-fraud and cartridge authentication technology.

Give workgroups the speed they need

Help workgroups capture every page easily and detect potential errors or missed pages—every time.
Enter data more quickly and accurately using the pull-out keyboard.
Help ensure every scanned document is properly oriented, cropped to size, and grayscale-optimized.
Load up to 150 pages into the automatic document feeder for fast, unattended scanning.

അച്ചടി
ഡ്യൂപ്ലക്സ് പ്രിന്റിംഗ് മോഡ്
ഓട്ടോ
റെസല്യൂഷൻ കറുപ്പ് അച്ചടിക്കുക
1200 x 1200 DPI
പ്രിന്റ് സാങ്കേതികവിദ്യ *
ലേസർ
പ്രിന്റിംഗ് *
മോണോ പ്രിന്റിംഗ്
ഡ്യൂപ്ലക്സ് പ്രിന്റിംഗ് *
Yes
പരമാവധി റെസലൂഷൻ *
1200 x 1200 DPI
പ്രിന്റ് വേഗത (ബ്ലാക്ക്, സാധാരണ നിലവാരം, A4/US ലെറ്റർ) *
61 ppm
പ്രിന്റ് വേഗത (ബ്ലാക്ക്, ഡ്രാഫ്റ്റ് നിലവാരം, A4/US ലെറ്റർ)
61 ppm
വാം-അപ്പ് സമയം
170 s
ആദ്യ പേജിലേക്കുള്ള സമയം (ബ്ലാക്ക്, സാധാരണം)
5,3 s
പ്രിന്റ് മാർ‌ജിൻ ടോപ്പ് (പരമാവധി)
4,3 mm
പ്രിന്റ് മാർ‌ജിൻ ബോട്ടം (പരമാവധി)
4,3 mm
പ്രിന്റ് മാർ‌ജിൻ‌ ഇടത് (പരമാവധി)
4,3 mm
പ്രിന്റ് മാർ‌ജിൻ വലത് (പരമാവധി)
4,3 mm
N-ഇൻ-1 പ്രിന്റ് ഫംഗ്ഷൻ
Yes
വാട്ടർമാർക്ക് പ്രിന്റിംഗ്
Yes
സുരക്ഷിത അച്ചടി
Yes
പകർത്തൽ
ഡ്യുപ്ലെക്സ് പകർത്തൽ *
Yes
കോപ്പിയിംഗ് *
കളര്‍ കോപ്പിയിംഗ്
പരമാവധി പകർപ്പ് റെസലൂഷൻ *
600 x 600 DPI
പകർപ്പ് വേഗത (കറുപ്പ്, സാധാരണ നിലവാരം, A4)
61 cpm
ആദ്യം പകർത്താനുള്ള സമയം (കറുപ്പ്, സാധാരണ)
4,9 s
പരമാവധി പകർപ്പുകളുടെ എണ്ണം
9999 പകർപ്പുകൾ
കോപ്പിയർ വലുപ്പം മാറ്റുക
25 - 400%
N-ഇൻ-1 കോപ്പി ഫംഗ്ഷൻ
Yes
ID കാർഡ് പകർപ്പ് പ്രവർത്തനം
Yes
ഓട്ടോ ഫിറ്റ് പ്രവർത്തനം
Yes
സ്കാനിംഗ്
ഇരട്ട സ്കാനിംഗ് *
Yes
സ്‌കാനിംഗ് *
കളർ സ്കാനിംഗ്
ഒപ്റ്റിക്കൽ സ്കാനിംഗ് റെസലൂഷൻ *
600 x 600 DPI
പരമാവധി സ്കാൻ റെസലൂഷൻ
600 x 600 DPI
പരമാവധി സ്കാൻ ഏരിയ
216 x 356 mm
സ്കാനർ തരം *
ഫ്ലാറ്റ്ബെഡ്, ADF സ്കാനർ
സ്കാൻ സാങ്കേതികവിദ്യ
CIS/CCD
ഇതിലേക്ക് സ്കാൻ ചെയ്യുക
ഇ-മെയിൽ, Network folder, USB, TWAIN, സോഫ്റ്റ്‌വെയർ
സ്കാൻ വേഗത (നിറം)
83 ppm
സ്കാൻ വേഗത (കറുപ്പ്)
83 ppm
പിന്തുണയ്ക്കുന്ന ഇമേജ് ഫോർമാറ്റുകൾ
JPEG, MTIFF, TIFF
പിന്തുണയ്ക്കുന്ന ഡോക്യുമെന്റ് ഫോർമാറ്റുകൾ
CSV, HTML, PDF, RTF, UNICODE, XPS
ഇൻപുട്ട് വർണ്ണ ആഴം
24 bit
ഗ്രേസ്കെയിൽ ലെവലുകൾ
256
ഡ്രൈവറുകൾ സ്കാൻ ചെയ്യുക
TWAIN
ഫാക്സ്
ഫാക്സ് ചെയ്യുന്നു *
No
ഫീച്ചറുകൾ
ശുപാർശ ചെയ്ത ഡ്യൂട്ടി ആവൃത്തി
5000 - 40000 പ്രതിമാസ പേജുകൾ
പരമാവധി ഡ്യൂട്ടി സൈക്കിൾ *
450000 പ്രതിമാസ പേജുകൾ
ഇരട്ട പ്രവർത്തനങ്ങൾ *
പ്രിന്‍റ്, കോപ്പി, സ്കാൻ
ഡിജിറ്റൽ അയച്ചയാൾ
Yes
പ്രിന്റ് കാട്രിഡ്‌ജുകളുടെ എണ്ണം *
1
നിറങ്ങൾ അച്ചടിക്കൽ *
കറുപ്പ്
പേജ് വിവരണ ഭാഷകൾ
PCL 6, PDF 1.7, PostScript 3
പ്രിന്റർ ഫോണ്ടുകൾ
PostScript, Scalable, TrueType, Windows
ഓൾ-ഇൻ-വൺ-മൾട്ടിടാസ്കിംഗ്
Yes
ഉത്ഭവ രാജ്യം
ചൈന, മെക്‌സിക്കോ, നെതർലാൻഡ്സ്
HP സെഗ്മെന്റ്
ബിസിനസ്സ്
ഇൻപുട്ട്, ഔട്ട്‌പുട്ട് ശേഷി
ഇൻപുട്ട് ട്രേകളുടെ ആകെ എണ്ണം *
2
മൊത്തം ഇൻപുട്ട് ശേഷി *
650 ഷീറ്റുകൾ
മൊത്തം ഔട്ട്‌പുട്ട് ശേഷി *
1000 ഷീറ്റുകൾ
പേപ്പർ ട്രേ 1 ഇൻപുട്ട് ശേഷി
100 ഷീറ്റുകൾ
പേപ്പർ ട്രേ 2 ഇൻപുട്ട് ശേഷി
550 ഷീറ്റുകൾ
വിവിധോദ്ദേശ ട്രേ
Yes
വിവിധോദ്ദ്യേശ ട്രേയുടെ ശേഷി
100 ഷീറ്റുകൾ
യാന്ത്രിക ഡോക്യുമെന്റ് ഫീഡർ (ADF)
Yes
ഓട്ടോ ഡോക്യുമെന്റ് ഫീഡർ (ADF) ഇൻപുട്ട് ശേഷി
150 ഷീറ്റുകൾ
ഇൻപുട്ട് ട്രേകളുടെ പരമാവധി എണ്ണം
6
പരമാവധി ഇൻപുട്ട് ശേഷി
3750 ഷീറ്റുകൾ
പരമാവധി ഔട്ട്‌പുട്ട് ശേഷി
1000 ഷീറ്റുകൾ
പേപ്പർ കൈകാര്യം ചെയ്യൽ
പരമാവധി ISO A-സീരീസ് പേപ്പർ വലുപ്പം *
A4
പരമാവധി പ്രിന്റ് വലുപ്പം
212 x 352 mm
പേപ്പർ ട്രേ മീഡിയ തരങ്ങൾ *
ബോണ്ട് പേപ്പർ, കാർഡ് സ്റ്റോക്ക്, എൻ‌വലപ്പുകൾ, കട്ടിയുള്ള പേപ്പർ, ലേബലുകൾ, ലെറ്റർഹെഡ്, പ്ലെയിൻ പേപ്പർ, മുൻകൂട്ടി അച്ചടിച്ചത്, റീസൈക്കിൾ ചെയ്ത പേപ്പർ, പരുക്കൻ കടലാസ്, കട്ടിയുള്ള പേപ്പർ, സുതാര്യതകള്‍
ISO A-സീരീസ് വലുപ്പങ്ങൾ (A0 ... A9) *
A4, A5, A6
ISO B-സീരീസ് വലുപ്പങ്ങൾ (B0 ... B9)
B5
ISO C-സീരീസ് വലുപ്പങ്ങൾ (C0 ... C9)
C5, C6
ISO ഇതര പ്രിന്റ് മീഡിയ വലുപ്പങ്ങൾ
ഒഫീഷ്യോ, 16K
JIS B-സീരീസ് വലുപ്പങ്ങൾ (B0 ... B9)
B5, B6
എൻ‌വലപ്പ് വലുപ്പങ്ങൾ
B5, C5, C6, DL
ഫോട്ടോ പേപ്പർ വലുപ്പങ്ങൾ
10x15 cm
പേപ്പർ കൈകാര്യം ചെയ്യൽ
കസ്റ്റം മീഡിയ വീതി
76 - 216 mm
കസ്റ്റം മീഡിയ നീളം
127 - 356 mm
പേപ്പർ ട്രേ മീഡിയ ഭാരം
60 - 200 g/m²
പോർട്ടുകളും ഇന്റർഫേസുകളും
ഡയറക്റ്റ് പ്രിന്റിംഗ് *
Yes
USB പോർട്ട്
Yes
USB 2.0 പോർട്ടുകളുടെ എണ്ണം
3
നെറ്റ്‌വർക്ക്
Wi-Fi *
No
ഈതർനെറ്റ് LAN *
Yes
സുരക്ഷാ അൽ‌ഗോരിതങ്ങൾ
EAP-PEAP, EAP-TLS, FIPS 140, HTTPS, IPSec, SNMPv3, SSL/TLS
മൊബൈൽ പ്രിന്റിംഗ് സാങ്കേതികവിദ്യകൾ
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
പ്രകടനം
പരമാവധി ആന്തരിക മെമ്മറി
4608 MB
മെമ്മറി സ്ലോട്ടുകൾ
1
ആന്തരിക സംഭരണ ​​ശേഷി
500 GB
ആന്തരിക മെമ്മറി *
2560 MB
ബിൽറ്റ്-ഇൻ പ്രൊസസ്സർ
Yes
പ്രൊസസ്സർ ഫ്രീക്വൻസി
1200 MHz
ശബ്ദ സമ്മർദ്ദ നില (അച്ചടി)
57 dB
സൗണ്ട് പ്രഷർ നില (സ്കാനിംഗ്)
57 dB
ശബ്‌ദ പവർ ലെവൽ (അച്ചടി)
7,2 dB
ഡിസൈൻ
ഉൽപ്പന്ന ‌നിറം *
കറുപ്പ്, വെള്ള
മാർക്കറ്റ് പൊസിഷനിംഗ് *
ബിസിനസ്സ്
ബിൽറ്റ്-ഇൻ ഡിസ്‌പ്ലേ *
Yes
ഡിസ്പ്ലേ
CGD
ഡയഗണൽ ഡിസ്പ്ലേ
20,3 cm (8")
ടച്ച്സ്ക്രീൻ സിസ്റ്റം
Yes
കൺട്രോൾ തരം
ടച്ച്
കളർ ഡിസ്പ്ലേ
Yes
പവർ
വൈദ്യുതി ഉപഭോഗം (ശരാശരി പ്രവർത്തനം)
740 W
വൈദ്യുതി ഉപഭോഗം (പവർസേവ്)
0,1 W
വൈദ്യുതി ഉപഭോഗം (അച്ചടി)
740 W
വൈദ്യുതി ഉപഭോഗം (പകർത്തുന്നു)
740 W
വൈദ്യുതി ഉപഭോഗം (തയ്യാറാണ്)
29 W
വൈദ്യുതി ഉപഭോഗം (ഉറക്കം)
3,3 W
വൈദ്യുതി ഉപഭോഗം (ഓഫ്)
0,1 W
എനർജി സ്റ്റാർ സാധാരണ വൈദ്യുതി ഉപഭോഗം (TEC)
0,796 kWh/week
AC ഇൻപുട്ട് വോൾട്ടേജ്
100 - 240 V
AC ഇൻപുട്ട് ആവൃത്തി
50/60 Hz
ബ്രാൻഡ് നിർദ്ദിഷ്ട ഫീച്ചറുകൾ
HP ഇ-പ്രിന്റ്
Yes
HP ഓട്ടോ-ഓൺ/ഓട്ടോ-ഓഫ്
Yes
സിസ്റ്റം ആവശ്യകതകൾ
പിന്തുണയുള്ള Windows ഓപ്പറേറ്റിംഗ് സിസ്റ്റങ്ങൾ
Windows 7 Starter, Windows 8, Windows 7 Ultimate, Windows 8.1, Windows 8 Pro, Windows 8 Enterprise, Windows 10
പിന്തുണയുള്ള Mac ഓപ്പറേറ്റിംഗ് സിസ്റ്റങ്ങൾ
Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.13 High Sierra
പിന്തുണയുള്ള മറ്റ് ഓപ്പറേറ്റിംഗ് സിസ്റ്റങ്ങൾ
iOS, Android
പ്രവർത്തന വ്യവസ്ഥകൾ
ഓപ്പറേറ്റിംഗ് റിലേറ്റീവ് ഹ്യുമിഡിറ്റി (H-H)
10 - 80%
ശുപാർശ ചെയ്യുന്ന ഈർപ്പം പ്രവർത്തന പരിധി
30 - 70%
സംഭരണ ​​താപനില (T-T)
-20 - 40 °C
പ്രവർത്തന താപനില (T-T)
15 - 30 °C
സർട്ടിഫിക്കറ്റുകൾ
സർട്ടിഫിക്കേഷൻ
CISPR 22:2008 (International) - Class A, CISPR32:2012 (International) - Class A, EN 55032: 2012 (EU) - Class A, EN 61000-3-2: 2014, EN 61000-3-3: 2013, EN 55024: 2010, EMC Directive 2014/30/EU, FCC CFR 47 Part 15 Class A/ICES-003, Issue 6 Class A. Other EMC approvals as required by individual countries.
സുസ്ഥിരത
സുസ്ഥിരത അനുവർത്തനം
Yes
സുസ്ഥിരത സർട്ടിഫിക്കറ്റുകൾ
എനർജി സ്റ്റാർ, EPEAT Silver
അടങ്ങിയിട്ടില്ല
മെർക്കുറി
ഭാരവും ഡയമെൻഷനുകളും
വീതി
512 mm
ആഴം
558 mm
ഉയരം
775 mm
ഭാരം
41,6 kg
പാക്കേജിംഗ് ഡാറ്റ
പാക്കേജ് വീതി
856 mm
പാക്കേജ് ആഴം
760 mm
പാക്കേജ് ഉയരം
1024 mm
പാക്കേജ് ഭാരം
61 kg
പാക്കേജിംഗ് ഉള്ളടക്കം
കേബിളുകൾ ഉൾപ്പെടുത്തിയിട്ടുണ്ട്
AC
ലോജിസ്റ്റിക് ഡാറ്റ
പല്ലെറ്റ് ഭാരം
122 g
ഓരോ പെല്ലറ്റിലുമുള്ള ലെയറുകളുടെ എണ്ണം
1 pc(s)
പല്ലെറ്റിലെ എണ്ണം
2 pc(s)
സാങ്കേതിക വിശദാംശങ്ങൾ
പല്ലെറ്റ് ലെയറിലെ കാർട്ടണുകളുടെ എണ്ണം
1 pc(s)
മറ്റ് ഫീച്ചറുകൾ
ഉപയോക്താക്കളുടെ എണ്ണം
30 ഉപയോക്താവ്(ക്കൾ)
പാലെറ്റ് അളവുകൾ (W x D x H)
856 x 760 x 2048 mm
ശുപാർശ ചെയ്‌ത സിസ്റ്റം ആവശ്യകതകൾ
2 GB available hard disk space, Internet connection, USB port, Internet browser.
പാലെറ്റ് അളവുകൾ (W x D x H) (ഇംപീരിയൽ)
856 x 759,5 x 2048 mm (33.7 x 29.9 x 80.6")
പാലെറ്റ് ഭാരം (ഇംപീരിയൽ)
122 kg (268.9 lbs)
അക്കോസ്റ്റിക് പവർ എമിഷൻ (തയ്യാറാണ്)
35 dB
അക്കോസ്റ്റിക് മർദ്ദം പുറന്തള്ളുന്ന കാഴ്ചക്കാരൻ (തയ്യാറാണ്)
15 dB
Country Distributor
United Arab Emirates 1 distributor(s)
Disclaimer HP LaserJet Managed Flow MFP E62665z ലേസർ A4 1200 x 1200 DPI 61 ppm:
Disclaimer

[1] Based on HP review of 2018 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit www.hp.com/go/PrintersThatProtect. For more information: www.hp.com/go/printersecurityclaims [2] HP Web Jetadmin is available for download at no additional charge at www.hp.com/go/webjetadmin [3] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity. [4] Measured after 15 min in sleep. Exact speed varies depending on the system configuration, software application, driver, document complexity and time in sleep. [5] Based on the reduced energy use of HP LaserJet printers and cartridges with JetIntelligence introduced since 2015 compared to previous toner versions without JetIntelligence, using EnergyStar methodology. [6] HP Black Managed LaserJet Toner Cartridges not included; please purchase separately. [7] Scan speed measured from ADF at default 300 dpi (black-and-white, grayscale, and color). Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software.