location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes 48121-70 ഫൂട്ട് റെസ്റ്റ് കറുപ്പ്

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
48121-70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
48121-70 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0077511481215 show
Category:
Small piece of furniture, usually made of plastic, which you place under a desk or table and rest your feet on to make it more comfortable to sit.
ഫൂട്ട് റെസ്റ്റുകൾ Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2024 14:26:20
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Fellowes 48121-70 ഫൂട്ട് റെസ്റ്റ് കറുപ്പ്:
This short summary of the Fellowes 48121-70 ഫൂട്ട് റെസ്റ്റ് കറുപ്പ് data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes 48121-70, കറുപ്പ്, 330 mm, 74 mm, 448 mm, 1,32 kg

Long summary description Fellowes 48121-70 ഫൂട്ട് റെസ്റ്റ് കറുപ്പ്:
This is an auto-generated long summary of Fellowes 48121-70 ഫൂട്ട് റെസ്റ്റ് കറുപ്പ് based on the first three specs of the first five spec groups.

Fellowes 48121-70. ഉൽപ്പന്ന ‌നിറം: കറുപ്പ്. വീതി: 330 mm, ആഴം: 74 mm, ഉയരം: 448 mm

ഫീച്ചറുകൾ
ഉൽപ്പന്ന ‌നിറം *
കറുപ്പ്
ഉയര ക്രമീകരണം
Yes
ഭാരവും ഡയമെൻഷനുകളും
വീതി
330 mm
ഭാരവും ഡയമെൻഷനുകളും
ആഴം
74 mm
ഉയരം
448 mm
ഭാരം
1,32 kg
സാങ്കേതിക വിശദാംശങ്ങൾ
വാറൻ്റി കാലയളവ്
5 വർഷം(ങ്ങൾ)
Brand Image Product code Product Stock Price from
Fellowes Premium Ergonomic Foot Rest കറുപ്പ് Fellowes Premium Ergonomic Foot Rest കറുപ്പ്
(show image)
80322 Premium Ergonomic Foot Rest
Country Distributor
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)
Italia 1 distributor(s)