location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 16-port 10/100M NWay Rack Mountable, Auto-negotiation of MDI/MDIX Cross Over and IEEE 802.3x Flow Control അൺമാനേജ്‌ഡ് 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-port 10/100M NWay Rack Mountable, Auto-negotiation of MDI/MDIX Cross Over and IEEE 802.3x Flow Control
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-1016R+ show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
നെറ്റ്‌വർക്ക് സ്വിച്ചുകൾ Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link 16-port 10/100M NWay Rack Mountable, Auto-negotiation of MDI/MDIX Cross Over and IEEE 802.3x Flow Control അൺമാനേജ്‌ഡ് 1U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - അൺമാനേജ്‌ഡ്
  • - അടിസ്ഥാന സ്വിച്ചിംഗ് RJ-45 ഈതർനെറ്റ് പോർട്ടുകളുടെ എണ്ണം: 16
  • - MAC വിലാസ പട്ടിക: 4000 എൻ‌ട്രികൾ‌
  • - 1U
More>>>
Short summary description D-Link 16-port 10/100M NWay Rack Mountable, Auto-negotiation of MDI/MDIX Cross Over and IEEE 802.3x Flow Control അൺമാനേജ്‌ഡ് 1U:
This short summary of the D-Link 16-port 10/100M NWay Rack Mountable, Auto-negotiation of MDI/MDIX Cross Over and IEEE 802.3x Flow Control അൺമാനേജ്‌ഡ് 1U data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 16-port 10/100M NWay Rack Mountable, Auto-negotiation of MDI/MDIX Cross Over and IEEE 802.3x Flow Control, അൺമാനേജ്‌ഡ്, ഫുൾ ഡ്യൂപ്ലെക്‌സ്, 1U

Long summary description D-Link 16-port 10/100M NWay Rack Mountable, Auto-negotiation of MDI/MDIX Cross Over and IEEE 802.3x Flow Control അൺമാനേജ്‌ഡ് 1U:
This is an auto-generated long summary of D-Link 16-port 10/100M NWay Rack Mountable, Auto-negotiation of MDI/MDIX Cross Over and IEEE 802.3x Flow Control അൺമാനേജ്‌ഡ് 1U based on the first three specs of the first five spec groups.

D-Link 16-port 10/100M NWay Rack Mountable, Auto-negotiation of MDI/MDIX Cross Over and IEEE 802.3x Flow Control. സ്വിച്ച് തരം: അൺമാനേജ്‌ഡ്. അടിസ്ഥാന സ്വിച്ചിംഗ് RJ-45 ഈതർനെറ്റ് പോർട്ടുകളുടെ എണ്ണം: 16. ഫുൾ ഡ്യൂപ്ലെക്‌സ്. MAC വിലാസ പട്ടിക: 4000 എൻ‌ട്രികൾ‌. ഫോം ഫാക്റ്റർ: 1U

മാനേജ്‌മെന്റ് ഫീച്ചറുകൾ
സ്വിച്ച് തരം *
അൺമാനേജ്‌ഡ്
പോർട്ടുകളും ഇന്റർഫേസുകളും
അടിസ്ഥാന സ്വിച്ചിംഗ് RJ-45 ഈതർനെറ്റ് പോർട്ടുകളുടെ എണ്ണം *
16
നെറ്റ്‌വർക്ക്
ഫുൾ ഡ്യൂപ്ലെക്‌സ്
Yes
ഡാറ്റാ ട്രാൻസ്മിഷൻ
MAC വിലാസ പട്ടിക *
4000 എൻ‌ട്രികൾ‌
പരമാവധി ഡാറ്റ ട്രാൻസ്ഫർ നിരക്ക്
0,1 Gbit/s
ഡിസൈൻ
ഫോം ഫാക്റ്റർ
1U
LED ഇൻഡിക്കേറ്ററുകൾ
പവർ
ആരാധകരുടെ എണ്ണം
1 ഫാൻ(കൾ)
പ്രകടനം
ആന്തരിക മെമ്മറി
0,25 MB
പവർ
ഊർജ്ജ ഉപഭോഗം (സാധാരണം)
39 W
പവർ ഓവർ ഇഥർനെറ്റ് (PoE)
പവർ ഓവർ ഈതർനെറ്റ് (PoE) *
No
പ്രവർത്തന വ്യവസ്ഥകൾ
പ്രവർത്തന താപനില (T-T)
0 - 50 °C
സംഭരണ ​​താപനില (T-T)
-30 - 60 °C
ഓപ്പറേറ്റിംഗ് റിലേറ്റീവ് ഹ്യുമിഡിറ്റി (H-H)
5 - 95%
ഭാരവും ഡയമെൻഷനുകളും
ഭാരം
2,55 kg
മറ്റ് ഫീച്ചറുകൾ
അളവുകൾ (WxDxH)
441 x 207 x 44 mm
കണക്റ്റിവിറ്റി സാങ്കേതികവിദ്യ
വയേര്‍ഡ്
Country Distributor
United Kingdom 1 distributor(s)