location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Amped Wireless AP600EX WLAN ആക്സസ് പോയിന്റ്

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Amped Wireless Check ‘Amped Wireless’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP600EX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP600EX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0850214003140 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
WLAN ആക്സസ് പോയിന്റുകൾ Check ‘Amped Wireless’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Amped Wireless: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Amped Wireless AP600EX WLAN ആക്സസ് പോയിന്റ്
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4 GHz
  • - IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
  • - WEP, WPA, WPA2, WPS
  • - ആന്റിനകളുടെ എണ്ണം: 1
More>>>
Short summary description Amped Wireless AP600EX WLAN ആക്സസ് പോയിന്റ്:
This short summary of the Amped Wireless AP600EX WLAN ആക്സസ് പോയിന്റ് data-sheet is auto-generated and uses the product title and the first six key specs.

Amped Wireless AP600EX, 2.4 GHz, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, -95 dBm, WEP, WPA, WPA2, WPS, 2414 m

Long summary description Amped Wireless AP600EX WLAN ആക്സസ് പോയിന്റ്:
This is an auto-generated long summary of Amped Wireless AP600EX WLAN ആക്സസ് പോയിന്റ് based on the first three specs of the first five spec groups.

Amped Wireless AP600EX. ഫ്രീക്വൻസി ബാൻഡ്: 2.4 GHz, നെറ്റ്‌വർക്കിംഗ് മാനദണ്ഡങ്ങൾ: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, സ്വീകർത്താവ് സെൻസിറ്റീവിറ്റി: -95 dBm. സുരക്ഷാ അൽ‌ഗോരിതങ്ങൾ: WEP, WPA, WPA2, WPS. പരമാവധി പ്രവർത്തന ദൂരം: 2414 m