location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton N VN2590G Intel® Core™ i5 i5-1335U 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC മിനി PC ചാരനിറം

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
N
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VN2590G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT.R0DET.007
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711121871894
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
പിസികൾ / വർക്ക്സ്റ്റേഷനുകൾ Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2024 10:49:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Veriton N VN2590G Intel® Core™ i5 i5-1335U 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC മിനി PC ചാരനിറം
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ബിസിനസ്സ് മിനി PC ചാരനിറം 65 W
  • - Intel® Core™ i5 i5-1335U
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - ഈതർനെറ്റ് LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) ബ്ലൂടൂത്ത് 5.0
  • - Windows 11 Pro 64-bit
More>>>
Short summary description Acer Veriton N VN2590G Intel® Core™ i5 i5-1335U 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC മിനി PC ചാരനിറം:
This short summary of the Acer Veriton N VN2590G Intel® Core™ i5 i5-1335U 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC മിനി PC ചാരനിറം data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton N VN2590G, Intel® Core™ i5, i5-1335U, 8 GB, 512 GB, Windows 11 Pro, 64-bit

Long summary description Acer Veriton N VN2590G Intel® Core™ i5 i5-1335U 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC മിനി PC ചാരനിറം:
This is an auto-generated long summary of Acer Veriton N VN2590G Intel® Core™ i5 i5-1335U 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC മിനി PC ചാരനിറം based on the first three specs of the first five spec groups.

Acer Veriton N VN2590G. പ്രോസസ്സർ കുടുംബം: Intel® Core™ i5, പ്രോസസ്സർ മോഡൽ: i5-1335U. ഇന്റേണൽ മെമ്മറി: 8 GB, ഇന്റേണൽ മെമ്മറി തരം: DDR4-SDRAM, മെമ്മറി ക്ലോക്ക് വേഗത: 3200 MHz. മൊത്തം സംഭരണ ​​ശേഷി: 512 GB, സ്റ്റോറേജ് ​​മീഡിയ: SSD. ഓൺ-ബോർഡ് ഗ്രാഫിക്സ് അഡാപ്റ്റർ മോഡൽ: Intel Iris Xe Graphics. ഇൻസ്റ്റാൾ ചെയ്‌ത ഓപ്പറേറ്റിംഗ് സിസ്റ്റം: Windows 11 Pro, ഓപ്പറേറ്റിംഗ് സിസ്റ്റം ആർക്കിടെക്ചർ: 64-bit. പവർ സപ്ലെ: 65 W. ചേസിസ് തരം: Mini PC. ഉൽപ്പന്ന തരം: മിനി PC. ഭാരം: 900 g. ഉൽപ്പന്ന ‌നിറം: ചാരനിറം

പ്രോസസ്സർ
പ്രോസസ്സർ നിർമ്മാതാവ് *
Intel
പ്രോസസ്സർ കുടുംബം *
Intel® Core™ i5
പ്രോസസർ ജനറേഷൻ
13th gen Intel® Core™ i5
പ്രോസസ്സർ മോഡൽ *
i5-1335U
പ്രോസസ്സർ കോറുകൾ
10
പ്രോസസ്സർ ത്രെഡുകൾ
12
പ്രോസസ്സർ ബൂസ്റ്റ് ഫ്രീക്വൻസി
4,6 GHz
പ്രകടന കോറുകൾ
2
കാര്യക്ഷമമായ കോറുകൾ
8
പെർഫോമൻസ്-കോർ മാക്സ് ടർബോ ഫ്രീക്വൻസി
4,6 GHz
കാര്യക്ഷമമായ-കോർ മാക്സ് ടർബോ ഫ്രീക്വൻസി
3,4 GHz
പ്രോസസ്സർ കാഷെ
12 MB
പ്രോസസ്സർ കാഷെ തരം
Smart Cache
ഇൻസ്റ്റാളുചെയ്‌ത പ്രോസസ്സറുകളുടെ എണ്ണം
1
പ്രോസസർ ബേസ് പവർ
15 W
പരമാവധി ടർബോ പവർ
55 W
മെമ്മറി
ഇന്റേണൽ മെമ്മറി *
8 GB
പരമാവധി ഇന്റേണൽ മെമ്മറി *
32 GB
ഇന്റേണൽ മെമ്മറി തരം
DDR4-SDRAM
മെമ്മറി ലേഔട്ട് (സ്ലോട്ടുകൾ x വലുപ്പം)
1 x 8 GB
മെമ്മറി സ്ലോട്ടുകൾ
2x DIMM
മെമ്മറി ക്ലോക്ക് വേഗത
3200 MHz
സ്റ്റോറേജ്
മൊത്തം സംഭരണ ​​ശേഷി *
512 GB
സ്റ്റോറേജ് ​​മീഡിയ *
SSD
ഒപ്റ്റിക്കൽ ഡ്രൈവ് തരം *
No
മൊത്തം SSD-കളുടെ ശേഷി
512 GB
ഇൻസ്റ്റാൾ ചെയ്ത SSD-കളുടെ എണ്ണം
1
SSD ശേഷി
512 GB
SSD ഇന്റർഫേസ്
PCI Express
ഗ്രാഫിക്സ്
ഡിസ്ക്രീറ്റ് ഗ്രാഫിക്സ് അഡാപ്റ്റർ *
No
ഓൺ-ബോർഡ് ഗ്രാഫിക്‌സ് അഡാപ്റ്റർ *
Yes
ഡിസ്ക്രീറ്റ് ഗ്രാഫിക്സ് അഡാപ്റ്റർ മോഡൽ *
ലഭ്യമല്ല
ഓൺ-ബോർഡ് ഗ്രാഫിക്സ് അഡാപ്റ്റർ മോഡൽ *
Intel Iris Xe Graphics
നെറ്റ്‌വർക്ക്
ഈതർനെറ്റ് LAN *
Yes
ഈതർനെറ്റ് LAN ഡാറ്റ നിരക്കുകൾ
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
നെറ്റ്‌വർക്ക്
മികച്ച Wi-Fi സ്റ്റാൻഡേർഡ്
Wi-Fi 6 (802.11ax)
Wi-Fi മാനദണ്ഡങ്ങൾ
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
ആന്റിന തരം
2x2
ബ്ലൂടൂത്ത്
Yes
ബ്ലൂടൂത്ത് പതിപ്പ്
5.0
പോർട്ടുകളും ഇന്റർഫേസുകളും
USB 2.0 പോർട്ടുകളുടെ എണ്ണം *
3
USB 3.2 ജെൻ 1 (3.1 Gen 1) ടൈപ്പ്-എ പോർട്ടുകളുടെ എണ്ണം *
2
USB 3.2 ജെൻ 2 (3.1 Gen 2) ടൈപ്പ്-എ പോർട്ടുകളുടെ എണ്ണം *
1
USB 3.2 ജെൻ 2 (3.1 Gen 2) ടൈപ്പ്-സി പോർട്ടുകളുടെ എണ്ണം *
1
HDMI പോർട്ടുകളുടെ എണ്ണം *
1
HDMI പതിപ്പ്
1.4b
ഡിസ്പ്ലേ പോർട്ടുകളുടെ എണ്ണം
1
കോംബോ ഹെഡ്‌ഫോൺ/മൈക്ക് പോർട്ട്
Yes
DC-ഇൻ ജാക്ക്
Yes
ഡിസൈൻ
ചേസിസ് തരം *
Mini PC
VESA മൗണ്ടിംഗ്
Yes
ഉൽപ്പന്ന ‌നിറം *
ചാരനിറം
പ്രകടനം
മാർക്കറ്റ് പൊസിഷനിംഗ്
ബിസിനസ്സ്
ഓഡിയോ സിസ്റ്റം
ഹൈ ഡെഫനിഷൻ ഓഡിയോ
ട്രസ്റ്റഡ് പ്ലാറ്റ്‌ഫോം മൊഡ്യൂൾ (TPM)
Yes
ഉൽപ്പന്ന തരം *
മിനി PC
സോഫ്റ്റ്‌വെയർ
ഇൻസ്റ്റാൾ ചെയ്‌ത ഓപ്പറേറ്റിംഗ് സിസ്റ്റം *
Windows 11 Pro
ഓപ്പറേറ്റിംഗ് സിസ്റ്റം ആർക്കിടെക്ചർ
64-bit
പവർ
പവർ സപ്ലെ *
65 W
സുസ്ഥിരത
സുസ്ഥിരത അനുവർത്തനം
Yes
സുസ്ഥിരത സർട്ടിഫിക്കറ്റുകൾ
എനർജി സ്റ്റാർ, RoHS
ഭാരവും ഡയമെൻഷനുകളും
വീതി *
178 mm
ആഴം *
178 mm
ഉയരം *
30 mm
ഭാരം *
900 g
പാക്കേജിംഗ് ഉള്ളടക്കം
ഡിസ്പ്ലേ ഉൾപ്പെടുത്തിയിട്ടുണ്ട് *
No
മൗസ് ഉൾപ്പെടുത്തിയിട്ടുണ്ട്
Yes
മൗസിന്റെ കണക്റ്റിവിറ്റി
വയേര്‍ഡ്
കീബോർഡ് ഉൾപ്പെടുത്തിയിട്ടുണ്ട്
Yes
കീബോർഡിന്റെ കണക്റ്റിവിറ്റി
വയേര്‍ഡ്