location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent SwitchView MM1/MM2 PS/2 USB 6 ft KVM-кабел Сива 1,8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SwitchView MM1/MM2 PS/2 USB 6 ft
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVUSB-6 show
Show alternative article codes used in the online market place
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM-кабли Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users .
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Vertiv Avocent SwitchView MM1/MM2 PS/2 USB 6 ft KVM-кабел Сива 1,8 m:
This short summary of the Vertiv Avocent SwitchView MM1/MM2 PS/2 USB 6 ft KVM-кабел Сива 1,8 m data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent SwitchView MM1/MM2 PS/2 USB 6 ft, 1,8 m, Сива, 2 x PS/2, 2 x 3.5 mm, 1 x D-Sub, 2 x PS/2, 1 x USB, 1 x D-Sub, Машки/Машки

Long summary description Vertiv Avocent SwitchView MM1/MM2 PS/2 USB 6 ft KVM-кабел Сива 1,8 m:
This is an auto-generated long summary of Vertiv Avocent SwitchView MM1/MM2 PS/2 USB 6 ft KVM-кабел Сива 1,8 m based on the first three specs of the first five spec groups.

Vertiv Avocent SwitchView MM1/MM2 PS/2 USB 6 ft. Должина на кабел: 1,8 m, Боја на производот: Сива, Приклучок 1: 2 x PS/2, 2 x 3.5 mm, 1 x D-Sub

Перформанси
Боја на производот
Сива
Должина на кабел *
1,8 m
Перформанси
Приклучок 1
2 x PS/2, 2 x 3.5 mm, 1 x D-Sub
Приклучок 2
2 x PS/2, 1 x USB, 1 x D-Sub
Пол на конектор
Машки/Машки
Country Distributor
United Kingdom 1 distributor(s)