location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-W1 compact camera 1/1.8" Компактна камера 5,1 MP CCD 2592 x 1944 пиксели Сребрена

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-W1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W1
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Дигитални фотоапарати Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users .
Info modified on: 04 Apr 2019 05:03:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony DSC-W1 compact camera 1/1.8" Компактна камера 5,1 MP CCD 2592 x 1944 пиксели Сребрена
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Компактна камера 5,1 MP CCD Сребрена
  • - Големина на сензор на слика: 1/1.8"
  • - Оптички зум: 3x Дигитален зум: 6x
  • - ± 2EV (1/3EV step)
  • - Снимање видео 640 x 480 пиксели
  • - PictBridge
  • - Никел метал хидрид (NiMH)
More>>>
Short summary description Sony DSC-W1 compact camera 1/1.8" Компактна камера 5,1 MP CCD 2592 x 1944 пиксели Сребрена:
This short summary of the Sony DSC-W1 compact camera 1/1.8" Компактна камера 5,1 MP CCD 2592 x 1944 пиксели Сребрена data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-W1, 5,1 MP, 2592 x 1944 пиксели, 1/1.8", CCD, 3x, Сребрена

Long summary description Sony DSC-W1 compact camera 1/1.8" Компактна камера 5,1 MP CCD 2592 x 1944 пиксели Сребрена:
This is an auto-generated long summary of Sony DSC-W1 compact camera 1/1.8" Компактна камера 5,1 MP CCD 2592 x 1944 пиксели Сребрена based on the first three specs of the first five spec groups.

Sony DSC-W1. Тип на камера: Компактна камера, Мегапиксели: 5,1 MP, Големина на сензор на слика: 1/1.8", Тип сензор: CCD, Максимална резолуција на слика: 2592 x 1944 пиксели. Оптички зум: 3x, Дигитален зум: 6x, Опсег на фокусна должина: 7.9 - 23.7 mm. Максимална видео резолуција: 640 x 480 пиксели. Дијагонала на екран: 6,35 cm (2.5"). Внатрешна меморија: 32 MB. Тип на визир: Оптички. PictBridge. Тежина: 250 g. Боја на производот: Сребрена

Квалитет на слика
Големина на сензор на слика *
1/1.8"
Тип на камера *
Компактна камера
Мегапиксели *
5,1 MP
Тип сензор *
CCD
Максимална резолуција на слика *
2592 x 1944 пиксели
Резолуција(и) на неподвижна слика *
640 x 480,1280 x 960,2592 x 1728,2592 x 1944
Стабилизатор на слика *
No
Поддржани аспект односи
3:2
Поддржани формати на слика *
JPG
Систем на леќи
Оптички зум *
3x
Дигитален зум *
6x
Опсег на фокусна должина
7.9 - 23.7 mm
Екстра/Паметен зум
12x
Големина на филтер
3 cm
Фокусирање
Приспособување на фокусот *
Автоматски
Режими за автоматско фокусирање (AF) *
Автоматско фокусирање насочено кон центарот, Следење автоматско фокусирање, Автоматско фокусирање во повеќе точки, Единечно автоматско фокусирање
Опсег на макро фокусирање (далечински)
0.3 - ∞
Опсег на макро фокусирање (широк)
0.06 - ∞
Експозиција на светлина
ISO-чувствителност
100, 200, 400, Автоматски
Режими на изложеност на светлина *
Автоматски, Рачно
Корекција на изложеност на светлина *
± 2EV (1/3EV step)
Мерење на светлината *
Точка
Заклучување на автоматска експозиција (AE)
No
Блиц
Режими на блицот *
Автоматски, Исклучен блиц, Вклучен блиц, Forced off, Forced on, Со пред-блиц, Редукција на црвени очи, Бавна синхронизација
Опсег на блиц (широк)
0,2 - 3,5 m
Опсег на блиц (далечински)
0,3 - 2,5 m
Видео
Снимање видео *
Yes
Максимална видео резолуција *
640 x 480 пиксели
Видео резолуции
640 x 480 пиксели
Стапка на кадри во движење за JPEG
30 fps
Поддржани видеоформати
MPEG1
Меморија
Внатрешна меморија
32 MB
Компатибилни мемориски картички *
Memory Stick (MS), MS PRO
Мемориски отвори
1
Дисплеј
Екран *
LCD
Дијагонала на екран *
6,35 cm (2.5")
Резолуција на екранот (нумерички )
123200 пиксели
Дисплеј
Поле во приказ
100%
Визир
Тип на визир
Оптички
Порти и интерфејси
PictBridge *
Yes
USB верзија *
2.0
Камера
Баланс на бели бои *
Автоматски, Облачно, Дневна светлина, Флуоресцентна, Вжарена
Режими на сцена *
Плажа, Светлина од свеќа, Портрет, Aвтопортрет, Самрак, Хоризонтална
Фотоефекти *
Црно-бела, Сепија
Репродукција на камера
Филм, Единечна слика, Приказ на слајдови
Повеќе фотосерии
Yes
Време на започнување
1,3 ms
Зум на репродукција (макс)
5x
Хистограм
Yes
Уредување на слики
Промена на големина, Скратување
Јазици за приказ на екранот (OSD)
Германски, Англиски, Шпански, Француски, Италијански, Португалски
Камера датотечниот систем
DCF 2.0, DPOF 1.1
Прилагодување на квалитет на слика
Контраст, Заситеност, Острина
Дизајн
Боја на производот *
Сребрена
Материјал
Алуминиум
Батерија
Технологија на батеријата *
Никел метал хидрид (NiMH)
Трајност на батеријата (CIPA-стандард)
340 снимки
Трајност на батеријата (максимална)
2,5 h
Тип батерија
NH-AA-DA
Поддржан број на батерии
2
Тежина и димензии
Ширина
91 mm
Длабочина
36,3 mm
Висина
60 mm
Тежина
250 g
Содржина на пакување
Ремче за рака
Yes
Вклучени кабли
AV, USB
Вклучен полнач за батерија
Yes
Вклучени се батерии
Yes
Вклучен софтвер
Picture Package PIXELA ImageMixer USB Driver
Други функции
Способност за видео
Yes
Видеоизлез
AV
Интерфејс
USB 2.0
Опсег на отвор (F-F)
2,8 - 5,2
Фокален опсег на леќа
38 - 114mm
Систем на леќи
Carl Zeiss Vario-Tessar
Вграден блиц
Yes
Брзина на бленда на камера
1/8 - 1/2000 s
Фокусна должина (еквивалентна на 35мм филм)
38 - 114 mm
Тип напојување
Батерија
Country Distributor
United Kingdom 1 distributor(s)