location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SCTH50 футрола за мобилен телефон Капак Зелена

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCTH50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1312-4693
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
7311271606413
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users .
Info modified on: 14 Mar 2024 19:44:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony SCTH50 футрола за мобилен телефон Капак Зелена
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Капак Sony
  • - Поликарбонат, Термопластичен полиуретан (TPU)
  • - Зелена
  • - Отпорно на гребење
More>>>
Short summary description Sony SCTH50 футрола за мобилен телефон Капак Зелена:
This short summary of the Sony SCTH50 футрола за мобилен телефон Капак Зелена data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SCTH50, Капак, Sony, Xperia XZ2 Compact, Зелена

Long summary description Sony SCTH50 футрола за мобилен телефон Капак Зелена:
This is an auto-generated long summary of Sony SCTH50 футрола за мобилен телефон Капак Зелена based on the first three specs of the first five spec groups.

Sony SCTH50. Тип држач: Капак, Бренд компатибилност: Sony, Компатибилност: Xperia XZ2 Compact, Боја на површината: Монохроматски, Боја на производот: Зелена

Карактеристики
Компатибилност *
Xperia XZ2 Compact
Тип држач *
Капак
Материјал *
Поликарбонат, Термопластичен полиуретан (TPU)
Боја на производот *
Зелена
Боја на површината
Монохроматски
Бренд компатибилност *
Sony
Карактеристики
Заштитни карактеристики
Отпорно на гребење
Тежина и димензии
Ширина
67,8 mm
Длабочина
16,1 mm
Висина
138,5 mm
Тежина
41 g
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)