location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY 501 IP-телефон Црн 12 линии TFT

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
501
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2200-48500-025 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0610807846703 show
Category:
An Internet Protocol (IP) phone, also known as a VoIP phone (Voice over IP) uses technologies for placing and transmitting telephone calls over an IP network, such as the Internet, instead of the traditional public switched telephone network (PSTN).
IP-телефони Check ‘POLY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users .
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description POLY 501 IP-телефон Црн 12 линии TFT:
This short summary of the POLY 501 IP-телефон Црн 12 линии TFT data-sheet is auto-generated and uses the product title and the first six key specs.

POLY 501, IP-телефон, Црн, Жичена слушалка, Внатрешнопојасен, 12 линии, Дигитални

Long summary description POLY 501 IP-телефон Црн 12 линии TFT:
This is an auto-generated long summary of POLY 501 IP-телефон Црн 12 линии TFT based on the first three specs of the first five spec groups.

POLY 501. Тип на производ: IP-телефон, Боја на производот: Црн, Тип слушалка: Жичена слушалка. Режими за двоен тон со повеќе фреквенции (DTMF): Внатрешнопојасен. Број на линии: 12 линии. Контрола за гласноста: Дигитални. Екран: TFT, Дијагонала на екран: 8,89 cm (3.5"), Резолуција на екран: 320 x 240 пиксели

Дизајн
Тип на производ *
IP-телефон
Тип слушалка
Жичена слушалка
Боја на производот *
Црн
Перформанси
Режими за двоен тон со повеќе фреквенции (DTMF)
Внатрешнопојасен
Поддршка за Unicode UTF-8 знаци
Yes
Функции на телефон
Број на линии *
12 линии
Повик на чекање
Yes
Карактеристично ѕвонење
Yes
Брзо бирање
Yes
Повик на чекање
Yes
Пренасочување на повик
Yes
Конференциски повик
Yes
Повторно бирање
Yes
Функција Не ме вознемирувај
Yes
Прифаќање повици
Yes
Целосно двостран систем
Yes
Пренос на повици
Yes
Сервер за SIP-регистратор
Yes
Функции за управување
Контрола за гласноста
Дигитални
Дисплеј
Екран
TFT
Дијагонала на екран
8,89 cm (3.5")
Резолуција на екран
320 x 240 пиксели
Камера
Предна камера
No
Аудио
Интерфон *
Yes
Гласовни кодеци
G.711, G.722.1, G.729ab, iLBC
Намалување на бучавата
Yes
Поништување на ехото
Yes
Откривање говорни активности
Yes
Приспособливи тампони за неправилности
Yes
Опсег на фреквенција
150 - 7000 Hz
Вмрежување
Ethernet LAN конекција *
Yes
Тип интерфејс на Етернет LAN
Гигабит етернет
Вмрежување
Стапки за податоци од Етернет LAN
10,100,1000 Mbit/s
Поддршка за квалитет на услугата (QoS)
Yes
DHCP клиент
Yes
Евидентирање настан
Yes
Syslog
Yes
Автоматско дијагностицирање
Yes
Порти и интерфејси
USB 2.0 порти количина
2
Порти за Етернет LAN (RJ-45)
2
RJ-9 порти количина
1
Влезен приклучок за еднонасочна струја
Yes
Тип WAN-поврзување
RJ-45
Сертификати
Безбедност
UL 60950-1 , CE Mark , CAN/CSA C22.2 No 60950-1 , EN 60950-1 , IEC 60950-1 , AS/NZS 60950-1
Напојување
Напојување преку Етернет (PoE) *
Yes
Работни услови
Оперативна температура (T-T)
0 - 40 °C
Релативна оперативна влажност (H-H)
5 - 95%
Температура на складирање (T-T)
-40 - 70 °C
Тежина и димензии
Ширина
190 mm
Длабочина
180 mm
Висина
150 mm
Тежина
900 g
Ширина на пакување
291 mm
Длабочина на пакување
97 mm
Висина на пакување
200 mm
Тежина на пакување
1,4 kg
Содржина на пакување
Кратко упатство за вклучување
Yes
Број на вклучени рачки *
1 pc(s)
Вклучени кабли
LAN (RJ-45)
Логистички податоци
Код на хармонизиран систем (ХС)
85171800
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
United States 1 distributor(s)