location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Wireless Keyboard K230 тастатура РФ безжичен Француска Црн

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Keyboard K230
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-003328 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
5099206030039
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Тастатури Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users .
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Wireless Keyboard K230 тастатура РФ безжичен Француска Црн
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Канцелариски
  • - РФ безжичен
  • - Француска
  • - Целосна големина (100%)
  • - Црн
More>>>
Short summary description Logitech Wireless Keyboard K230 тастатура РФ безжичен Француска Црн:
This short summary of the Logitech Wireless Keyboard K230 тастатура РФ безжичен Француска Црн data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Wireless Keyboard K230, Целосна големина (100%), Безжична, РФ безжичен, Црн

Long summary description Logitech Wireless Keyboard K230 тастатура РФ безжичен Француска Црн:
This is an auto-generated long summary of Logitech Wireless Keyboard K230 тастатура РФ безжичен Француска Црн based on the first three specs of the first five spec groups.

Logitech Wireless Keyboard K230. Форма на тастатурата: Целосна големина (100%). Стил на тастатурата: Прав. Технологија на поврзување: Безжична, Интерфејс на уред: РФ безжичен, Тастатура број на копчиња: 104, Препорачана употреба: Канцелариски. Боја на производот: Црн

Тастатура
Препорачана употреба *
Канцелариски
Интерфејс на уред *
РФ безжичен
Јазик на тастатурата *
Француска
Форма на тастатурата *
Целосна големина (100%)
Тастатура број на копчиња
104
Технологија на поврзување
Безжична
Опсег на фреквенција
2.4 GHz
Дизајн
Стил на тастатурата
Прав
Целосна тастатура
Yes
Боја на производот *
Црн
Карактеристики
Безжичен опсег
10 m
Софтвер без инсталирање
Yes
Напојување
Тип напојување *
Батерија
Број на батерии (тастатура)
2
Технологија на батеријата
Алкална
Капацитет на батеријата
1000 mAh
Тип батерија
AAA
Поддржан број на батерии
6
Глушец
Вклучено глувче *
No
Системски барања
Поддржани оперативни системи Windows
Windows 10, Windows 11
Потребно е USB
Yes
Минимални системски барања
USB
Тежина и димензии
Димензии на тастатурата (Ш x Д x В)
380 x 112 x 18 mm
Тежина на тастатурата
320 g
Податоци за пакувањето
Вклучен приемник
Yes
Интерфејс за безжичен приемник
USB тип А
Тип на приемник
Unifying receiver
Заеднички приемник
Yes
Димензии на приемникот (Ш x Д x В)
18 x 13 x 5 mm
Тежина на приемникот
2 g
Вклучени се батерии
Yes
Прирачник за корисници
Yes
Ширина на пакување
31,8 mm
Длабочина на пакување
393,7 mm
Висина на пакување
134,9 mm
Тежина на пакување
480 g
Логистички податоци
Код на хармонизиран систем (ХС)
84716060
Ширина на главното пакување
261 mm
Должина на главното пакување
401 mm
Висина на главното пакување
148 mm
Тежина на главното пакување
4,26 kg
Други функции
Компатибилни оперативни системи
Windows XP Windows Vista Windows 7
Country Distributor
United Kingdom 1 distributor(s)