location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Xeon 5050 процесор 3 GHz 4 MB L2 Кутија

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xeon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX805555050P
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
5032037006521 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Процесори Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users .
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Intel Xeon 5050 процесор 3 GHz 4 MB L2 Кутија
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5050 3 GHz
  • - 4 MB L2 LGA 771 (Socket J)
  • - Процесор број на јадра: 2 65 nm 64-bit 95 W
  • - Кутија Вклучен кулер
More>>>
Short summary description Intel Xeon 5050 процесор 3 GHz 4 MB L2 Кутија:
This short summary of the Intel Xeon 5050 процесор 3 GHz 4 MB L2 Кутија data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Xeon 5050, Intel® Xeon®, LGA 771 (Socket J), 65 nm, Intel, 3 GHz, 64-bit

Long summary description Intel Xeon 5050 процесор 3 GHz 4 MB L2 Кутија:
This is an auto-generated long summary of Intel Xeon 5050 процесор 3 GHz 4 MB L2 Кутија based on the first three specs of the first five spec groups.

Intel Xeon 5050. Семејство на процесорот: Intel® Xeon®, Приклучок за процесорот: LGA 771 (Socket J), Литографија на процесорот: 65 nm. Сегмент на пазарот: Сервер, Број на транзистори за интегрирани кола за обработка: 376 M, Големина на интегрираното коло за обработка: 162 mm². Тип пакување: Кутија за продажба. Големина на пакувањето на процесорот: 37.5 x 37.5 mm. Images Type Map:

Brand Image Product code Product Stock Price from
Intel

Intel 5080 процесор 3,73 GHz 4 MB L2 Кутија
(show image)
BX805555080P 5080 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Xeon 5080 процесор 3,73 GHz 4 MB L2 Кутија
(show image)
BX805555080A 5080 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Xeon 5060 процесор 3,2 GHz 4 MB L2 Кутија
(show image)
BX805555060P 5060 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Xeon 5060 процесор 3,2 GHz 4 MB L2 Кутија
(show image)
BX805555060A 5060 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Xeon 5050 процесор 3 GHz 4 MB L2 Кутија
(show image)
BX805555050A 5050 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel 5030 процесор 2,66 GHz 4 MB L2 Кутија
(show image)
BX805555030P 5030 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel 5030 процесор 2,66 GHz 4 MB L2 Кутија
(show image)
BX805555030A 5030 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)