location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq nc6320 Business notebook pc (RH380ET) Intel® Core™2 Duo T5600 38,1 cm (15") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq nc6320 Business notebook pc (RH380ET)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RH380ET#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Бележници Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users .
Info modified on: 09 Feb 2024 23:37:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Compaq nc6320 Business notebook pc (RH380ET) Intel® Core™2 Duo T5600 38,1 cm (15") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T5600 1,83 GHz
  • - 38,1 cm (15") 1400 x 1050 пиксели 4:3
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 80 GB DVD Super Multi DL
  • - Intel® GMA 950
  • - Bluetooth
  • - Windows XP Professional
More>>>
Short summary description HP Compaq nc6320 Business notebook pc (RH380ET) Intel® Core™2 Duo T5600 38,1 cm (15") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:
This short summary of the HP Compaq nc6320 Business notebook pc (RH380ET) Intel® Core™2 Duo T5600 38,1 cm (15") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq nc6320 Business notebook pc (RH380ET), Intel® Core™2 Duo, 1,83 GHz, 38,1 cm (15"), 1400 x 1050 пиксели, 1 GB, 80 GB

Long summary description HP Compaq nc6320 Business notebook pc (RH380ET) Intel® Core™2 Duo T5600 38,1 cm (15") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:
This is an auto-generated long summary of HP Compaq nc6320 Business notebook pc (RH380ET) Intel® Core™2 Duo T5600 38,1 cm (15") 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional based on the first three specs of the first five spec groups.

HP Compaq nc6320 Business notebook pc (RH380ET). Семејство на процесорот: Intel® Core™2 Duo, Модел на процесорот: T5600, Фреквенција на процесор: 1,83 GHz. Дијагонала на екран: 38,1 cm (15"), Резолуција на екран: 1400 x 1050 пиксели. Внатрешна меморија: 1 GB, Тип внатрешна меморија: DDR2-SDRAM. Вкупен капацитет за складирање: 80 GB, Тип оптичка податочна единица: DVD Super Multi DL. Модел на дискретен графички адаптер: Intel® GMA 950. Инсталиран оперативен систем: Windows XP Professional. Тежина: 2,7 kg

Дизајн
Земја на потекло
Кина
Дисплеј
Дијагонала на екран *
38,1 cm (15")
Резолуција на екран *
1400 x 1050 пиксели
Оригинален сооднос на ширина и висина на слика
4:3
Процесор
Процесор производителот *
Intel
Надворешен кеш
2048 KB
Семејство на процесорот *
Intel® Core™2 Duo
Модел на процесорот *
T5600
Процесор број на јадра
2
Нишки на процесорот
2
Фреквенција на процесор *
1,83 GHz
Кеш за процесорот
2 MB
Тип кеш за процесорот
L2
Приклучок за процесорот
Приклучок 478
Предна магистрала на процесорот
667 MHz
Литографија на процесорот
65 nm
Работни режими на процесорот
64-bit
Серија на процесорот
Intel Core 2 Duo T5000 Series
Кодно име на процесорот
Merom
Тип магистрала
FSB
Еднаквост на FSB
No
Чекори
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Напон на јадрото на процесорот (наизменична струја)
1.0375 - 1.30 V
Број на транзистори за интегрирани кола за обработка
291 M
Големина на интегрираното коло за обработка
143 mm²
Мултипликатор на централни процесни единици (сооднос магистрала/јадро)
11
ECC поддржано од процесорот
No
Меморија
Надградување на меморија
4 GB
Внатрешна меморија *
1 GB
Тип внатрешна меморија
DDR2-SDRAM
Мемориски распоред (отвори x големина)
1 x 1 GB
Мемориски отвори
2x SO-DIMM
Складирање
Вкупен капацитет за складирање *
80 GB
Интерфејс на тврдиот диск
SATA
Брзина на тврдиот диск
5400 RPM
Тип оптичка податочна единица *
DVD Super Multi DL
Интегриран читач на картички
Yes
Графика
Модел на дискретен графички адаптер *
Intel® GMA 950
Дискретен графички адаптер *
Yes
Максимална меморија на графички адаптер
0,224 GB
Камера
Предна камера
No
Вмрежување
Мрежни функции
Broadcom Gigabit (10/100/1000 NIC)
Bluetooth
Yes
Порти и интерфејси
USB 2.0 порти количина *
4
Порти за Етернет LAN (RJ-45)
1
DVI порти
Yes
VGA (D-Sub) порти количина
1
Firewire (IEEE 1394) порти
1
Излези за слушалки
1
Излезна порта за S/PDIF
No
Влез за микрофон
No
Приклучок за докинг
No
Број на отвори за CardBus PCMCIA
1
Тип отвор за CardBus PCMCIA
Тип II
Смарт картичка слот
No
Порти за модем (RJ-11)
1
ТВ-излез
Yes
Тип ТВ-излез
S-видео
Број на паралелни порти
1
Број на сериски порти
1
Перформанси
Чипови на матичната плоча
Intel® 945GM Express
Тастатура
Тип на тастатура
Full-sized
Уред за покажување
Подлога за допир + Зона на лизгање
Распоред на тастатура
QWERTY
Софтвер
Инсталиран оперативен систем *
Windows XP Professional
Вклучен софтвер
Microsoft Windows Media Player 10
Процесор посебни карактеристики
Intel Wireless Display (WiDi) Technology
No
Intel My WiFi Technology
No
Intel Anti-Theft Technology
No
Intel Hyper-Threading Technology
No
Intel Turbo Boost Technology
No
Напредна SpeedStep технологија на Intel
Yes
Intel Clear Video HD Technology
No
Intel технологија на јасно видео
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Intel® 64
Yes
Execute Disable Bit
Yes
Состојби на мирување
No
Технологии за термално надгледување
No
Големина на пакувањето на процесорот
35 x 35 mm
Достапни вградени опции
No
Intel технологија за виртуелизирање за директен I/O (VT-d)
No
Intel технологија за виртуелизирање (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
ARK ID на процесорот
27254
Процесор без конфликти
No
Батерија
Број на батериски ќелии
6
Безбедност
Отвор за кабелот со брава
Yes
Тип отвор за заклучување на кабел
Kensington
Работни услови
Релативна влажност во состојба на мирување (без кондензација)
5 - 95%
Оперативна температура (T-T)
0 - 35 °C
Температура на складирање (T-T)
20 - 60 °C
Тежина и димензии
Ширина
329 mm
Длабочина
267 mm
Висина
30 mm
Тежина *
2,7 kg
Други функции
Безжична технологија
Intel Wireless LAN 802.11a/b/g, MOW2, Bluetooth
Вклучен адаптер за електрично напојување
Yes
Инфрацрвена порта за податоци
No
Барања за моќност
65W Smart AC
Решенија за докинг
HP Basic Docking Station, HP Advanced Docking Station, HP 3-in-1 NAS Docking Station, HP Monitor Stands
Отвори за проширување
1 x express card
Релативна влажност
10 - 90%
Порта за ТВ-влез
No
Внатрешен модем
Yes
Тип модем
56K