location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G5 Intel® Xeon® W W-1250 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® Quadro® P1000 Windows 10 Pro SFF Работна станица Црн

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2Q9B2PA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Компјутери/работни станици Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users .
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z2 G5 Intel® Xeon® W W-1250 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® Quadro® P1000 Windows 10 Pro SFF Работна станица Црн
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Перформанси Работна станица Црн 450 W
  • - Intel® Xeon® W W-1250 3,3 GHz
  • - 32 GB DDR4-SDRAM 3200 MHz 1 x 32 GB
  • - 1,51 TB HDD+SSD
  • - NVIDIA® Quadro® P1000 4 GB Intel UHD Graphics P630
  • - Ethernet LAN конекција 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
More>>>
Short summary description HP Z2 G5 Intel® Xeon® W W-1250 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® Quadro® P1000 Windows 10 Pro SFF Работна станица Црн:
This short summary of the HP Z2 G5 Intel® Xeon® W W-1250 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® Quadro® P1000 Windows 10 Pro SFF Работна станица Црн data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 G5, 3,3 GHz, Intel® Xeon® W, W-1250, 32 GB, 1,51 TB, Windows 10 Pro

Long summary description HP Z2 G5 Intel® Xeon® W W-1250 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® Quadro® P1000 Windows 10 Pro SFF Работна станица Црн:
This is an auto-generated long summary of HP Z2 G5 Intel® Xeon® W W-1250 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® Quadro® P1000 Windows 10 Pro SFF Работна станица Црн based on the first three specs of the first five spec groups.

HP Z2 G5. Фреквенција на процесор: 3,3 GHz, Семејство на процесорот: Intel® Xeon® W, Модел на процесорот: W-1250. Внатрешна меморија: 32 GB, Тип внатрешна меморија: DDR4-SDRAM, Брзина на меморискиот часовник: 3200 MHz. Вкупен капацитет за складирање: 1,51 TB, Медиум за складирање: HDD+SSD. Модел на вграден графички адаптер: Intel UHD Graphics P630, Модел на дискретен графички адаптер: NVIDIA® Quadro® P1000. Инсталиран оперативен систем: Windows 10 Pro, Архитектура на оперативниот систем: 64-bit. Напојување: 450 W. Тип шасија: SFF. Тип на производ: Работна станица

Процесор
Процесор производителот *
Intel
Семејство на процесорот *
Intel® Xeon® W
Модел на процесорот *
W-1250
Процесор број на јадра
6
Фреквенција на засилување на процесорот
4,7 GHz
Фреквенција на процесор *
3,3 GHz
Кеш за процесорот
12 MB
Тип кеш за процесорот
Паметен кеш
Број на инсталирани процесори
1
Меморија
Внатрешна меморија *
32 GB
Тип внатрешна меморија
DDR4-SDRAM
Мемориски распоред (отвори x големина)
1 x 32 GB
Мемориски отвори
4x DIMM
Брзина на меморискиот часовник
3200 MHz
Складирање
Вкупен капацитет за складирање *
1,51 TB
Медиум за складирање *
HDD+SSD
Тип оптичка податочна единица *
No
Број на инсталирани податочни единици за складирање
2
Вкупен капацитет за HDDs
1 TB
Број на инсталирани тврди дискови
1
Капацитет на тврдиот диск
1 TB
Интерфејс на тврдиот диск
SATA
Брзина на тврдиот диск
7200 RPM
Вкупен капацитет за SSDs
512 GB
Број на SSDs инсталиран
1
Капацитет на SSD
512 GB
Интерфејс за тврдата податочна единица
SATA
Графика
Дискретен графички адаптер *
Yes
Дискретен ГПУ производител
NVIDIA
Вграден графички адаптер *
Yes
Модел на дискретен графички адаптер *
NVIDIA® Quadro® P1000
Меморија на дискретен графички адаптер
4 GB
Тип на меморија за дискретна графика
GDDR5
Број на дискретни графички адаптери
1
Производител на вградената GPU
Intel
Модел на вграден графички адаптер *
Intel UHD Graphics P630
Вмрежување
Ethernet LAN конекција *
Yes
Стапки за податоци од Етернет LAN
10, 100, 1000 Mbit/s
Wi-Fi *
No
Порти и интерфејси
Број на порти за USB 3.2 Gen 1 (3.1 Gen 1) тип A *
4
Број на порти за USB 3.2 Gen 2 (3.1 Gen 2) тип A *
4
Број на порти за USB 3.2 Gen 2 (3.1 Gen 2) тип C *
1
DVI порти
No
DisplayPorts порти количина
2
Порти за Етернет LAN (RJ-45)
1
Влез за микрофон
No
Излез на линијата
Yes
Комбинирана порта за слушалки/микрофон
Yes
Дизајн
Тип шасија *
SFF
Број на дупки од 3.5"
1
Боја на производот *
Црн
Земја на потекло
Кина
Перформанси
Положба на пазарот
Перформанси
Чипови на матичната плоча
Intel W480
Аудиочип
Realtek ALC3205-VA2-CG
Вградени звучници
Yes
Тип на производ *
Работна станица
Софтвер
Инсталиран оперативен систем *
Windows 10 Pro
Архитектура на оперативниот систем
64-bit
Процесор посебни карактеристики
Intel® 64
Yes
Напредна SpeedStep технологија на Intel
Yes
Достапни вградени опции
No
Intel технологија на јасно видео
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Состојби на мирување
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel екстензии за чување на софтверот (Intel SGX)
Yes
CPU конфигурирање (максимум)
1
Intel технологија за виртуелизирање за директен I/O (VT-d)
Yes
Intel технологија за виртуелизирање (VT-x)
Yes
Функции специфични за брендот
HP сегменти
Бизнис
Напојување
Напојување *
450 W
Тежина и димензии
Ширина *
338 mm
Длабочина *
308 mm
Висина *
100 mm
Тежина *
5,4 kg
Содржина на пакување
Вклучен екран *
No
Вклучено глувче
Yes
Вклучена тастатура
Yes
Country Distributor
Australia 1 distributor(s)