location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250 G7 Intel® Core™ i5 i5-1035G7 Преносен компјутер 39,6 cm (15.6") Целосно HD 4 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Црн

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Бизнис
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250 G7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
202Y6EA#ABH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195161116896 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Бележници Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users .
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 250 G7 Intel® Core™ i5 i5-1035G7 Преносен компјутер 39,6 cm (15.6") Целосно HD 4 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Црн
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Бизнис Преносен компјутер Кутија со затворање Црн
  • - Intel® Core™ i5 i5-1035G7 1,2 GHz
  • - 39,6 cm (15.6") Целосно HD 1920 x 1080 пиксели SVA ЛЕД-заднинско светло 16:9
  • - 4 GB DDR4-SDRAM 2666 MHz 1 x 4 GB
  • - 1,13 TB HDD+SSD
  • - Intel® Iris™ Plus Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet LAN конекција 10,100,1000 Mbit/s Bluetooth 4.2
  • - Литиум-јон (Li-Ion) 41 Wh 45 W
  • - Windows 10 Home 64-bit
More>>>
Short summary description HP 250 G7 Intel® Core™ i5 i5-1035G7 Преносен компјутер 39,6 cm (15.6") Целосно HD 4 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Црн:
This short summary of the HP 250 G7 Intel® Core™ i5 i5-1035G7 Преносен компјутер 39,6 cm (15.6") Целосно HD 4 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Црн data-sheet is auto-generated and uses the product title and the first six key specs.

HP 250 G7, Intel® Core™ i5, 1,2 GHz, 39,6 cm (15.6"), 1920 x 1080 пиксели, 4 GB, 1,13 TB

Long summary description HP 250 G7 Intel® Core™ i5 i5-1035G7 Преносен компјутер 39,6 cm (15.6") Целосно HD 4 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Црн:
This is an auto-generated long summary of HP 250 G7 Intel® Core™ i5 i5-1035G7 Преносен компјутер 39,6 cm (15.6") Целосно HD 4 GB DDR4-SDRAM 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Црн based on the first three specs of the first five spec groups.

HP 250 G7. Тип на производ: Преносен компјутер, Формат: Кутија со затворање. Семејство на процесорот: Intel® Core™ i5, Модел на процесорот: i5-1035G7, Фреквенција на процесор: 1,2 GHz. Дијагонала на екран: 39,6 cm (15.6"), Тип HD: Целосно HD, Резолуција на екран: 1920 x 1080 пиксели. Внатрешна меморија: 4 GB, Тип внатрешна меморија: DDR4-SDRAM. Вкупен капацитет за складирање: 1,13 TB, Медиум за складирање: HDD+SSD. Модел на вграден графички адаптер: Intel® Iris™ Plus Graphics. Инсталиран оперативен систем: Windows 10 Home. Боја на производот: Црн

Дизајн
Тип на производ *
Преносен компјутер
Боја на производот *
Црн
Формат *
Кутија со затворање
Положба на пазарот
Бизнис
Дисплеј
Дијагонала на екран *
39,6 cm (15.6")
Резолуција на екран *
1920 x 1080 пиксели
Екран на допир *
No
Тип HD
Целосно HD
Тип панел
SVA
ЛЕД-заднинско светло
Yes
Оригинален сооднос на ширина и висина на слика
16:9
Светлина на екранот
220 cd/m²
Процесор
Процесор производителот *
Intel
Семејство на процесорот *
Intel® Core™ i5
Генерација на процесорот
10th gen Intel® Core™ i5
Модел на процесорот *
i5-1035G7
Процесор број на јадра
4
Нишки на процесорот
8
Фреквенција на засилување на процесорот
3,7 GHz
Фреквенција на процесор *
1,2 GHz
Брзина на системската магистрала
4 GT/s
Кеш за процесорот
6 MB
Тип кеш за процесорот
Паметен кеш
Приклучок за процесорот
BGA 1526
Литографија на процесорот
10 nm
Работни режими на процесорот
64-bit
Thermal Design Power (TDP)
15 W
TDP-up фреквенција што се конфигурира
1,5 GHz
Конфигурирање на максималната термичка моќност на дизајнот
25 W
Конфигурирање на минималната термичка моќност на дизајнот
12 W
Конфигурирање на фреквенцијата за минималната термичка моќност на дизајнот
0,8 GHz
Tjunction
100 °C
Верзија на отворите за PCI Express
3.0
Меморија
Внатрешна меморија *
4 GB
Тип внатрешна меморија
DDR4-SDRAM
Брзина на меморискиот часовник
2666 MHz
Формат на меморија
SO-DIMM
Мемориски распоред (отвори x големина)
1 x 4 GB
Мемориски отвори
2x SO-DIMM
Максимална внатрешна меморија *
16 GB
Складирање
Вкупен капацитет за складирање *
1,13 TB
Медиум за складирање *
HDD+SSD
Број на инсталирани тврди дискови
1
Капацитет на тврдиот диск
1 TB
Интерфејс на тврдиот диск
SATA
Брзина на тврдиот диск
5400 RPM
Број на SSDs инсталиран
1
Капацитет на SSD
128 GB
Вид SSD меморија
TLC
Интерфејс за тврдата податочна единица
SATA III
Формат на SSD
M.2
Тип оптичка податочна единица *
No
Интегриран читач на картички
Yes
Компатибилни мемориски картички
SD, SDHC, SDXC
Графика
Модел на дискретен графички адаптер *
Не е достапно
Вграден графички адаптер *
Yes
Производител на вградената GPU
Intel
Дискретен графички адаптер *
No
Модел на вграден графички адаптер *
Intel® Iris™ Plus Graphics
Основна фреквенција на вградениот графички адаптер
300 MHz
Динамична фреквенција на вградениот графички адаптер (максимална)
1050 MHz
Верзија на DirectX на вградениот графички адаптер
12.0
Верзија на OpenGL на вградениот графички адаптер
4.5
ИД на вграден графички адаптер
0x8A52
Аудио
Број на вградени звучници
2
Вграден микрофон
Yes
Број на микрофони
1
Камера
Предна камера
Yes
Тип предна HD камера
HD
Вмрежување
Топ Wi-Fi стандард *
Wi-Fi 5 (802.11ac)
Wi-Fi стандарди
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Конекција на мобилна мрежа *
No
Тип на антена
1x1
Модел на WLAN-контролер
Realtek RTL8821CE
Ethernet LAN конекција
Yes
Стапки за податоци од Етернет LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth верзија
4.2
Miracast
Yes
MIMO
Yes
Тип MIMO
Multi User MIMO
Порти и интерфејси
USB 2.0 порти количина *
1
Број на порти за USB 3.2 Gen 1 (3.1 Gen 1) тип A *
2
Порти за Етернет LAN (RJ-45)
1
HDMI порти количина *
1
HDMI верзија
1.4b
Комбинирана порта за слушалки/микрофон
Yes
Тип порта за полнење
Приклучок за еднонасочна струја
Тастатура
Уред за покажување
Touchpad
Распоред на тастатура
QWERTY
Нумеричкиот дел од тастатурата *
Yes
Тастатура со копчиња во форма на острови
Yes
Тастатура отпорна на истурање
Yes
Целосна тастатура
Yes
Софтвер
Архитектура на оперативниот систем
64-bit
Инсталиран оперативен систем *
Windows 10 Home
Процесор посебни карактеристики
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel програма за стабилна слика (SIPP)
No
Intel® OS Guard
Yes
Intel екстензии за чување на софтверот (Intel SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Состојби на мирување
Yes
Технологии за термално надгледување
Yes
Големина на пакувањето на процесорот
50 x 25 mm
Поддржани множества со упатства
SSE4.1, SSE4.2, AVX 2.0, AVX-512
CPU конфигурирање (максимум)
1
Достапни вградени опции
No
Intel технологија за виртуелизирање за директен I/O (VT-d)
Yes
Intel технологија за виртуелизирање (VT-x)
Yes
ARK ID на процесорот
196592
Функции специфични за брендот
HP сегменти
Бизнис
Батерија
Технологија на батеријата
Литиум-јон (Li-Ion)
Број на батериски ќелии
3
Капацитет на батеријата *
41 Wh
Брзо полнење
Yes
Тежина на батеријата
180 g
Напојување
Моќност на адаптерот за наизменична струја
45 W
Безбедност
Отвор за кабелот со брава
Yes
Доверлив модул на платформа (TPM)
Yes
Одржливост
Сертификати за одржливост
ENERGY STAR
Тежина и димензии
Ширина
376 mm
Длабочина
246 mm
Висина
22,5 mm
Тежина *
1,78 kg
Логистички податоци
Код на хармонизиран систем (ХС)
84713000
Country Distributor
Deutschland 1 distributor(s)