location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu AMILO Pro V3505 Intel® Core™ Duo T2050 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AMILO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro V
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMILO Pro V3505
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:APED350566J1BE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Бележници Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users .
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu AMILO Pro V3505 Intel® Core™ Duo T2050 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo T2050 1,6 GHz
  • - 39,1 cm (15.4") 1280 x 800 пиксели 16:10
  • - 0,5 GB DDR2-SDRAM
  • - 60 GB
  • - Intel® GMA 950
  • - 4 h
  • - Windows XP Professional
More>>>
Short summary description Fujitsu AMILO Pro V3505 Intel® Core™ Duo T2050 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional:
This short summary of the Fujitsu AMILO Pro V3505 Intel® Core™ Duo T2050 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu AMILO Pro V3505, Intel® Core™ Duo, 1,6 GHz, 39,1 cm (15.4"), 1280 x 800 пиксели, 0,5 GB, 60 GB

Long summary description Fujitsu AMILO Pro V3505 Intel® Core™ Duo T2050 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional:
This is an auto-generated long summary of Fujitsu AMILO Pro V3505 Intel® Core™ Duo T2050 39,1 cm (15.4") 0,5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional based on the first three specs of the first five spec groups.

Fujitsu AMILO Pro V3505. Семејство на процесорот: Intel® Core™ Duo, Модел на процесорот: T2050, Фреквенција на процесор: 1,6 GHz. Дијагонала на екран: 39,1 cm (15.4"), Резолуција на екран: 1280 x 800 пиксели. Внатрешна меморија: 0,5 GB, Тип внатрешна меморија: DDR2-SDRAM. Вкупен капацитет за складирање: 60 GB. Модел на дискретен графички адаптер: Intel® GMA 950. Инсталиран оперативен систем: Windows XP Professional. Тежина: 2,75 kg

Дисплеј
Дијагонала на екран *
39,1 cm (15.4")
Резолуција на екран *
1280 x 800 пиксели
Оригинален сооднос на ширина и висина на слика
16:10
Процесор
Процесор производителот *
Intel
Семејство на процесорот *
Intel® Core™ Duo
Модел на процесорот *
T2050
Процесор број на јадра
2
Нишки на процесорот
2
Фреквенција на процесор *
1,6 GHz
Кеш за процесорот
2 MB
Тип кеш за процесорот
L2
Приклучок за процесорот
Приклучок 478
Предна магистрала на процесорот
533 MHz
Литографија на процесорот
65 nm
Работни режими на процесорот
32-bit
Серија на процесорот
Intel Core Duo T2000 Series
Кодно име на процесорот
Yonah
Тип магистрала
FSB
Еднаквост на FSB
No
Чекори
C0
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Број на транзистори за интегрирани кола за обработка
151 M
Големина на интегрираното коло за обработка
90 mm²
Мултипликатор на централни процесни единици (сооднос магистрала/јадро)
12
ECC поддржано од процесорот
No
Меморија
Внатрешна меморија *
0,5 GB
Тип внатрешна меморија
DDR2-SDRAM
Складирање
Вкупен капацитет за складирање *
60 GB
Интерфејс на тврдиот диск
SATA
Брзина на тврдиот диск
5400 RPM
Графика
Модел на дискретен графички адаптер *
Intel® GMA 950
Дискретен графички адаптер *
Yes
Максимална меморија на графички адаптер
0,128 GB
Аудио
Аудиосистем
RealTek ALC861
Број на вградени звучници
2
Камера
Предна камера
No
Вмрежување
Мрежни функции
Ethernet/Fast Ethernet/Gigabit Ethernet
Bluetooth
No
Порти и интерфејси
USB 2.0 порти количина *
4
Порти за Етернет LAN (RJ-45)
1
DVI порти
No
VGA (D-Sub) порти количина
1
Излези за слушалки
1
Излезна порта за S/PDIF
No
Влез за микрофон
Yes
Приклучок за докинг
No
Тип порта за полнење
Приклучок за еднонасочна струја
Број на отвори за CardBus PCMCIA
1
Тип отвор за CardBus PCMCIA
Тип II
Смарт картичка слот
Yes
Порти за модем (RJ-11)
1
ТВ-излез
Yes
Тип ТВ-излез
S-видео
Перформанси
Чипови на матичната плоча
Intel® 945GM Express
Тастатура
Уред за покажување
Touchpad
Софтвер
Инсталиран оперативен систем *
Windows XP Professional
Процесор посебни карактеристики
Intel Wireless Display (WiDi) Technology
No
Intel My WiFi Technology
No
Intel Anti-Theft Technology
No
Intel Hyper-Threading Technology
No
Intel Turbo Boost Technology
No
Напредна SpeedStep технологија на Intel
Yes
Intel Clear Video HD Technology
No
Intel технологија на јасно видео
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Intel® 64
No
Execute Disable Bit
Yes
Состојби на мирување
No
Технологии за термално надгледување
No
Големина на пакувањето на процесорот
35 x 35 mm
Код на процесорот
SL9BN
Екстензија на физичка адреса (PAE)
32 бит
Достапни вградени опции
No
Intel технологија за виртуелизирање за директен I/O (VT-d)
No
Intel технологија за виртуелизирање (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
ARK ID на процесорот
27231
Процесор без конфликти
No
Батерија
Број на батериски ќелии
6
Трајност на батеријата (максимална)
4 h
Безбедност
Отвор за кабелот со брава
Yes
Тип отвор за заклучување на кабел
Kensington
Тежина и димензии
Ширина
360 mm
Длабочина
260 mm
Висина
45 mm
Тежина *
2,75 kg
Други функции
Безжична технологија
IEEE 802.11a/b/g
Инфрацрвена порта за податоци
No
Димензии (ШхДхВ)
360 x 260 x 45 mm
Екран
LCD
Порта за ТВ-влез
No
Внатрешен модем
Yes
Брзина на модемот
56 Kbit/s
Тип модем
V.92