location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL AA101753 мемориски модул 16 GB 1 x 16 GB DDR4 2666 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AA101753
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AA101753 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0740617277715 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Мемориски модули Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137348
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users .
Info modified on: 14 Mar 2024 19:22:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL AA101753 мемориски модул 16 GB 1 x 16 GB DDR4 2666 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Персонален компјутер/сервер 16 GB DDR4 2666 MHz
  • - 288-pin DIMM 1 x 16 GB
  • - 1.2 V
More>>>
Short summary description DELL AA101753 мемориски модул 16 GB 1 x 16 GB DDR4 2666 MHz:
This short summary of the DELL AA101753 мемориски модул 16 GB 1 x 16 GB DDR4 2666 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

DELL AA101753, 16 GB, 1 x 16 GB, DDR4, 2666 MHz, 288-pin DIMM

Long summary description DELL AA101753 мемориски модул 16 GB 1 x 16 GB DDR4 2666 MHz:
This is an auto-generated long summary of DELL AA101753 мемориски модул 16 GB 1 x 16 GB DDR4 2666 MHz based on the first three specs of the first five spec groups.

DELL AA101753. Компонента за: Персонален компјутер/сервер, Внатрешна меморија: 16 GB, Распоред на меморијата (модули x големина): 1 x 16 GB, Тип внатрешна меморија: DDR4, Брзина на меморискиот часовник: 2666 MHz, Формат на меморија: 288-pin DIMM

Карактеристики
Вид меѓумеморија
Unregistered (unbuffered)
Внатрешна меморија *
16 GB
Распоред на меморијата (модули x големина) *
1 x 16 GB
Тип внатрешна меморија *
DDR4
Брзина на меморискиот часовник *
2666 MHz
Компонента за *
Персонален компјутер/сервер
Формат на меморија *
288-pin DIMM
ECC *
No
Меморија напон
1.2 V
Карактеристики
Компатибилни производи
Vostro 3470 OptiPlex 7060 MT OptiPlex 7060 SFF OptiPlex 5060 MT OptiPlex 5060 SFF OptiPlex 3060 MT OptiPlex 3060 SFF Optiplex XE3 MT Optiplex XE3 SFF Precision Workstation T3630 Inspiron 3470 Precision Workstation 3430 SFF Precision Workstation 3430 XL Precision Workstation T3630 XL Alienware Aurora R7 Precision Workstation R3930 Precision Workstation R3930 XL Inspiron 3670
Логистички податоци
Код на хармонизиран систем (ХС)
84733020
Други функции
Организација на чипови
2Rx8
Country Distributor
Nederland 4 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)