location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Zen Nano Plus 1GB Light Blue Сина

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zen Nano Plus 1GB Light Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70PF163300082
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 плеери Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users .
Info modified on: 04 Apr 2019 05:56:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Creative Labs Zen Nano Plus 1GB Light Blue Сина
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Флеш меморија 1 GB
  • - LCD 96 x 32 пиксели
  • - Поддржани аудио формати: MP3, WMA
  • - 90 dB Стабилизатор
  • - FM-радио Снимање глас
  • - Штекер
  • - Време за постојано аудиорепродуцирање: 18 h AAA Поддржан број на батерии: 1
More>>>
Short summary description Creative Labs Zen Nano Plus 1GB Light Blue Сина:
This short summary of the Creative Labs Zen Nano Plus 1GB Light Blue Сина data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Zen Nano Plus 1GB Light Blue, 1 GB, LCD, FM-радио, 34 g, Сина

Long summary description Creative Labs Zen Nano Plus 1GB Light Blue Сина:
This is an auto-generated long summary of Creative Labs Zen Nano Plus 1GB Light Blue Сина based on the first three specs of the first five spec groups.

Creative Labs Zen Nano Plus 1GB Light Blue. Вкупен капацитет за складирање: 1 GB. Екран: LCD. FM-радио. Снимање глас. Време за постојано аудиорепродуцирање: 18 h. Тежина: 34 g. Боја на производот: Сина

Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs Zen Nano Plus 1GB White Бела
(show image)
70PF163300029 Zen Nano Plus 1GB White 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Zen Nano Plus 1GB White Бела
(show image)
70PF163300090 Zen Nano Plus 1GB White 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Zen Nano Plus 1GB Grey Сива
(show image)
70PF163300089 Zen Nano Plus 1GB Grey 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Zen Nano Plus 1GB Purple Виолетова
(show image)
70PF163300088 Zen Nano Plus 1GB Purple 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Zen Nano Plus 1GB Pink Розова
(show image)
70PF163300087 Zen Nano Plus 1GB Pink 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Zen Nano Plus 1GB Red Црвена
(show image)
70PF163300086 Zen Nano Plus 1GB Red 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Zen Nano Plus 1GB Orange Портокалова
(show image)
70PF163300085 Zen Nano Plus 1GB Orange 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Zen Nano Plus 1GB Black Црн
(show image)
70PF163300084 Zen Nano Plus 1GB Black 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Zen Nano Plus 1GB Blue Сина
(show image)
70PF163300083 Zen Nano Plus 1GB Blue 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Zen Nano Plus 1GB Green Зелена
(show image)
70PF163300081 Zen Nano Plus 1GB Green 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)