location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPad Pro 4G LTE 64 GB 26,7 cm (10.5") Wi-Fi 5 (802.11ac) iOS 10 Сива

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro (2nd generation)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPad Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MQEY2KN/A
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190198478382 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Таблети Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users .
Info modified on: 14 Mar 2024 18:50:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iPad Pro 4G LTE 64 GB 26,7 cm (10.5") Wi-Fi 5 (802.11ac) iOS 10 Сива
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Мобилен таблет Сива
  • - 26,7 cm (10.5") 2224 x 1668 пиксели
  • - Apple A10X
  • - 64 GB Флеш
  • - Единечна камера 12 MP Предна камера 7 MP
  • - 4G Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Литиум полимерска (LiPo) 30,4 Wh 10 h
  • - iOS 10
More>>>
Short summary description Apple iPad Pro 4G LTE 64 GB 26,7 cm (10.5") Wi-Fi 5 (802.11ac) iOS 10 Сива:
This short summary of the Apple iPad Pro 4G LTE 64 GB 26,7 cm (10.5") Wi-Fi 5 (802.11ac) iOS 10 Сива data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPad Pro, 26,7 cm (10.5"), 2224 x 1668 пиксели, 64 GB, iOS 10, 477 g, Сива

Long summary description Apple iPad Pro 4G LTE 64 GB 26,7 cm (10.5") Wi-Fi 5 (802.11ac) iOS 10 Сива:
This is an auto-generated long summary of Apple iPad Pro 4G LTE 64 GB 26,7 cm (10.5") Wi-Fi 5 (802.11ac) iOS 10 Сива based on the first three specs of the first five spec groups.

Apple iPad Pro. Дијагонала на екран: 26,7 cm (10.5"), Резолуција на екран: 2224 x 1668 пиксели. Капацитет на внатрешна меморија: 64 GB. Семејство на процесорот: Apple, Модел на процесорот: A10X. Резолуција на задната камера (нумеричка): 12 MP, Тип задна камера: Единечна камера, Резолуција на предната камера (нумеричка): 7 MP, Предна камера. Топ Wi-Fi стандард: Wi-Fi 5 (802.11ac). Потпомогнат GPS (A-GPS). Тежина: 477 g. Инсталиран оперативен систем: iOS 10. Боја на производот: Сива

Country Distributor
United Kingdom 1 distributor(s)