location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 24 port 10/100/1000TX Stackable Layer 3+ Gigabit Ethernet switch + 4 SFP Combo Управуван L3+ Сребрена

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24 port 10/100/1000TX Stackable Layer 3+ Gigabit Ethernet switch + 4 SFP Combo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-9724TS-20
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Мрежни прекинувачи Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users .
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Allied Telesis 24 port 10/100/1000TX Stackable Layer 3+ Gigabit Ethernet switch + 4 SFP Combo Управуван L3+ Сребрена
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Управуван L3+ Управување засновано на веб SNMP, RMON, Telnet
  • - Поддршка за квалитет на услугата (QoS)
  • - Број на порти за Етернет за основно менување RJ-45: 24 Порта за конзола: RS-232
  • - MAC адреса маса: 16000 влезови Капацитет за префрлање: 40 Gbit/s
  • - Список за контрола на пристап (ACL)
  • - Монтирање на полица
  • - Наизменична струја
More>>>
Short summary description Allied Telesis 24 port 10/100/1000TX Stackable Layer 3+ Gigabit Ethernet switch + 4 SFP Combo Управуван L3+ Сребрена:
This short summary of the Allied Telesis 24 port 10/100/1000TX Stackable Layer 3+ Gigabit Ethernet switch + 4 SFP Combo Управуван L3+ Сребрена data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 24 port 10/100/1000TX Stackable Layer 3+ Gigabit Ethernet switch + 4 SFP Combo, Управуван, L3+, Целосно двостран систем, Монтирање на полица

Long summary description Allied Telesis 24 port 10/100/1000TX Stackable Layer 3+ Gigabit Ethernet switch + 4 SFP Combo Управуван L3+ Сребрена:
This is an auto-generated long summary of Allied Telesis 24 port 10/100/1000TX Stackable Layer 3+ Gigabit Ethernet switch + 4 SFP Combo Управуван L3+ Сребрена based on the first three specs of the first five spec groups.

Allied Telesis 24 port 10/100/1000TX Stackable Layer 3+ Gigabit Ethernet switch + 4 SFP Combo. Тип пренасочување: Управуван, Ниво на префрлање: L3+. Број на порти за Етернет за основно менување RJ-45: 24, Порта за конзола: RS-232. Целосно двостран систем. MAC адреса маса: 16000 влезови, Капацитет за префрлање: 40 Gbit/s. Мрежни стандарди: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3z. Монтирање на полица

Функции за управување
Тип пренасочување *
Управуван
Ниво на префрлање
L3+
Поддршка за квалитет на услугата (QoS)
Yes
Управување засновано на веб
Yes
Порти и интерфејси
Број на порти за Етернет за основно менување RJ-45 *
24
Број на комбинирани SFP-порти
4
Број на отвори за SFP/SFP+
4
Порта за конзола
RS-232
Вмрежување
Мрежни стандарди *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3z
Целосно двостран систем
Yes
IP-пренасочување
Yes
Пренос на податоци
Капацитет за префрлање *
40 Gbit/s
MAC адреса маса *
16000 влезови
Стапка на максимален пренос на податоци
1 Gbit/s
Меѓумеморија на пакетот
2 MB
Безбедност
DHCP функции
DHCP server, DHCP client
Список за контрола на пристап (ACL)
Yes
Безбедносни алгоритми
SSH
Филтрирање MAC адреса
Yes
Протоколи
Протоколи за управување
SNMP, RMON, Telnet
Дизајн
Монтирање на полица *
Yes
Боја на производот
Сребрена
Дизајн
ЛЕД-индикатори
Yes
Сертификација
UL 1950 FCC Class A CSA 22.2 No. 950 EN55022 Class A EN 60950 (TUV) EN50082-1 CE
Перформанси
Тип меморија
SDRAM
Внатрешна меморија
256 MB
Флеш меморија
16 MB
Средно време помеѓу дефектите (MTBF)
175283 h
Напојување
Напојување *
Наизменична струја
Поддршка за резервно напојување (RPS)
Yes
Потрошувачка на енергија (типична)
90 W
Напојување преку етернет (PoE)
Напојување преку Етернет (PoE) *
No
Работни услови
Оперативна температура (T-T)
0 - 40 °C
Температура на складирање (T-T)
-25 - 55 °C
Релативна влажност
5 - 95%
Тежина и димензии
Тежина
3,2 kg
Други функции
Стапка на пренос на податоците
10 Mbit/s
Димензии (ШхДхВ)
440 x 210 x 44 mm
Технологија на поврзување
Жичена
Брзина на пренос на пакет
14880/148800/1488000 pps
Барања за моќност
100-240V@50-60Hz
Метод на автентикација
TACACS/TACACS+, RADIUS
Големина
48,3 cm (19")
Brand Image Product code Product Stock Price from
Allied Telesis AT-9724TS мрежен прекинувач Управуван L3+ Allied Telesis AT-9724TS мрежен прекинувач Управуван L3+
(show image)
AT-9724TS AT-9724TS 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 10/100TX x 24 ports Managed Fast Ethernet Layer 2+ Switch Управуван L2+ 1U Allied Telesis 10/100TX x 24 ports Managed Fast Ethernet Layer 2+ Switch Управуван L2+ 1U
(show image)
AT-8524M 10/100TX x 24 ports Managed Fast Ethernet Layer 2+ Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)