location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Total Micro Hard Disk Drive for Notebooks 2.5" 100 GB EIDE/ATA

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Total Micro Check ‘Total Micro’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hard Disk Drive for Notebooks
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDP100GI2I-TM
Kategorija:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Cietā diska draiveri Check ‘Total Micro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by Total Micro: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 7208
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 04 Apr 2019 09:03:14
The date of the most recent change of the data-sheet in Icecat's system
Vairāk>>>
Short summary description Total Micro Hard Disk Drive for Notebooks 2.5" 100 GB EIDE/ATA:
This short summary of the Total Micro Hard Disk Drive for Notebooks 2.5" 100 GB EIDE/ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Total Micro Hard Disk Drive for Notebooks, 2.5", 100 GB, 5400 RPM

Long summary description Total Micro Hard Disk Drive for Notebooks 2.5" 100 GB EIDE/ATA:
This is an auto-generated long summary of Total Micro Hard Disk Drive for Notebooks 2.5" 100 GB EIDE/ATA based on the first three specs of the first five spec groups.

Total Micro Hard Disk Drive for Notebooks. Cietā diska izmērs: 2.5", Cietā diska ietilpība: 100 GB, Cietā diska rotācijas ātrums: 5400 RPM

Par šo preci informācija nav pieejama Specifikācijas Login or signup for Full Icecat
to access all product specs