location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Classic Case 39,1 cm (15.4") Portfelis Brūns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic Case
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1328E-1NCA
Kategorija:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Portatīvo datoru somas & portfeļi Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by Toshiba: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 151444
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 19 Nov 2020 13:37:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Classic Case 39,1 cm (15.4") Portfelis Brūns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portfelis 39,1 cm (15.4") Brūns
  • - Āda
  • - 2,8 kg
Vairāk>>>
Short summary description Toshiba Classic Case 39,1 cm (15.4") Portfelis Brūns:
This short summary of the Toshiba Classic Case 39,1 cm (15.4") Portfelis Brūns data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Classic Case, Portfelis, 39,1 cm (15.4"), 2,8 kg

Long summary description Toshiba Classic Case 39,1 cm (15.4") Portfelis Brūns:
This is an auto-generated long summary of Toshiba Classic Case 39,1 cm (15.4") Portfelis Brūns based on the first three specs of the first five spec groups.

Toshiba Classic Case. Somas veids: Portfelis, Maksimālais iespējamais ekrāna izmērs: 39,1 cm (15.4"). Svars: 2,8 kg

Par šo preci informācija nav pieejama Specifikācijas Login or signup for Full Icecat
to access all product specs
Valsts Izplatītājs
United Kingdom 1 distributor(s)