location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VPCEB3L1E Intel® Core™ i3 39,4 cm (15.5") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 5470 Windows 7 Home Premium Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO VPCEB3L1E
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPCEB3L1EBQFR5
Kategorija:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptopi/portatīvie datori Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by Sony: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 107119
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VAIO VPCEB3L1E Intel® Core™ i3 39,4 cm (15.5") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 5470 Windows 7 Home Premium Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Melns
  • - Intel® Core™ i3 2,4 GHz
  • - 39,4 cm (15.5") 1366 x 768 pikseļi Spīdums 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz
  • - 320 GB DVD Super Multi
  • - AMD Radeon HD 5470
  • - Ethernet/LAN savienojums Bluetooth 2.1+EDR
  • - Windows 7 Home Premium
Vairāk>>>
Short summary description Sony VAIO VPCEB3L1E Intel® Core™ i3 39,4 cm (15.5") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 5470 Windows 7 Home Premium Melns:
This short summary of the Sony VAIO VPCEB3L1E Intel® Core™ i3 39,4 cm (15.5") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 5470 Windows 7 Home Premium Melns data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VPCEB3L1E, Intel® Core™ i3, 2,4 GHz, 39,4 cm (15.5"), 1366 x 768 pikseļi, 4 GB, 320 GB

Long summary description Sony VAIO VPCEB3L1E Intel® Core™ i3 39,4 cm (15.5") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 5470 Windows 7 Home Premium Melns:
This is an auto-generated long summary of Sony VAIO VPCEB3L1E Intel® Core™ i3 39,4 cm (15.5") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 5470 Windows 7 Home Premium Melns based on the first three specs of the first five spec groups.

Sony VAIO VPCEB3L1E. Procesora tips: Intel® Core™ i3, Procesora frekvence: 2,4 GHz. Displeja diagonāle: 39,4 cm (15.5"), Ekrāna izšķirtspēja: 1366 x 768 pikseļi. Iekšējā atmiņa: 4 GB, Iekšējās atmiņas tips: DDR3-SDRAM. Kopējā glabāšanas ietilpība: 320 GB, Optiskās diskierīces tips: DVD Super Multi. Diskrētais grafikas adaptera modelis: AMD Radeon HD 5470. Nodrošināta operētājsistēma: Windows 7 Home Premium. Produkta krāsa: Melns. Svars: 2,7 kg

Dizains
Produkta krāsa *
Melns
Displejs
Displeja diagonāle *
39,4 cm (15.5")
Ekrāna izšķirtspēja *
1366 x 768 pikseļi
Projektora formātu attiecība
16:9
Displeja virsma
Spīdums
Procesors
Procesora tips *
Intel® Core™ i3
Procesora frekvence *
2,4 GHz
L3 kešatmiņa
3 MB
L2 kešatmiņa
3 MB
Procesora kešatmiņa
3 MB
Procesora tehnoloģija
Intel Turbo Boost
Atmiņa
Iekšējā atmiņa *
4 GB
Iekšējās atmiņas tips
DDR3-SDRAM
Atmiņas taktātrums
1066 MHz
Maksimālā iekšējā atmiņa *
8 GB
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
320 GB
Cietā diska ietilpība
320 GB
Cietā diska interfeiss
SATA
Cietā diska rotācijas ātrums
5400 RPM
Optiskās diskierīces tips *
DVD Super Multi
Integrēts karšu lasītājs
Yes
Saderīgās atmiņas kartes
Zibdisks (MS), MS Duo, MS PRO, SD, SDHC, SDXC
Grafika
Diskrētais grafikas adaptera modelis *
AMD Radeon HD 5470
Diskrētais grafikas adapteris *
Yes
Maksimālā grafikas adaptera atmiņa
0,5 GB
Audio
Atbalstītie audio formāti
AAC, MP3, OGG, WAV, WMA
Kamera
Priekšējā kameras izšķirtspēja (ciparu)
0,3 MP
Tīklošana
Wi-Fi
Yes
Ethernet/LAN savienojums
Yes
Bluetooth
Yes
Tīklošana
Bluetooth versija
2.1+EDR
Savienojamība
USB 2.0 pieslēgvietu skaits *
3
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
HDMI pieslēgvietu skaits *
1
DVI pieslēgvieta
No
VGA (D-Sub) pieslēgvietu skaits
1
Austiņu izejas
3.5
S/PDIF out pieslēgvieta
Yes
Mikrofons, līnijas izeja
Yes
Line-in
Yes
Dokošanas savienotājs
No
Uzlādes pieslēgvietas veids
DC-ligzda
ExpressCard kartes sprauga
Yes
CardBus PCMCIA slota tips
No
SmartCard sprauga
No
Seriaļo pieslēgvietu skaits
3
Darbības rādītāji
Mātes plates chipset
Intel® HM55 Express
Programmatūra
Nodrošināta operētājsistēma *
Windows 7 Home Premium
Baterija
Baterijas performance
3500 mAh
Drošība
Kabeļa saslēga slots
Yes
Kabeļu bloķēšanas slota veids
Kensington
Svars&dimensijas
Platums
369,8 mm
Dziļums
248,2 mm
Augstums
31,1 mm
Svars *
2,7 kg
Papildus informācija
Infrasarkanā datu pieslēgvieta
No
Grafikas adaptera ģimene
AMD
Wake-on-Ring gatavs
No
TV in pieslēgvieta
No
Iekšējais modēms
Yes
Integrēts TV tūneris
No