location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO SVD1322U9E Intel® Core™ i5 i5-4200U Portatīvais dators 33,8 cm (13.3") Skārienjūtīgais ekrāns Full HD 8 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Pro Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Duo 13
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SVD1322U9E
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVD1322U9EB
Kategorija:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptopi/portatīvie datori Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by Sony: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 87863
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VAIO SVD1322U9E Intel® Core™ i5 i5-4200U Portatīvais dators 33,8 cm (13.3") Skārienjūtīgais ekrāns Full HD 8 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Pro Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portatīvais dators Konvertējams (Floating Slider) Melns
  • - Intel® Core™ i5 i5-4200U 1,6 GHz
  • - Skārienjūtīgais ekrāns 33,8 cm (13.3") Full HD 1920 x 1080 pikseļi LED fona apgaismojums 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 128 GB SSD
  • - Intel® HD Graphics 4400
  • - Bluetooth 4.0 3G
  • - Litija polimērs (LiPo) 47,4 vatstunda
  • - Windows 8.1 Pro 64 biti
Vairāk>>>
Short summary description Sony VAIO SVD1322U9E Intel® Core™ i5 i5-4200U Portatīvais dators 33,8 cm (13.3") Skārienjūtīgais ekrāns Full HD 8 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Pro Melns:
This short summary of the Sony VAIO SVD1322U9E Intel® Core™ i5 i5-4200U Portatīvais dators 33,8 cm (13.3") Skārienjūtīgais ekrāns Full HD 8 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Pro Melns data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO SVD1322U9E, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1920 x 1080 pikseļi, 8 GB, 128 GB

Long summary description Sony VAIO SVD1322U9E Intel® Core™ i5 i5-4200U Portatīvais dators 33,8 cm (13.3") Skārienjūtīgais ekrāns Full HD 8 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Pro Melns:
This is an auto-generated long summary of Sony VAIO SVD1322U9E Intel® Core™ i5 i5-4200U Portatīvais dators 33,8 cm (13.3") Skārienjūtīgais ekrāns Full HD 8 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Pro Melns based on the first three specs of the first five spec groups.

Sony VAIO SVD1322U9E. Produkta veids: Portatīvais dators, Formas faktors: Konvertējams (Floating Slider). Procesora tips: Intel® Core™ i5, Procesora modelis: i5-4200U, Procesora frekvence: 1,6 GHz. Displeja diagonāle: 33,8 cm (13.3"), HD veids: Full HD, Ekrāna izšķirtspēja: 1920 x 1080 pikseļi, Skārienjūtīgais ekrāns. Iekšējā atmiņa: 8 GB, Iekšējās atmiņas tips: DDR3-SDRAM. Kopējā glabāšanas ietilpība: 128 GB, Uzglabāšanas nesējs: SSD. Mobilā tīkla paaudze: 3G. Nodrošināta operētājsistēma: Windows 8.1 Pro

Dizains
Produkta veids *
Portatīvais dators
Produkta krāsa *
Melns
Formas faktors *
Konvertējams (Floating Slider)
Displejs
Skārienjutīga ekrāna veids
Kapacitīvs
Displeja diagonāle *
33,8 cm (13.3")
Ekrāna izšķirtspēja *
1920 x 1080 pikseļi
Skārienjūtīgais ekrāns *
Yes
HD veids
Full HD
LED fona apgaismojums
Yes
Projektora formātu attiecība
16:9
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i5
Procesora paaudze
4th gen Intel® Core™ i5
Procesora modelis *
i5-4200U
Multikodola tips
2
Procesora stieples
4
Procesora pastiprinātā režīma frekvence
2,6 GHz
Procesora frekvence *
1,6 GHz
Procesora kešatmiņa
3 MB
Procesora kešatmiņas veids
Viedā kešatmiņa
Procesora ligzda
BGA 1168
Procesors litogrāfija
22 nm
Procesora darbības režīmi
64 biti
Procesora sērija
Intel Core i5-4200 Mobile series
Procesora kodētais nosaukums
Haswell
Kopnes tips
DMI2
FSB paritāte
No
Soļu izpildījums
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
PCI Ekspress joslu maksimālais skaits
12
PCI Express slotu versija
2.0
PCI Express konfigurācijas
1x4, 2x4
Procesora atbalstīts ECC
No
Atmiņa
Iekšējā atmiņa *
8 GB
Iekšējās atmiņas tips
DDR3-SDRAM
Atmiņas taktātrums
1600 MHz
Atmiņas formas standarts
On-board
Maksimālā iekšējā atmiņa *
8 GB
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
128 GB
Uzglabāšanas nesējs *
SSD
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
128 GB
SSD diskdziņa interfeisi
SATA
Optiskās diskierīces tips *
No
Integrēts karšu lasītājs
Yes
Saderīgās atmiņas kartes
MS Duo, MS Pro-HG, SD, SDHC, SDXC
Grafika
Diskrētais grafikas adaptera modelis *
Nav pieejams
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adapteris *
No
Integrētā grafiskā adaptera saime
Intel® HD Graphics
Integrēts grafikas adaptera modelis *
Intel® HD Graphics 4400
Iebūvētā grafikas adaptera bāzes frekvence
200 MHz
Iebūvētā grafikas adaptera dinamiskā frekvence (max)
1000 MHz
Maksimālā iebūvētā grafikas adaptera atmiņa
1,74 GB
Iebūvētā grafikas adaptera DirectX versija
12
Iebūvētā grafikas adaptera ID
0xA16
Audio
Audio sistēma
S-Force Front Surround 3D
Iebūvēts mikrofons
Yes
Kamera
Priekšējā kamera
Yes
Priekšējā kameras izšķirtspēja (ciparu)
2,07 MP
Priekšējā kameras izšķirtspēja
1920 x 1080 pikseļi
Aizmugurējā kamera
Yes
Aizmugurējās kameras izšķirtspēja (ciparu)
7,99 MP
Tīklošana
Mobilā tīkla paaudze
3G
Wi-Fi
Yes
Wi-Fi standartu
802.11a, 802.11b, 802.11g
Mobilā tīkla pieslēgums *
Yes
Bezvadu LAN datu pārsūtīšanas ātrums (max)
300 Mbit/s
Ethernet/LAN savienojums
No
Bluetooth
Yes
Bluetooth versija
4.0
Near Field Communication (NFC)
Yes
WWAN
Instalēts
Savienojamība
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
2
HDMI pieslēgvietu skaits *
1
DVI pieslēgvieta
No
Austiņu izejas
1
S/PDIF out pieslēgvieta
No
Mikrofons, līnijas izeja
Yes
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Dokošanas savienotājs
No
Uzlādes pieslēgvietas veids
DC-ligzda
ExpressCard kartes sprauga
No
CardBus PCMCIA slota tips
No
SmartCard sprauga
No
SATA savienotāju kopskaits
4
Savienojamība
SATA III savienotāju skaits
4
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge porti
1
Darbības rādītāji
Orientācijas sensors
Yes
Akselerometrs
Yes
Tastatūra
Rādītājierīce
Skārienpaliknis
Cipartastatūra *
No
Tastatūras apgaismojums
Yes
Windows taustiņi
Yes
Programmatūra
Operētājsistēma arhitektūra
64 biti
Nodrošināta operētājsistēma *
Windows 8.1 Pro
Procesors īpašas iezīmes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep tehnoloģija
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Demand Based Switching
No
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
No
Intel® 64
Yes
Izpildes atspējošanas bitu līdzekļi
Yes
Idle States
Yes
Siltuma uzraudzības tehnoloģijas
Yes
Procesora paketes izmērs
40 x 24 x 1.5 mm
Atbalstāmie instrukciju komplekti
AVX 2.0
Procesora kods
SR170
Centrālā procesora konfigurācija (maks.)
1
Iegultās opcijas pieejamas
No
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel® Smart Connect Technology version
1,00
Intel® Identity Protection Technology version
1,00
Intel® Secure Key Technology version
1,00
Intel® ME Firmware Version
9.5
Intel® TSX-NI version
0,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® Dual Display Capable Technology
No
Intel® FDI Technology
No
Intel® Rapid Storage Technology
Yes
Intel® Fast Memory Access
No
Procesors ARK ID
75459
Procesors, kurā nav izmantoti konflikta materiāli
Yes
Baterija
Baterijas tehnoloģija
Litija polimērs (LiPo)
Baterijas šūnu skaits
6
Akumulatora jauda *
47,4 vatstunda
Drošība
Kabeļa saslēga slots
No
Pirkstu nospiedumu nolasītājs
No
Ilgtspēja
Ilgtspējas sertifikāti
ENERGY STAR
Svars&dimensijas
Platums
330 mm
Dziļums
210 mm
Augstums
9,2 mm
Svars *
1,35 kg
Iepakojuma saturs
Irbulis
Yes
Pievienoti kabeļi
AC
Elektrības vada iekļauts
Yes
Papildus informācija
AC adaperis komplektā
Yes
LightScribe tehnoloģija
No
3D saderība
No