location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony K300i 93 g

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K300i
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K300I
Kategorija:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobilie telefoni Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by Sony: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 138840
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 26 Feb 2024 15:20:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony K300i 93 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 176 x 220 pikseļi
  • - Bluetooth
  • - FM radio MMS (Multimedia Messaging Service)
  • - Litija jons 670 mAh
Vairāk>>>
Short summary description Sony K300i 93 g:
This short summary of the Sony K300i 93 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony K300i, 176 x 220 pikseļi, Bluetooth, 670 mAh

Long summary description Sony K300i 93 g:
This is an auto-generated long summary of Sony K300i 93 g based on the first three specs of the first five spec groups.

Sony K300i. Ekrāna izšķirtspēja: 176 x 220 pikseļi. Bluetooth. FM radio. Baterijas tehnoloģija: Litija jons, Baterijas performance: 670 mAh, Gaidīšanas laiks (2G): 300 h. Svars: 93 g

Displejs
Ekrāna izšķirtspēja *
176 x 220 pikseļi
Ekrāna veids
TFT
Paneļa veids
TFT
Displeja krāsu skaits
65 536 krāsas
Atmiņa
Iekšējā atmiņa
41 MB
Kamera
Aizmugurējās kameras izšķirtspēja
640 x 480 pikseļi
Aizmugurējā kamera *
Yes
Tīklošana
Datu tīkls *
GPRS
Datu pārraide
Infrasarkanā datu pieslēgvieta
Yes
Bluetooth *
Yes
Ziņojumapmaiņa
MMS (Multimedia Messaging Service)
Yes
Audio
Zvanītāja tips
Polifonisks
FM radio *
Yes
Mūzikas atskaņotājs
Yes
Polifoniskie zvani
40
Enerģijas pārvaldība
Baterijas tehnoloģija
Litija jons
Baterijas performance *
670 mAh
Sarunu laiks (2G) *
8 h
Gaidīšanas laiks (2G) *
300 h
Svars&dimensijas
Svars *
93 g
Platums
99 mm
Dziļums
46,5 mm
Augstums
19,5 mm
Telefona īpašības
Java tehnoloģija
Yes
Tiešā drukāšana
No
Papildus informācija
Darbības frekvence
GSM 1900, GSM 1800, GSM 900