location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-U20 compact camera 1/2.7" Kompakta kamera 2 MP CCD Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
U
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-U20
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-U20
Kategorija:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digitālās kameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by Sony: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 158176
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 04 Apr 2019 03:59:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Cyber-shot DSC-U20 compact camera 1/2.7" Kompakta kamera 2 MP CCD Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Kompakta kamera 2 MP CCD Melns
  • - Attēla sensora izmērs: 1/2.7"
  • - Video ierakstīšana 640 x 480 pikseļi
  • - Mini-USB B
  • - Niķeļa-metāla hidrīda (NiMH)
Vairāk>>>
Short summary description Sony Cyber-shot DSC-U20 compact camera 1/2.7" Kompakta kamera 2 MP CCD Melns:
This short summary of the Sony Cyber-shot DSC-U20 compact camera 1/2.7" Kompakta kamera 2 MP CCD Melns data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-U20, 2 MP, 1/2.7", CCD, 118 g, Melns

Long summary description Sony Cyber-shot DSC-U20 compact camera 1/2.7" Kompakta kamera 2 MP CCD Melns:
This is an auto-generated long summary of Sony Cyber-shot DSC-U20 compact camera 1/2.7" Kompakta kamera 2 MP CCD Melns based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-U20. Kameras tips: Kompakta kamera, Megapikseļi: 2 MP, Attēla sensora izmērs: 1/2.7", Sensora tips: CCD. Fokusa garums: 5 - 5 mm. Maksimālais video izšķirtspēju: 640 x 480 pikseļi. Displeja diagonāle: 2,54 cm (1"). Iekšējā atmiņa: 8 MB. Svars: 118 g. Produkta krāsa: Melns

Attēla kvalitāte
Attēla sensora izmērs *
1/2.7"
Kameras tips *
Kompakta kamera
Megapikseļi *
2 MP
Sensora tips *
CCD
Nekustīga attēla tveršanas izšķirtspēja *
352 x 288,480 x 480,640 x 360,640 x 424,640 x 480,720 x 400,720 x 480,1024 x 768,1200 x 1200,1280 x 720,1280 x 960,1280 x 1280,1536 x 1536,1600 x 1064,1600 x 1200
Attēla stabilizētājs *
No
Atbalstāmie attēlu formāti *
JPG
Objektīva sistēma
Fokusa garums
5 - 5 mm
Fokusēšana
Fokusa pielāgošana *
Auto
Auto fokusēšanas (AF) režīmi *
Centra svērtais autofokuss, Monitoringa autofokuss, Vairāku punktu autofokuss
Gaismas ekspozīcija
ISO jutīgums
Auto
Ekspozīcijas tips *
Auto
Zibspuldze
Zibspuldzes režīmi *
Auto, Zibspuldze atslēgta, Zibspuldze ir ieslēgta, Izspiests, Uzspiests, Pirms-zibgaismas, Sarkano acu efekta samazināšana
Zibspuldzes amplitūda (tele)
0,5 - 1,8 m
Video
Video ierakstīšana *
Yes
Maksimālais video izšķirtspēju *
640 x 480 pikseļi
Kustības JPEG kadru ātrums
8,3 fps
Atbalstītie video formāti
MPEG1
Audio
Iebūvēts mikrofons *
No
Atmiņa
Iekšējā atmiņa
8 MB
Saderīgās atmiņas kartes *
Zibdisks (MS)
Atmiņas sloti
1
Displejs
Ekrāns *
LCD
Displeja diagonāle *
2,54 cm (1")
Kameras displeja izšķirtspēja
64460 pikseļi
Redzeslauks
100%
Savienojamība
USB savienotājs
Mini-USB B
Kamera
Baltās krāsas balanss *
Auto
Foto efekti *
Spilgts
Taimeris *
10 s
Multišalts režīms
No
Uzsākšanas laiks
1 ms
Histogramma
No
Kameras failu sistēmas
DPOF 1.1
Atbalstītās Windows operētājsistēmas
Windows 2000, Windows 2000 Professional, Windows 98, Windows ME, Windows XP Home, Windows XP Professional
Mac operētājsistēmas atbalstītas
Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma
Dizains
Produkta krāsa *
Melns
Materiāls
Alumīnijs
Baterija
Baterijas tehnoloģija *
Niķeļa-metāla hidrīda (NiMH)
Baterijas mūžā ilgums (CIPA standarts)
120 uzņēmumi
Baterijas mūžā ilgums
1 h
Atbalstāmo bateriju skaits
2
Svars&dimensijas
Platums
85 mm
Dziļums
40 mm
Augstums
29 mm
Svars
118 g
Iepakojuma saturs
Pievienoti kabeļi
USB
Baterijas lādētājs
Yes
Baterijas pievienotas
Yes
Papildus informācija
Video iespējas
Yes
Diafragmas atvēruma diapazons
2,8 - 2,8
Iebūvēta zibspuldze
Yes
35 mm objektīva ekvivalents
33 - 33 mm
Barošanas avota veids
Baterija
Zīmols Bilde Preces kods Prece Noliktava Cena no
Sony DSC-U20 1/2.5" Kompakta kamera 2 MP CCD Zils Sony DSC-U20 1/2.5" Kompakta kamera 2 MP CCD Zils
(show image)
DSC-U20L DSC-U20 0.00
(excl. VAT)
0 (incl. VAT)