location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-FX77 Kompakta kamera 4 MP CCD Sudrabs

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cyber-shot DSC-FX77
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-FX77
Kategorija:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digitālās kameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by Sony: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 98253
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 04 Apr 2019 04:13:31
The date of the most recent change of the data-sheet in Icecat's system
Vairāk>>>
Short summary description Sony Cyber-shot DSC-FX77 Kompakta kamera 4 MP CCD Sudrabs:
This short summary of the Sony Cyber-shot DSC-FX77 Kompakta kamera 4 MP CCD Sudrabs data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-FX77, 4 MP, CCD, 157 g, Sudrabs

Long summary description Sony Cyber-shot DSC-FX77 Kompakta kamera 4 MP CCD Sudrabs:
This is an auto-generated long summary of Sony Cyber-shot DSC-FX77 Kompakta kamera 4 MP CCD Sudrabs based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-FX77. Kameras tips: Kompakta kamera, Megapikseļi: 4 MP, Sensora tips: CCD. Digitālā tālummaiņa: 3,5x. Displeja diagonāle: 3,81 cm (1.5"). Svars: 157 g. Produkta krāsa: Sudrabs

Attēla kvalitāte
Kameras tips *
Kompakta kamera
Megapikseļi *
4 MP
Sensora tips *
CCD
Objektīva sistēma
Digitālā tālummaiņa *
3,5x
Gaismas ekspozīcija
ISO jutīgums
Auto
Displejs
Ekrāns *
LCD
Displeja diagonāle *
3,81 cm (1.5")
Kamera
Taimeris *
10 s
Dizains
Produkta krāsa *
Sudrabs
Svars&dimensijas
Platums
98 mm
Dziļums
27 mm
Augstums
71 mm
Svars
157 g
Papildus informācija
Video iespējas
No
Dimensijas (WxDxH)
98 x 27 x 71 mm
Digitālais SLR
No