location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Aino 7,62 cm (3") 134 g Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aino
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1228-4360
Kategorija:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobilie telefoni Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by Sony: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 101584
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 26 Feb 2024 15:21:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Aino 7,62 cm (3") 134 g Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Viena SIM 3G Melns
  • - 7,62 cm (3") 432 x 240 pikseļi Skārienjūtīgais ekrāns
  • - Aizmugurējās kameras izšķirtspēja (ciparu): 8,1 MP Auto fokuss
  • - Wi-Fi Bluetooth 2.1+EDR
  • - FM radio Video zvans MMS (Multimedia Messaging Service)
  • - GPS Asistēta GPS funkcija (A-GPS)
  • - Litija polimērs (LiPo) 1000 mAh
Vairāk>>>
Short summary description Sony Aino 7,62 cm (3") 134 g Melns:
This short summary of the Sony Aino 7,62 cm (3") 134 g Melns data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Aino, Šļūce, Viena SIM, 7,62 cm (3"), 8,1 MP, 1000 mAh, Melns

Long summary description Sony Aino 7,62 cm (3") 134 g Melns:
This is an auto-generated long summary of Sony Aino 7,62 cm (3") 134 g Melns based on the first three specs of the first five spec groups.

Sony Aino. Formas faktors: Šļūce. SIM kartes spējas: Viena SIM. Displeja diagonāle: 7,62 cm (3"), Ekrāna izšķirtspēja: 432 x 240 pikseļi, Skārienjūtīgais ekrāns. Aizmugurējās kameras izšķirtspēja (ciparu): 8,1 MP. Wi-Fi. Bluetooth. FM radio. Baterijas tehnoloģija: Litija polimērs (LiPo), Baterijas performance: 1000 mAh, Gaidīšanas laiks (2G): 300 h. Svars: 134 g. Produkta krāsa: Melns

Dizains
Produkta krāsa *
Melns
Ierīces aizslēgs
Yes
Displejs
Displeja diagonāle *
7,62 cm (3")
Ekrāna izšķirtspēja *
432 x 240 pikseļi
Ekrāna veids
TFT
Paneļa veids
TFT
Displeja krāsu skaits
16,78 miljoni krāsu
Skārienjūtīgais ekrāns *
Yes
Atmiņa
Zibatmiņas kartes atbalsts *
Yes
Iekšējā atmiņa
55 MB
Kamera
Aizmugurējās kameras izšķirtspēja (ciparu)
8,1 MP
Aizmugurējās kameras izšķirtspēja
3264 x 2448 pikseļi
Aizmugurējā kamera *
Yes
Iebūvēta zibspuldze
Yes
Digitālā tālummaiņa
16x
Priekšējā kamera *
No
Auto fokuss
Yes
Sejas noteikšana
Yes
Tīklošana
SIM kartes spējas *
Viena SIM
Mobilā tīkla paaudze *
3G
Datu tīkls *
3G, Edge, GPRS, HSCSD
Atbalstītie GSM tīkli
850, 900, 1800, 1900 MHz
Wi-Fi *
Yes
Datu pārraide
Bluetooth versija
2.1+EDR
Infrasarkanā datu pieslēgvieta
No
Bluetooth *
Yes
Ziņojumapmaiņa
MMS (Multimedia Messaging Service)
Yes
Tūlītēja ziņojumapmaiņa (IM)
Yes
Video
Video zvans
Yes
Maksimālais kadru ātrums
30 fps
Audio
Zvanītāja tips
Polifonisks
FM radio *
Yes
Mūzikas atskaņotājs
Yes
Balss ierakstīšana
Yes
Audio
Mikrofons iekļauts
Yes
Enerģijas pārvaldība
Baterijas tehnoloģija
Litija polimērs (LiPo)
Baterijas performance *
1000 mAh
Nepārtraukts audio atskaņošanas laiks
31 h
Sarunu laiks (2G) *
8,5 h
Sarunu laiks (3G)
4,5 h
Gaidīšanas laiks (2G) *
300 h
Gaidīšanas laiks (3G)
300 h
Svars&dimensijas
Svars *
134 g
Platums
50 mm
Dziļums
15,5 mm
Augstums
104 mm
Tehniskās detaļas
Skaļuma kontrole
Digitāls
Telefona īpašības
Personīgās infoormācijas pārvaldība *
Modinātājs, Kalkulators, Kalendārs, Atpakaļskaitīšanas taimeris, Piezīmes, Hronometrs, Darāmo lietu saraksts
Java tehnoloģija
Yes
Vibrējošs signāls
Yes
Tālruņu grāmatas ietilpība
1000 ieraksti
Telefons ar mkrofonu un skaļruni
Yes
Formas faktors *
Šļūce
Lidojuma režīms
Yes
Teksta paredzēšanas sistēma
T9
Teksta paredzēšanas sistēma
Yes
GPS performance
Asistēta GPS funkcija (A-GPS) *
Yes
GPS
Yes
GPS *
Yes
Tastatūra
Medija taustiņi (atskaņot/pauze, stop, uz priekšu, atakaļ)
Yes
Navigācijas taustiņš
Yes
Papildus informācija
Interfeiss
USB
Tīklošanas tips
GSM, UMTS, HSDPA
Darbības frekvence
850/900/1800/1900, 900/2100 MHz
Bezvadu tehnoloģija
802.11 b/g
Video iespējas
Yes
Austiņu izejas
1
USB 2.0 pieslēgvietu skaits
1
Atskaņošanas formāti
MP3, AAC