location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant SL390s G7 serveris Rack (4U) Intel® Xeon® 5000 Sequence X5650 2,66 GHz 12 GB DDR3-SDRAM

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
SL
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant SL390s G7
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
626446-B21 show
Show alternative article codes used in the online market place
Kategorija:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Serveri Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HPE: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 83130
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE ProLiant SL390s G7 serveris Rack (4U) Intel® Xeon® 5000 Sequence X5650 2,66 GHz 12 GB DDR3-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 5000 Sequence X5650 2,66 GHz
  • - 12 GB DDR3-SDRAM
  • - Rack (4U)
Vairāk>>>
Short summary description HPE ProLiant SL390s G7 serveris Rack (4U) Intel® Xeon® 5000 Sequence X5650 2,66 GHz 12 GB DDR3-SDRAM:
This short summary of the HPE ProLiant SL390s G7 serveris Rack (4U) Intel® Xeon® 5000 Sequence X5650 2,66 GHz 12 GB DDR3-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant SL390s G7, 2,66 GHz, X5650, 12 GB, DDR3-SDRAM, Rack (4U)

Long summary description HPE ProLiant SL390s G7 serveris Rack (4U) Intel® Xeon® 5000 Sequence X5650 2,66 GHz 12 GB DDR3-SDRAM:
This is an auto-generated long summary of HPE ProLiant SL390s G7 serveris Rack (4U) Intel® Xeon® 5000 Sequence X5650 2,66 GHz 12 GB DDR3-SDRAM based on the first three specs of the first five spec groups.

HPE ProLiant SL390s G7. Procesora tips: Intel® Xeon® 5000 Sequence, Procesora frekvence: 2,66 GHz, Procesora modelis: X5650. Iekšējā atmiņa: 12 GB, Iekšējās atmiņas tips: DDR3-SDRAM. Cietā diska izmērs: 2.5". Ethernet/LAN savienojums. Liekās strāvas padeves (RPS) atbalsts. Komutatora tips: Rack (4U)

Par šo preci informācija nav pieejama Specifikācijas Login or signup for Full Icecat
to access all product specs