location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250 G4 Intel® Core™ i5 i5-6200U Portatīvais dators 39,6 cm (15.6") 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250 G4
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T6Q19EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0889894996879 show
Kategorija:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptopi/portatīvie datori Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 11798
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 26 Jun 2024 05:35:24
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2016
Product end of life date
Bullet Points HP 250 G4 Intel® Core™ i5 i5-6200U Portatīvais dators 39,6 cm (15.6") 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portatīvais dators Gliemežvāks Melns
  • - Intel® Core™ i5 i5-6200U 2,3 GHz
  • - 39,6 cm (15.6") 1366 x 768 pikseļi SVA LED fona apgaismojums Plakans 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 128 GB SSD DVD Super Multi DL
  • - Intel® HD Graphics 520
  • - Wi-Fi 4 (802.11n) Ethernet/LAN savienojums 10,100,1000 Mbit/s Bluetooth 4.0
  • - Litija jons 41 vatstunda 45 W
  • - Windows 10 Home 64 biti
Vairāk>>>
Short summary description HP 250 G4 Intel® Core™ i5 i5-6200U Portatīvais dators 39,6 cm (15.6") 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Melns:
This short summary of the HP 250 G4 Intel® Core™ i5 i5-6200U Portatīvais dators 39,6 cm (15.6") 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Melns data-sheet is auto-generated and uses the product title and the first six key specs.

HP 250 G4, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pikseļi, 8 GB, 128 GB

Long summary description HP 250 G4 Intel® Core™ i5 i5-6200U Portatīvais dators 39,6 cm (15.6") 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Melns:
This is an auto-generated long summary of HP 250 G4 Intel® Core™ i5 i5-6200U Portatīvais dators 39,6 cm (15.6") 8 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Melns based on the first three specs of the first five spec groups.

HP 250 G4. Produkta veids: Portatīvais dators, Formas faktors: Gliemežvāks. Procesora tips: Intel® Core™ i5, Procesora modelis: i5-6200U, Procesora frekvence: 2,3 GHz. Displeja diagonāle: 39,6 cm (15.6"), Ekrāna izšķirtspēja: 1366 x 768 pikseļi. Iekšējā atmiņa: 8 GB, Iekšējās atmiņas tips: DDR3L-SDRAM. Kopējā glabāšanas ietilpība: 128 GB, Uzglabāšanas nesējs: SSD, Optiskās diskierīces tips: DVD Super Multi DL. Integrēts grafikas adaptera modelis: Intel® HD Graphics 520. Nodrošināta operētājsistēma: Windows 10 Home. Produkta krāsa: Melns

Dizains
Produkta veids *
Portatīvais dators
Produkta krāsa *
Melns
Formas faktors *
Gliemežvāks
Izcelsmes valsts
Ķīna
Displejs
Displeja diagonāle *
39,6 cm (15.6")
Ekrāna izšķirtspēja *
1366 x 768 pikseļi
Skārienjūtīgais ekrāns *
No
Paneļa veids
SVA
LED fona apgaismojums
Yes
Projektora formātu attiecība
16:9
Displeja virsma
Plakans
Displeja krāsu skaits
16,78 miljoni krāsu
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i5
Procesora paaudze
6th gen Intel® Core™ i5
Procesora modelis *
i5-6200U
Multikodola tips
2
Procesora stieples
4
Procesora pastiprinātā režīma frekvence
2,8 GHz
Procesora frekvence *
2,3 GHz
Kopnes datu pārraides ātrums
4 Gigatransferi sekundē (GT/s)
Procesora kešatmiņa
3 MB
Procesora kešatmiņas veids
Viedā kešatmiņa
Procesora ligzda
LGA 1356 (Ligzda B2)
Procesors litogrāfija
14 nm
Procesora darbības režīmi
64 biti
Procesora sērija
Intel Core i5-6200 sērija
Procesora kodētais nosaukums
Skylake
Kopnes tips
QPI
FSB paritāte
No
Soļu izpildījums
D1
Thermal Design Power (TDP)
15 W
Konfigurējama TDP-up frekvence
2,4 GHz
Konfigurējams TDP-up
25 W
Konfigurējams TDP-down
7,5 W
Konfigurējama TDP-down frekvence
0,8 GHz
Tjunction
100 °C
PCI Ekspress joslu maksimālais skaits
12
PCI Express slotu versija
3.0
PCI Express konfigurācijas
1x4, 4x1
Procesora atbalstīts ECC
No
Atmiņa
Iekšējā atmiņa *
8 GB
Iekšējās atmiņas tips
DDR3L-SDRAM
Atmiņas taktātrums
1600 MHz
Atmiņas formas standarts
SO-DIMM
Atmiņas izkārtojums
1 x 8 GB
Atmiņas sloti
2x SO-DIMM
Maksimālā iekšējā atmiņa *
8 GB
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
128 GB
Uzglabāšanas nesējs *
SSD
Kopējā SSD ietilpība
128 GB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
128 GB
SSD diskdziņa interfeisi
M.2
Optiskās diskierīces tips *
DVD Super Multi DL
Integrēts karšu lasītājs
Yes
Saderīgās atmiņas kartes
SD, SDHC, SDXC
Grafika
Diskrētais grafikas adaptera modelis *
Nav pieejams
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adapteris *
No
Integrētā grafiskā adaptera saime
Intel® HD Graphics
Integrēts grafikas adaptera modelis *
Intel® HD Graphics 520
Iebūvētā grafikas adaptera bāzes frekvence
300 MHz
Iebūvētā grafikas adaptera dinamiskā frekvence (max)
1000 MHz
Maksimālā iebūvētā grafikas adaptera atmiņa
1,74 GB
Iebūvētā grafikas adaptera DirectX versija
12.0
Iebūvētā grafikas adaptera OpenGL versija
4.4
Iebūvētā grafikas adaptera ID
1916
Atbalstīto diskrēto grafikas adapteru skaits
1
Audio
Audio sistēma
DTS Studio Sound
Iebūvēto skaļruņu skaits
2
Iebūvēts mikrofons
Yes
Kamera
Priekšējā kamera
Yes
Priekšējā kameras izšķirtspēja (ciparu)
0,3 MP
Tīklošana
Wi-Fi
Yes
Wi-Fi standarts *
Wi-Fi 4 (802.11n)
Wi-Fi standartu
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet/LAN savienojums
Yes
Ethernet LAN datu pārsūtīšanas ātrums
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth versija
4.0
Near Field Communication (NFC)
No
WWAN
Nav instalēts
Savienojamība
USB 2.0 pieslēgvietu skaits *
2
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
1
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
HDMI pieslēgvietu skaits *
1
DVI pieslēgvieta
No
VGA (D-Sub) pieslēgvietu skaits
1
Austiņu izejas
1
S/PDIF out pieslēgvieta
No
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Dokošanas savienotājs
No
Uzlādes pieslēgvietas veids
DC-ligzda
ExpressCard kartes sprauga
No
CardBus PCMCIA slota tips
No
SmartCard sprauga
No
Darbības rādītāji
Mātes plates chipset
Intel® SoC
Tastatūra
Rādītājierīce
Skārienpaliknis
Cipartastatūra *
Yes
Island-stila tastatūra
Yes
Pilnizmēra tastatūra
Yes
Windows taustiņi
Yes
Programmatūra
Operētājsistēma arhitektūra
64 biti
Nodrošināta operētājsistēma *
Windows 10 Home
Procesors īpašas iezīmes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Procesors īpašas iezīmes
Intel® Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep tehnoloģija
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Demand Based Switching
No
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
Yes
Intel® 64
Yes
Izpildes atspējošanas bitu līdzekļi
Yes
Idle States
Yes
Siltuma uzraudzības tehnoloģijas
Yes
Procesora paketes izmērs
42 X 24 mm
Atbalstāmie instrukciju komplekti
SSE4.1, SSE4.2, AVX 2.0
Procesora kods
SR2EY
Centrālā procesora konfigurācija (maks.)
1
Iegultās opcijas pieejamas
No
Grafikas un IMC litogrāfija
14 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel® Smart Response Technology version
1,00
Intel® Stable Image Platform Program (SIPP) version
0,00
Intel® Secure Key Technology version
1,00
Intel® Small Business Advantage (SBA) version
1,00
Intel® TSX-NI version
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® Dual Display Capable Technology
No
Intel® FDI Technology
No
Intel® Rapid Storage Technology
No
Intel® Fast Memory Access
No
Procesors ARK ID
88193
Procesors, kurā nav izmantoti konflikta materiāli
Yes
Baterija
Baterijas tehnoloģija
Litija jons
Baterijas šūnu skaits
4
Baterijas performance
2800 mAh
Akumulatora jauda *
41 vatstunda
Enerģijas pārvaldība
AC adaptera jaudas izkliedēšana
45 W
AC adaptera frekvence
50 - 60 Hz
AC adaptera ieejas spriegums
100 - 240 V
AC adaptera izejas spriegums
19 V
Jaudas automātiska noteikšana
Yes
Drošība
Kabeļa saslēga slots
Yes
Kabeļu bloķēšanas slota veids
Kensington
Trusted Platform Module (TPM)
Yes
Aizsardzība ar paroli
Yes
Ārējās vides apstākļi
Darbības temperatūras amplitūda (T-T)
5 - 35 °C
Uzglabāšanas temperatūras amplitūda (T-T)
-15 - 60 °C
Darbības relatīvā mitruma amplitūda
10 - 80%
Uzglabāšanas relatīvā mitruma amplitūda
10 - 90%
Ekspluatācijas augstums
0 - 3050 m
Ne-operacionālais augstums
0 - 4570 m
Operacionālais trieciens
40 G
Ne-operacionālais trieciens
240 G
Operacionālā vibrācija
1,043 G
Ne-operacionālā vibrācija
3,5 G
Sertifikāti
WiFi sertificēts
Yes
Atbilstības sertifikāti
RoHS
Ilgtspēja
Ilgtspējas sertifikāti
EPEAT Silver, ENERGY STAR
Svars&dimensijas
Platums
384,3 mm
Dziļums
254,6 mm
Augstums
24,3 mm
Svars *
2,1 kg
Iepakojuma saturs
Manuāls
Yes
Ātrās startēšanas gids
Yes
Garantijas karte
Yes
Elektrības vada iekļauts
Yes
Papildus informācija
AC adaperis komplektā
Yes
LightScribe tehnoloģija
No
Atbalstāmie disku tipi
CD, DVD
3D saderība
No
Maksimālā iekšējā atmiņa (64 bitu)
8 GB