location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Transcend Laptop 16-u1002no Intel® Core™ i9 i9-14900HX 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 Windows 11 Home Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Mājas
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Transcend Laptop 16-u1002no
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A5AU8EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415458193 show
Kategorija:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptopi/portatīvie datori Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 687
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 30 Jul 2024 00:02:58
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN Transcend Laptop 16-u1002no Intel® Core™ i9 i9-14900HX 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 Windows 11 Home Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Speļu Gliemežvāks Melns
  • - Intel® Core™ i9 i9-14900HX
  • - 40,6 cm (16") WQXGA 2560 x 1600 pikseļi UWVA LED fona apgaismojums 16:10
  • - 32 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
  • - NVIDIA GeForce RTX 4070 8 GB NVIDIA G-SYNC Intel® UHD Graphics
  • - Ethernet/LAN savienojums Bluetooth
  • - Litija polimērs (LiPo) 97 vatstunda 5,5 h 230 W
  • - Windows 11 Home
Vairāk>>>
Short summary description HP OMEN Transcend Laptop 16-u1002no Intel® Core™ i9 i9-14900HX 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 Windows 11 Home Melns:
This short summary of the HP OMEN Transcend Laptop 16-u1002no Intel® Core™ i9 i9-14900HX 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 Windows 11 Home Melns data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN Transcend Laptop 16-u1002no, Intel® Core™ i9, 40,6 cm (16"), 2560 x 1600 pikseļi, 32 GB, Windows 11 Home, Melns

Long summary description HP OMEN Transcend Laptop 16-u1002no Intel® Core™ i9 i9-14900HX 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 Windows 11 Home Melns:
This is an auto-generated long summary of HP OMEN Transcend Laptop 16-u1002no Intel® Core™ i9 i9-14900HX 40,6 cm (16") WQXGA 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 Windows 11 Home Melns based on the first three specs of the first five spec groups.

HP OMEN Transcend Laptop 16-u1002no. Formas faktors: Gliemežvāks. Procesora tips: Intel® Core™ i9, Procesora modelis: i9-14900HX. Displeja diagonāle: 40,6 cm (16"), HD veids: WQXGA, Ekrāna izšķirtspēja: 2560 x 1600 pikseļi. Iekšējā atmiņa: 32 GB, Iekšējās atmiņas tips: DDR5-SDRAM. Integrēts grafikas adaptera modelis: Intel® UHD Graphics, Diskrētais grafikas adaptera modelis: NVIDIA GeForce RTX 4070. Nodrošināta operētājsistēma: Windows 11 Home. Produkta krāsa: Melns. Svars: 2,16 kg

Dizains
Produkta krāsa *
Melns
Formas faktors *
Gliemežvāks
Tirgus pozicionēšana
Speļu
Oriģinālais zīmola nosaukums
HP
Displejs
Displeja diagonāle *
40,6 cm (16")
Ekrāna izšķirtspēja *
2560 x 1600 pikseļi
Skārienjūtīgais ekrāns *
No
HD veids
WQXGA
Paneļa veids
UWVA
LED fona apgaismojums
Yes
Projektora formātu attiecība
16:10
Displeja stikla veids
Bezrāmja stikls
Displeja rāmja tehnoloģija
Micro-Edge
Ekrāna spilgtums
400 cd/m²
Displeja diagonāle (metriskajā sistēmā)
40,6 cm
RGB krāsu telpa
DCI-P3
Krāsu gamma
100%
Displeja atbildes cēlums/kritums
0,2 ms
Maksimālais atjauninājuma ātrums
240 Hz
Atbalsta HDR
Yes
High Dynamic Range (HDR) tehnoloģija
High Dynamic Range (HDR) 500
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i9
Procesora modelis *
i9-14900HX
Multikodola tips
24
Procesora stieples
32
Procesora pastiprinātā režīma frekvence
5,8 GHz
Procesora kešatmiņa
36 MB
Procesora kešatmiņas veids
L3
Atmiņa
Iekšējā atmiņa *
32 GB
Iekšējās atmiņas tips
DDR5-SDRAM
Atmiņas taktātrums
5600 MHz
Atmiņas izkārtojums
2 x 16 GB
Memory slots (available)
2
Grafika
Diskrētā GPU ražotājs
NVIDIA
Diskrētais grafikas adaptera modelis *
NVIDIA GeForce RTX 4070
Diskrētā grafikas adaptera atmiņa
8 GB
Diskrētās grafikas atmiņas veids
GDDR6
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adapteris *
Yes
Integrētā grafiskā adaptera saime
Intel® UHD Graphics
Integrēts grafikas adaptera modelis *
Intel® UHD Graphics
NVIDIA G-SYNC
Yes
Audio
Iebūvēti skaļruņi
Yes
Iebūvēts mikrofons
Yes
Kamera
Priekšējā kamera
Yes
Kamera
Priekšējās kameras HD veids
Full HD
Infrasarkanā kamera
Yes
Tīklošana
Wi-Fi standartu
Wi-Fi 7 (802.11be)
Antenas tips
2x2
WLAN regulētāja modelis
Intel Wi-Fi 7 BE200
WLAN kontroliera ražotājs
Intel
Ethernet/LAN savienojums
Yes
Bluetooth
Yes
Savienojamība
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
2
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
Thunderbolt 4 portu skaits
2
Intel® Thunderbolt 4
Yes
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Uzlādes pieslēgvietas veids
USB Veids-C
USB C veida DisplayPort alternatīvais režīms
Yes
USB barošanas padeve
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge porti
3
Darbības rādītāji
Mātes plates chipset
Intel HM770
Temperatūras sensors
Yes
Tastatūra
Cipartastatūra *
No
Tastatūras apgaismojums
Yes
Pilnizmēra tastatūra
Yes
Programmatūra
Nodrošināta operētājsistēma *
Windows 11 Home
Zīmolam raksturīgas iezīmes
HP Audio Boost
Yes
HP Imagepad
Yes
HP segments
Mājas
Baterija
Baterijas tehnoloģija
Litija polimērs (LiPo)
Baterijas šūnu skaits
6
Akumulatora jauda *
97 vatstunda
Baterijas mūžā ilgums
5,5 h
Nepārtrauktas video reproducēšanas laiks
7,75 h
Ātrā uzlāde
Yes
Ātrās uzlādes laiks (50%)
30 min
Enerģijas pārvaldība
AC adaptera jaudas izkliedēšana
230 W
Drošība
Trusted Platform Module (TPM)
Yes
Aizsardzība ar paroli
Yes
Svars&dimensijas
Platums
356,5 mm
Dziļums
269 mm
Augstums
19,9 mm
Svars *
2,16 kg
Informācija par iepakojumu
Iepakojuma platums
69 mm
Iepakojuma dziļums
552 mm
Iepakojuma augstums
345 mm
Iepakojuma svars
3,97 kg
Valsts Izplatītājs
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)