location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower PC (dators) Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1 G9
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A40JPET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828472434 show
Kategorija:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Pcs/darbstacijas Check ‘HP’ global rank show
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
Preces skatījums: 601
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 05 Oct 2024 01:09:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z1 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower PC (dators) Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Veiktspēja PC (dators) Melns 550 W
  • - Intel® Core™ i7 i7-14700
  • - 32 GB DDR5-SDRAM 4800 MHz 1 x 32 GB
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 4060 8 GB Intel UHD Graphics 770
  • - Ethernet/LAN savienojums
  • - Windows 11 Pro
Vairāk>>>
Short summary description HP Z1 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower PC (dators) Melns:
This short summary of the HP Z1 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower PC (dators) Melns data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z1 G9, Intel® Core™ i7, i7-14700, 32 GB, DDR5-SDRAM, 1 TB, Windows 11 Pro

Long summary description HP Z1 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower PC (dators) Melns:
This is an auto-generated long summary of HP Z1 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower PC (dators) Melns based on the first three specs of the first five spec groups.

HP Z1 G9. Procesora tips: Intel® Core™ i7, Procesora modelis: i7-14700. Iekšējā atmiņa: 32 GB, Iekšējās atmiņas tips: DDR5-SDRAM, Atmiņas taktātrums: 4800 MHz. Kopējā glabāšanas ietilpība: 1 TB, Uzglabāšanas nesējs: SSD. Integrēts grafikas adaptera modelis: Intel UHD Graphics 770, Diskrētais grafikas adaptera modelis: NVIDIA GeForce RTX 4060. Nodrošināta operētājsistēma: Windows 11 Pro. Barošanas avots: 550 W. Komutatora tips: Tower. Produkta veids: PC (dators). Svars: 5,7 kg. Produkta krāsa: Melns

Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i7
Procesora paaudze
Intel Core i7-14xxx
Procesora modelis *
i7-14700
Multikodola tips
20
Procesora stieples
28
Procesora pastiprinātā režīma frekvence
5,4 GHz
Veiktspējas kodoli
8
Efektīvie kodoli
12
Veiktspējas kodola maksimālā turbo frekvence
5,3 GHz
Efektīvā kodola maksimālā turbo frekvence
4,2 GHz
Veiktspējas kodola bāzes frekvence
2,1 GHz
Efektīvā kodola bāzes frekvence
1,5 GHz
Procesora kešatmiņa
33 MB
Procesora kešatmiņas veids
Viedā kešatmiņa
Procesora bāzes jauda
65 W
Maksimālā turbo jauda
219 W
Atmiņa
Iekšējā atmiņa *
32 GB
Maksimālā iekšējā atmiņa *
128 GB
Iekšējās atmiņas tips
DDR5-SDRAM
Atmiņas izkārtojums
1 x 32 GB
Atmiņas sloti
4x DIMM
Atmiņas taktātrums
4800 MHz
Atmiņas datu pārraides ātrums
4800 MT/s
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
1 TB
Uzglabāšanas nesējs *
SSD
Kopējā SSD ietilpība
1 TB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
1 TB
SSD atmiņas tips
TLC
SSD diskdziņa interfeisi
PCI Express 4.0
NVMe
Yes
SSD formas standarts
M.2
Grafika
Diskrētais grafikas adapteris *
Yes
Diskrētā GPU ražotājs
NVIDIA
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adaptera modelis *
NVIDIA GeForce RTX 4060
Diskrētā grafikas adaptera atmiņa
8 GB
Diskrētās grafikas atmiņas veids
GDDR6
Iebūvētā GPU ražotājs
Intel
Integrētā grafiskā adaptera saime
Intel® UHD Graphics
Grafika
Integrēts grafikas adaptera modelis *
Intel UHD Graphics 770
Tīklošana
Ethernet/LAN savienojums *
Yes
Savienojamība
USB 2.0 pieslēgvietu skaits *
3
USB 3.2 Gen 2 (3.1 Gen 2) A tipa pieslēgvietu skaits *
7
USB 3.2 Gen 2x2 C tipa portu skaits
1
HDMI pieslēgvietu skaits *
1
HDMI versija
1.4
DisplayPorts daudzums
2
DisplayPort versija
1.4
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
Line-out
Yes
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Dizains
Komutatora tips *
Tower
Produkta krāsa *
Melns
Ieviešanas gads
2024
Darbības rādītāji
Tirgus pozicionēšana
Veiktspēja
Audio mikroshēma
Realtek ALC3205
Produkta veids *
PC (dators)
Programmatūra
Nodrošināta operētājsistēma *
Windows 11 Pro
Zīmolam raksturīgas iezīmes
HP JumpStart
Yes
HP Support Assistant
Yes
Nodrošināta HP programmatūra
HP Noise Cancellation Software; Buy Office (sold separately); HP Privacy Settings; HP Desktop Support Utilities; HP Setup Integrated OOBE
HP segments
Bizness
Enerģijas pārvaldība
Barošanas avots *
550 W
Barošanas avota ieejas spriegums
100 - 240 V
Barošanas avota ieejas frekvence
50/60 Hz
Svars&dimensijas
Platums *
337 mm
Dziļums *
308 mm
Augstums *
155 mm
Svars *
5,7 kg
Iepakojuma platums
287 mm
Iepakojuma dziļums
400 mm
Iepakojuma augstums
499 mm
Iepakojuma svars
9,24 kg
Iepakojuma saturs
Ekrāns iekļauts *
No
Pele iekļauta
Yes
Peles savienojamība
Vadu
Klaviatūra iekļauta
Yes
Tastatūras savienojamība
Vadu
Papildus informācija
Tastatūras tips
USB
Valsts Izplatītājs
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)