location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 645 14 G11 AMD Ryzen™ 5 PRO 7535U Portatīvais dators 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sudrabs

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Bizness
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
645 14 G11
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A38H1ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701535393 show
Kategorija:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptopi/portatīvie datori Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 551
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 05 Sep 2024 19:09:40
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 645 14 G11 AMD Ryzen™ 5 PRO 7535U Portatīvais dators 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sudrabs
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Augstākās kvalitātes Portatīvais dators Gliemežvāks Sudrabs
  • - AMD Ryzen™ 5 PRO 7535U 2,9 GHz
  • - 35,6 cm (14") WUXGA 1920 x 1200 pikseļi IPS 16:10
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - 512 GB SSD
  • - AMD Radeon 660M
  • - Wi-Fi 6E (802.11ax) Ethernet/LAN savienojums 10,100,1000 Mbit/s Bluetooth 5.3
  • - Litija polimērs (LiPo) 56 vatstunda 65 W
  • - Windows 11 Pro
Vairāk>>>
Short summary description HP EliteBook 645 14 G11 AMD Ryzen™ 5 PRO 7535U Portatīvais dators 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sudrabs:
This short summary of the HP EliteBook 645 14 G11 AMD Ryzen™ 5 PRO 7535U Portatīvais dators 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sudrabs data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 645 14 G11, AMD Ryzen™ 5 PRO, 2,9 GHz, 35,6 cm (14"), 1920 x 1200 pikseļi, 16 GB, 512 GB

Long summary description HP EliteBook 645 14 G11 AMD Ryzen™ 5 PRO 7535U Portatīvais dators 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sudrabs:
This is an auto-generated long summary of HP EliteBook 645 14 G11 AMD Ryzen™ 5 PRO 7535U Portatīvais dators 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sudrabs based on the first three specs of the first five spec groups.

HP EliteBook 645 14 G11. Produkta veids: Portatīvais dators, Formas faktors: Gliemežvāks. Procesora tips: AMD Ryzen™ 5 PRO, Procesora modelis: 7535U, Procesora frekvence: 2,9 GHz. Displeja diagonāle: 35,6 cm (14"), HD veids: WUXGA, Ekrāna izšķirtspēja: 1920 x 1200 pikseļi. Iekšējā atmiņa: 16 GB, Iekšējās atmiņas tips: DDR5-SDRAM. Kopējā glabāšanas ietilpība: 512 GB, Uzglabāšanas nesējs: SSD. Integrēts grafikas adaptera modelis: AMD Radeon 660M. Nodrošināta operētājsistēma: Windows 11 Pro. Produkta krāsa: Sudrabs

Dizains
Produkta veids *
Portatīvais dators
Produkta krāsa *
Sudrabs
Formas faktors *
Gliemežvāks
Tirgus pozicionēšana
Augstākās kvalitātes
Oriģinālais zīmola nosaukums
HP
Displejs
Displeja diagonāle *
35,6 cm (14")
Ekrāna izšķirtspēja *
1920 x 1200 pikseļi
Skārienjūtīgais ekrāns *
No
HD veids
WUXGA
Paneļa veids
IPS
Projektora formātu attiecība
16:10
Pretapžilbināšanas ekrāns
Yes
Ekrāna spilgtums
400 cd/m²
Displeja diagonāle (metriskajā sistēmā)
35,6 cm
RGB krāsu telpa
sRGB
Krāsu gamma
100%
Procesors
Procesora ražotājs *
AMD
Procesora tips *
AMD Ryzen™ 5 PRO
Procesora modelis *
7535U
Multikodola tips
6
Procesora stieples
12
Procesora pastiprinātā režīma frekvence
4,5 GHz
Procesora frekvence *
2,9 GHz
Procesora kešatmiņa
16 MB
Procesora kešatmiņas veids
L3
Atmiņa
Iekšējā atmiņa *
16 GB
Iekšējās atmiņas tips
DDR5-SDRAM
Atmiņas taktātrums
4800 MHz
Atmiņas izkārtojums
1 x 16 GB
Atmiņas sloti
2x SO-DIMM
Maksimālā iekšējā atmiņa *
64 GB
ECC
No
Non-ECC
Yes
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
512 GB
Uzglabāšanas nesējs *
SSD
Kopējā SSD ietilpība
512 GB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
512 GB
SSD atmiņas tips
TLC
SSD diskdziņa interfeisi
PCI Express 4.0
NVMe
Yes
Optiskās diskierīces tips *
No
Grafika
Diskrētais grafikas adaptera modelis *
Nav pieejams
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adapteris *
No
Integrēts grafikas adaptera modelis *
AMD Radeon 660M
Audio
Iebūvēti skaļruņi
Yes
Iebūvēto skaļruņu skaits
2
Iebūvēts mikrofons
Yes
Mikrofonu skaits
2
Kamera
Priekšējā kamera
Yes
Priekšējā kameras izšķirtspēja (ciparu)
5 MP
Infrasarkanā kamera
Yes
Tīklošana
Wi-Fi standarts *
Wi-Fi 6E (802.11ax)
Wi-Fi standartu
Wi-Fi 6E (802.11ax)
Mobilā tīkla pieslēgums *
No
Antenas tips
2x2
WLAN regulētāja modelis
RZ616
WLAN kontroliera ražotājs
MediaTek
Ethernet/LAN savienojums
Yes
Ethernet LAN datu pārsūtīšanas ātrums
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth versija
5.3
Savienojamība
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
2
USB4 Gen 3x2 portu skaits
2
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
HDMI pieslēgvietu skaits *
1
HDMI versija
2.1
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
USB C veida DisplayPort alternatīvais režīms
Yes
USB barošanas padeve
Yes
Tastatūra
Tastatūras īpašās iezīmes
Roiskesuojattu
Rādītājierīce
Clickpad
Cipartastatūra *
No
Tastatūras apgaismojums
Yes
Pret uzlīšanu droša tastatūra
Yes
Ievades ierīces modelis
HP Premium -näppäimistö
Programmatūra
Nodrošināta operētājsistēma *
Windows 11 Pro
Zīmolam raksturīgas iezīmes
HP segments
Bizness
Baterija
Baterijas tehnoloģija
Litija polimērs (LiPo)
Baterijas šūnu skaits
3
Akumulatora jauda *
56 vatstunda
Ātrā uzlāde
Yes
Ātrās uzlādes laiks (50%)
30 min
Enerģijas pārvaldība
AC adaptera jaudas izkliedēšana
65 W
Drošība
Kabeļa saslēga slots
Yes
Pirkstu nospiedumu nolasītājs
Yes
Viedkaršu lasītājs
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) versija
2.0
Aizsardzība ar paroli
Yes
Ilgtspēja
Ilgtspējas sertifikāti
ENERGY STAR, TCO
Svars&dimensijas
Platums
318,6 mm
Dziļums
224,4 mm
Augstums (priekšas)
1,09 cm
Augstums (aizmugures)
1,7 cm
Svars *
1,39 kg
Informācija par iepakojumu
Iepakojuma platums
69 mm
Iepakojuma dziļums
449 mm
Iepakojuma augstums
305 mm
Valsts Izplatītājs
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)