location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP GT22-2012no Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Pro Tower PC (dators) Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
45L
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT22-2012no
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2BA5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122974719 show
Kategorija:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Pcs/darbstacijas Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 816
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 14 Aug 2024 03:55:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OMEN by HP GT22-2012no Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Pro Tower PC (dators) Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Speļu PC (dators) Melns 1200 W
  • - Intel® Core™ i7 i7-14700K
  • - 32 GB DDR5-SDRAM 5200 MHz 2 x 16 GB
  • - 2 TB SSD
  • - NVIDIA GeForce RTX 4080 SUPER 16 GB Intel UHD Graphics 770
  • - Ethernet/LAN savienojums 10,1000,100 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.2
  • - Windows 11 Pro
Vairāk>>>
Short summary description OMEN by HP GT22-2012no Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Pro Tower PC (dators) Melns:
This short summary of the OMEN by HP GT22-2012no Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Pro Tower PC (dators) Melns data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP GT22-2012no, Intel® Core™ i7, i7-14700K, 32 GB, DDR5-SDRAM, 2 TB, Windows 11 Pro

Long summary description OMEN by HP GT22-2012no Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Pro Tower PC (dators) Melns:
This is an auto-generated long summary of OMEN by HP GT22-2012no Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Pro Tower PC (dators) Melns based on the first three specs of the first five spec groups.

OMEN by HP GT22-2012no. Procesora tips: Intel® Core™ i7, Procesora modelis: i7-14700K. Iekšējā atmiņa: 32 GB, Iekšējās atmiņas tips: DDR5-SDRAM, Atmiņas taktātrums: 5200 MHz. Kopējā glabāšanas ietilpība: 2 TB, Uzglabāšanas nesējs: SSD. Integrēts grafikas adaptera modelis: Intel UHD Graphics 770, Diskrētais grafikas adaptera modelis: NVIDIA GeForce RTX 4080 SUPER. Nodrošināta operētājsistēma: Windows 11 Pro. Barošanas avots: 1200 W. Komutatora tips: Tower. Produkta veids: PC (dators). Svars: 22,6 kg. Produkta krāsa: Melns

Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i7
Procesora paaudze
Intel Core i7-14xxx
Procesora modelis *
i7-14700K
Multikodola tips
20
Procesora stieples
28
Procesora pastiprinātā režīma frekvence
5,6 GHz
Veiktspējas kodoli
8
Efektīvie kodoli
12
Veiktspējas kodola maksimālā turbo frekvence
5,5 GHz
Efektīvā kodola maksimālā turbo frekvence
4,3 GHz
Veiktspējas kodola bāzes frekvence
3,4 GHz
Efektīvā kodola bāzes frekvence
2,5 GHz
Procesora kešatmiņa
33 MB
Procesora kešatmiņas veids
L3
Procesora bāzes jauda
125 W
Maksimālā turbo jauda
253 W
Atmiņa
Iekšējā atmiņa *
32 GB
Maksimālā iekšējā atmiņa *
128 GB
Iekšējās atmiņas tips
DDR5-SDRAM
Atmiņas izkārtojums
2 x 16 GB
Atmiņas sloti
4x DIMM
Atmiņas taktātrums
5200 MHz
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
2 TB
Uzglabāšanas nesējs *
SSD
Optiskās diskierīces tips *
No
Uzstādīto atmiņas/glabāšanas disku skaits
1
Kopējā SSD ietilpība
2 TB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
2 TB
SSD atmiņas tips
TLC
SSD diskdziņa interfeisi
PCI Express
NVMe
Yes
SSD formas standarts
M.2
Grafika
Diskrētais grafikas adapteris *
Yes
Diskrētā GPU ražotājs
NVIDIA
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adaptera modelis *
NVIDIA GeForce RTX 4080 SUPER
Diskrētā grafikas adaptera atmiņa
16 GB
Diskrētās grafikas atmiņas veids
GDDR6X
Diskrētu grafisko adapteru skaits
1
Iebūvētā GPU ražotājs
Intel
Integrētā grafiskā adaptera saime
Intel® UHD Graphics
Integrēts grafikas adaptera modelis *
Intel UHD Graphics 770
Tīklošana
Ethernet/LAN savienojums *
Yes
Ethernet LAN datu pārsūtīšanas ātrums
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Wi-Fi standarts
Wi-Fi 6E (802.11ax)
Wi-Fi standartu
Wi-Fi 6E (802.11ax)
WLAN kontroliera ražotājs
Intel
WLAN regulētāja modelis
Intel Wi-Fi 6E AX211
Antenas tips
2x2
Tīklošana
Bluetooth
Yes
Bluetooth versija
5.2
Savienojamība
USB 2.0 pieslēgvietu skaits *
4
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
4
USB 3.2 Gen 1 (3.1 Gen 1) C tipa pieslēgvietu skaits *
1
USB 3.2 Gen 2 (3.1 Gen 2) A tipa pieslēgvietu skaits *
2
USB 3.2 Gen 2 (3.1 Gen 2) C tipa pieslēgvietu skaits *
1
DisplayPorts daudzums
1
DisplayPort versija
1.4a
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
Mikrofons, līnijas izeja
Yes
Line-out
Yes
Line-in
Yes
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Paplašināšanas sloti
PCI Express x4 sloti
3
PCI Express x16 sloti
1
Dizains
Komutatora tips *
Tower
Krāsas nosaukums
Black, glass side panel, dark chrome logo
Skaļums
45 L
Izvietošana atbalstīta
Vertikāls
Produkta krāsa *
Melns
Skata lodziņš
Yes
RGB atmiņas apgaismojums
Yes
Ieviešanas gads
2024
Darbības rādītāji
Tirgus pozicionēšana
Speļu
Mātes plates chipset
Intel Z790
Mātes plates formas faktors
mikro ATX
Audio sistēma
DTS:X Ultra
Audio izvades kanāli
5.1 kanāli
Aizsardzība ar paroli
Yes
Produkta veids *
PC (dators)
Programmatūra
Nodrošināta operētājsistēma *
Windows 11 Pro
Izmēģinājuma programmatūra
McAfee Online Protection 30-day trial
Procesors īpašas iezīmes
Intel® Extreme Memory Profile (XMP)
Yes
Zīmolam raksturīgas iezīmes
HP segments
Mājas
Enerģijas pārvaldība
Barošanas avots *
1200 W
Barošanas avota ieejas spriegums
100 - 240 V
Barošanas avota ieejas frekvence
50/60 Hz
80 PLUS sertifikācija
80 PLUS Gold
Ilgtspēja
Ilgtspējas atbilstība
Yes
Ilgtspējas sertifikāti
ENERGY STAR, EPEAT Gold
Svars&dimensijas
Platums *
204 mm
Dziļums *
470 mm
Augstums *
555 mm
Svars *
22,6 kg
Iepakojuma platums
592 mm
Iepakojuma dziļums
328 mm
Iepakojuma augstums
672 mm
Iepakojuma svars
25,2 kg
Iepakojuma saturs
Ekrāns iekļauts *
No
Valsts Izplatītājs
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)