location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 630 G11 Intel Core Ultra 5 135U Portatīvais dators 33,8 cm (13.3") WUXGA 16 GB DDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sudrabs

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Bizness
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
630 G11
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A23LGEA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828284730 show
Kategorija:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptopi/portatīvie datori Check ‘HP’ global rank
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
Preces skatījums: 434
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 01 Oct 2024 10:29:36
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 630 G11 Intel Core Ultra 5 135U Portatīvais dators 33,8 cm (13.3") WUXGA 16 GB DDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sudrabs
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Augstākās kvalitātes Portatīvais dators Gliemežvāks Sudrabs
  • - Intel Core Ultra 5 135U
  • - 33,8 cm (13.3") WUXGA 1920 x 1200 pikseļi IPS
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - 256 GB SSD
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet/LAN savienojums Bluetooth 5.3
  • - Litija jons 56 vatstunda 65 W
  • - Windows 11 Pro
Vairāk>>>
Short summary description HP EliteBook 630 G11 Intel Core Ultra 5 135U Portatīvais dators 33,8 cm (13.3") WUXGA 16 GB DDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sudrabs:
This short summary of the HP EliteBook 630 G11 Intel Core Ultra 5 135U Portatīvais dators 33,8 cm (13.3") WUXGA 16 GB DDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sudrabs data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 630 G11, Intel Core Ultra 5, 33,8 cm (13.3"), 1920 x 1200 pikseļi, 16 GB, 256 GB, Windows 11 Pro

Long summary description HP EliteBook 630 G11 Intel Core Ultra 5 135U Portatīvais dators 33,8 cm (13.3") WUXGA 16 GB DDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sudrabs:
This is an auto-generated long summary of HP EliteBook 630 G11 Intel Core Ultra 5 135U Portatīvais dators 33,8 cm (13.3") WUXGA 16 GB DDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Sudrabs based on the first three specs of the first five spec groups.

HP EliteBook 630 G11. Produkta veids: Portatīvais dators, Formas faktors: Gliemežvāks. Procesora tips: Intel Core Ultra 5, Procesora modelis: 135U. Displeja diagonāle: 33,8 cm (13.3"), HD veids: WUXGA, Ekrāna izšķirtspēja: 1920 x 1200 pikseļi. Iekšējā atmiņa: 16 GB, Iekšējās atmiņas tips: DDR5-SDRAM. Kopējā glabāšanas ietilpība: 256 GB, Uzglabāšanas nesējs: SSD. Integrēts grafikas adaptera modelis: Intel Graphics. Nodrošināta operētājsistēma: Windows 11 Pro. Produkta krāsa: Sudrabs

Dizains
Produkta veids *
Portatīvais dators
Produkta krāsa *
Sudrabs
Formas faktors *
Gliemežvāks
Tirgus pozicionēšana
Augstākās kvalitātes
Oriģinālais zīmola nosaukums
HP
Displejs
Displeja diagonāle *
33,8 cm (13.3")
Ekrāna izšķirtspēja *
1920 x 1200 pikseļi
Skārienjūtīgais ekrāns *
No
HD veids
WUXGA
Paneļa veids
IPS
Pretapžilbināšanas ekrāns
Yes
Ekrāna spilgtums
1000 cd/m²
Displeja diagonāle (metriskajā sistēmā)
33,8 cm
RGB krāsu telpa
sRGB
Krāsu gamma
100%
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel Core Ultra 5
Procesora paaudze
Intel Core Ultra (Series 1)
Procesora modelis *
135U
Multikodola tips
10
Procesora stieples
14
Procesora pastiprinātā režīma frekvence
4,4 GHz
Veiktspējas kodoli
2
Efektīvie kodoli
8
Mazjaudas efektivitātes kodoli
2
Veiktspējas kodola maksimālā turbo frekvence
4,4 GHz
Efektīvā kodola maksimālā turbo frekvence
3,6 GHz
Mazjaudas efektivitātes kodolu maksimālā turbofrekvence
2,1 GHz
Veiktspējas kodola bāzes frekvence
1,6 GHz
Efektīvā kodola bāzes frekvence
1,1 GHz
Mazjaudas efektivitātes kodolu pamatfrekvence
700 MHz
Procesora kešatmiņa
12 MB
Procesora kešatmiņas veids
L3
Procesora bāzes jauda
15 W
Maksimālā turbo jauda
57 W
Neironu procesa bloks (NPU)
Neironu procesa bloks (NPU)
Intel AI Boost
NPU maksimālā frekvence
1,4 GHz
Blīvuma atbalsts
Yes
Windows Studio efektu atbalsts
Yes
NPU atbalstītie mākslīgā intelekta programmatūras tvērumi
DirectML, ONNX RT, OpenVINO, Windows ML
Atmiņa
Iekšējā atmiņa *
16 GB
Iekšējās atmiņas tips
DDR5-SDRAM
Atmiņas taktātrums
5600 MHz
Atmiņas formas standarts
SO-DIMM
Atmiņas izkārtojums
1 x 16 GB
Atmiņas sloti
2x SO-DIMM
ECC
No
Non-ECC
Yes
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
256 GB
Uzglabāšanas nesējs *
SSD
Kopējā SSD ietilpība
256 GB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
256 GB
SSD diskdziņa interfeisi
PCI Express
NVMe
Yes
Optiskās diskierīces tips *
No
Grafika
Diskrētais grafikas adaptera modelis *
Nav pieejams
Grafika
Integrēts grafikas adapteris *
Yes
Iebūvētā GPU ražotājs
Intel
Diskrētais grafikas adapteris *
No
Integrētā grafiskā adaptera saime
Intel Graphics
Integrēts grafikas adaptera modelis *
Intel Graphics
Audio
Iebūvēti skaļruņi
Yes
Iebūvēto skaļruņu skaits
2
Iebūvēts mikrofons
Yes
Mikrofonu skaits
2
Kamera
Priekšējā kamera
Yes
Priekšējā kameras izšķirtspēja (ciparu)
5 MP
Infrasarkanā kamera
Yes
Tīklošana
Wi-Fi standarts *
Wi-Fi 6E (802.11ax)
Wi-Fi standartu
Wi-Fi 6E (802.11ax)
Mobilā tīkla pieslēgums *
No
Antenas tips
2x2
WLAN regulētāja modelis
Intel Wi-Fi 6E AX211
WLAN kontroliera ražotājs
Intel
Ethernet/LAN savienojums
Yes
Bluetooth
Yes
Bluetooth versija
5.3
Savienojamība
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
2
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
HDMI pieslēgvietu skaits *
1
HDMI versija
2.1
Thunderbolt 4 portu skaits
2
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Tastatūra
Tastatūras īpašās iezīmes
Roiskesuojattu
Rādītājierīce
Skārienpaliknis
Cipartastatūra *
No
Tastatūras apgaismojums
Yes
Pret uzlīšanu droša tastatūra
Yes
Ievades ierīces modelis
HP Premium -näppäimistö
Programmatūra
Nodrošināta operētājsistēma *
Windows 11 Pro
Zīmolam raksturīgas iezīmes
HP segments
Bizness
Baterija
Baterijas tehnoloģija
Litija jons
Baterijas šūnu skaits
3
Akumulatora jauda *
56 vatstunda
Enerģijas pārvaldība
AC adaptera jaudas izkliedēšana
65 W
AC adaptera frekvence
50 - 60 Hz
AC adaptera ieejas spriegums
100 - 240 V
Drošība
Pirkstu nospiedumu nolasītājs
Yes
Aizsardzība ar paroli
Yes
Ilgtspēja
Ilgtspējas sertifikāti
ENERGY STAR
Svars&dimensijas
Platums
303,1 mm
Dziļums
215,1 mm
Augstums (priekšas)
1 cm
Augstums (aizmugures)
1,7 cm
Svars (tabletes režīms)
1,31 kg
Informācija par iepakojumu
Iepakojuma platums
69 mm
Iepakojuma dziļums
449 mm
Iepakojuma augstums
305 mm
Iepakojuma svars
1,31 kg
Valsts Izplatītājs
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)