location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY All-in-One - 32-a0012no Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 pikseļi Viss vienā PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
32
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY All-in-One - 32-a0012no
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8TZ93EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194850031960 show
Kategorija:
Desktop PC with monitor.
“Viss vienā” datori/darbstacijas Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 10530
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP ENVY All-in-One - 32-a0012no Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 pikseļi Viss vienā PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Viss vienā PC Melns 280 W
  • - Intel® Core™ i7 i7-9700 3 GHz
  • - 80 cm (31.5") 4K Ultra HD 3840 x 2160 IPS
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 512 GB SSD Integrēts karšu lasītājs
  • - NVIDIA® GeForce® GTX 1650 4 GB Intel® UHD Graphics 630
  • - 5 MP
  • - Wi-Fi 5 (802.11ac) Ethernet/LAN savienojums 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 10 Home 64 biti
Vairāk>>>
Short summary description HP ENVY All-in-One - 32-a0012no Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 pikseļi Viss vienā PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Melns:
This short summary of the HP ENVY All-in-One - 32-a0012no Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 pikseļi Viss vienā PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Melns data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY All-in-One - 32-a0012no, 80 cm (31.5"), 4K Ultra HD, Intel® Core™ i7, 16 GB, 512 GB, Windows 10 Home

Long summary description HP ENVY All-in-One - 32-a0012no Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 pikseļi Viss vienā PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Melns:
This is an auto-generated long summary of HP ENVY All-in-One - 32-a0012no Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 pikseļi Viss vienā PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Melns based on the first three specs of the first five spec groups.

HP ENVY All-in-One - 32-a0012no. Produkta veids: Viss vienā PC. Displeja diagonāle: 80 cm (31.5"), HD veids: 4K Ultra HD, Ekrāna izšķirtspēja: 3840 x 2160 pikseļi, Ekrāna forma: Plakana virsma. Procesora tips: Intel® Core™ i7, Procesora frekvence: 3 GHz. Iekšējā atmiņa: 16 GB, Iekšējās atmiņas tips: DDR4-SDRAM. Kopējā glabāšanas ietilpība: 512 GB, Uzglabāšanas nesējs: SSD. Diskrētais grafikas adaptera modelis: NVIDIA® GeForce® GTX 1650. Iebūvēto kameru. Nodrošināta operētājsistēma: Windows 10 Home. Produkta krāsa: Melns

Displejs
Displeja diagonāle *
80 cm (31.5")
Ekrāna izšķirtspēja *
3840 x 2160 pikseļi
Skārienjūtīgais ekrāns *
No
HD veids *
4K Ultra HD
LED fona apgaismojums
Yes
Projektora formātu attiecība
16:9
Ekrāna spilgtums
600 cd/m²
Paneļa veids
IPS
Ekrāna forma
Plakana virsma
High Dynamic Range (HDR) tehnoloģija
DisplayHDR 600
RGB krāsu telpa
DCI-P3
Pretapžilbināšanas ekrāns
Yes
Krāsu gamma
98%
Slīpuma leņķis
-5 - 25°
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i7
Procesora paaudze
9th gen Intel® Core™ i7
Procesora modelis *
i7-9700
Multikodola tips
8
Procesora stieples
8
Procesora pastiprinātā režīma frekvence
4,7 GHz
Procesora frekvence *
3 GHz
Procesora kešatmiņa
12 MB
Procesora kešatmiņas veids
L3
Kopnes datu pārraides ātrums
8 Gigatransferi sekundē (GT/s)
Thermal Design Power (TDP)
65 W
PCI Express slotu versija
3.0
Procesora ligzda
LGA 1151 (Ligzda H4)
Procesors litogrāfija
14 nm
Procesora darbības režīmi
64 biti
Procesora kodētais nosaukums
Coffee Lake
PCI Ekspress joslu maksimālais skaits
16
PCI Express konfigurācijas
1x16, 2x8, 1x8+2x4
Tjunction
100 °C
Procesora atbalstīta maksimālā iekšējā atmiņa
128 GB
Procesora atbalstīta atmiņas veidi
DDR4-SDRAM
Procesora atbalstīti atmiņas pulksteņa ātrumi
2666 MHz
Procesora atbalstīts (max) atmiņas joslas platums
41,6 GB/s
Atmiņa
Iekšējā atmiņa *
16 GB
Iekšējās atmiņas tips
DDR4-SDRAM
Atmiņas sloti
2
Atmiņas slotu tips
SO-DIMM
Atmiņas taktātrums
2666 MHz
Atmiņas izkārtojums
2 x 8 GB
Atmiņas formas standarts
DIMM/SO-DIMM
ECC
No
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
512 GB
Uzglabāšanas nesējs *
SSD
Kopējā SSD ietilpība
512 GB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
512 GB
SSD diskdziņa interfeisi
PCI Express, NVMe
NVMe
Yes
SSD formas standarts
M.2
Intel® Optane™ Atmiņas modulis instalēts
Yes
Intel® Optane™ Atmiņas moduļa jauda
32 GB
Optiskās diskierīces tips *
No
Integrēts karšu lasītājs
Yes
Grafika
Diskrētais grafikas adapteris *
Yes
Diskrētā GPU ražotājs
NVIDIA
Diskrētais grafikas adaptera modelis *
NVIDIA® GeForce® GTX 1650
Diskrētā grafikas adaptera atmiņa
4 GB
Diskrētās grafikas atmiņas veids
GDDR5
Integrēts grafikas adapteris *
Yes
Integrēts grafikas adaptera modelis *
Intel® UHD Graphics 630
Iebūvētā grafikas adaptera bāzes frekvence
350 MHz
Iebūvētā grafikas adaptera dinamiskā frekvence (max)
1200 MHz
Maksimālā iebūvētā grafikas adaptera atmiņa
64 GB
Iebūvēto grafisko adapteru atbalstīto displeju skaits
3
Iebūvētā grafikas adaptera DirectX versija
12.0
Iebūvētā grafikas adaptera OpenGL versija
4.5
Iebūvētā grafikas adaptera ID
0x3E98
Audio
Iebūvēti skaļruņi *
Yes
Skaļruņu skaits
2
RMS nominālā jauda
8 W
Skaļruņu ražotājs
Bang & Olufsen
Iebūvēts mikrofons
Yes
Kamera
Iebūvēto kameru *
Yes
Kopējais megapikseļu skaits
5 MP
Privātuma kamera
Yes
Tīklošana
Wi-Fi *
Yes
Wi-Fi standarts *
Wi-Fi 5 (802.11ac)
Wi-Fi standartu
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN kontroliera ražotājs
Realtek
WLAN regulētāja modelis
Realtec RTL8822CE
Antenas tips
2x2
Ethernet/LAN savienojums *
Yes
Tīklošana
Ethernet LAN datu pārsūtīšanas ātrums
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth versija
5.0
Savienojamība
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
1
USB 3.2 Gen 2 (3.1 Gen 2) A tipa pieslēgvietu skaits *
2
USB 3.2 Gen 2 (3.1 Gen 2) C tipa pieslēgvietu skaits *
2
HDMI pieslēgvietu skaits *
1
HDMI versija
2.0
DisplayPorts daudzums
1
Mikrofons, līnijas izeja
No
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Dizains
Produkta krāsa *
Melns
Izcelsmes valsts
Ķīna
Darbības rādītāji
Produkta veids *
Viss vienā PC
Mātes plates chipset
Intel® H370
Programmatūra
Operētājsistēma arhitektūra
64 biti
Nodrošināta operētājsistēma *
Windows 10 Home
Izmēģinājuma programmatūra
Netflix, Microsoft Office 365, McAfee LiveSafe
Iekļautā programmatūra
Dropbox
Procesors īpašas iezīmes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep tehnoloģija
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Izpildes atspējošanas bitu līdzekļi
Yes
Idle States
Yes
Siltuma uzraudzības tehnoloģijas
Yes
Procesora paketes izmērs
37.5 x 37.5 mm
Atbalstāmie instrukciju komplekti
SSE4.1, SSE4.2, AVX 2.0
Mērogojamība
1S
Centrālā procesora konfigurācija (maks.)
1
Iegultās opcijas pieejamas
No
Termālā risinājuma specifikācija
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Procesors ARK ID
191792
Zīmolam raksturīgas iezīmes
HP skaļruņa veids
HP Dual Speakers
HP front camera
HP Privacy HD IR
Enerģijas pārvaldība
AC adaptera jaudas izkliedēšana
280 W
Irbulis
Skārienjūtīgai irbulis iekļauts
No
Svars&dimensijas
Platums (ar statīvu)
557,2 mm
Dziļums (ar statīvu)
174 mm
Augstums (ar statīvu)
719,6 mm
Svars (ar statīvu)
13,8 kg
Platums (bez statīva)
719,6 mm
Dziļums (bez statīva)
214 mm
Augstums (bez statīva)
557,2 mm
Iepakojuma platums
867 mm
Iepakojuma dziļums
287 mm
Iepakojuma augstums
655 mm
Iepakojuma svars
20,9 kg
Ilgtspēja
Ilgtspējas sertifikāti
EPEAT Bronze, ENERGY STAR
Iepakojuma saturs
Pele iekļauta
Yes
Klaviatūra iekļauta
Yes
Elektrības vada iekļauts
Yes
Papildus informācija
3D saderība
No
Displeja rāmja tehnoloģija
Micro-Edge
Displeja diagonāle (metriskajā sistēmā)
80 cm
Tastatūras tips
USB
Autonomijas režīms
No
Noņemams displejs
No
Infrasarkanā kamera
Yes
Valsts Izplatītājs
Sverige 2 distributor(s)
Suomi 1 distributor(s)