location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 600 G6 Intel® Core™ i7 i7-10700T 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600 G6
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6D337EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029023599 show
Kategorija:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Pcs/darbstacijas Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 6158
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Oct 2023
Product end of life date
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProDesk 600 G6 Intel® Core™ i7 i7-10700T 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pārbaudīta veiktspēja Mini PC Melns 65 W
  • - Intel® Core™ i7 i7-10700T 2 GHz
  • - 16 GB DDR4-SDRAM 2933 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel® HD Graphics 630
  • - Ethernet/LAN savienojums 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Windows 11 Pro
Vairāk>>>
Short summary description HP ProDesk 600 G6 Intel® Core™ i7 i7-10700T 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Melns:
This short summary of the HP ProDesk 600 G6 Intel® Core™ i7 i7-10700T 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Melns data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 600 G6, 2 GHz, Intel® Core™ i7, i7-10700T, 16 GB, 512 GB, Windows 11 Pro

Long summary description HP ProDesk 600 G6 Intel® Core™ i7 i7-10700T 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Melns:
This is an auto-generated long summary of HP ProDesk 600 G6 Intel® Core™ i7 i7-10700T 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Melns based on the first three specs of the first five spec groups.

HP ProDesk 600 G6. Procesora frekvence: 2 GHz, Procesora tips: Intel® Core™ i7, Procesora modelis: i7-10700T. Iekšējā atmiņa: 16 GB, Iekšējās atmiņas tips: DDR4-SDRAM, Atmiņas taktātrums: 2933 MHz. Kopējā glabāšanas ietilpība: 512 GB, Uzglabāšanas nesējs: SSD. Integrēts grafikas adaptera modelis: Intel® HD Graphics 630. Nodrošināta operētājsistēma: Windows 11 Pro. Barošanas avots: 65 W. Komutatora tips: Mini PC. Produkta veids: Mini PC. Svars: 1,25 kg. Produkta krāsa: Melns

Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i7
Procesora paaudze
10th gen Intel® Core™ i7
Procesora modelis *
i7-10700T
Multikodola tips
8
Procesora stieples
16
Procesora pastiprinātā režīma frekvence
4,5 GHz
Procesora frekvence *
2 GHz
Procesora kešatmiņa
16 MB
Procesora kešatmiņas veids
L3
Konfigurējams TDP-down
25 W
Konfigurējama TDP-down frekvence
1,3 GHz
Instalēto procesoru skaits
1
Atmiņa
Iekšējā atmiņa *
16 GB
Maksimālā iekšējā atmiņa *
64 GB
Iekšējās atmiņas tips
DDR4-SDRAM
Atmiņas izkārtojums
1 x 16 GB
Atmiņas sloti
2x SO-DIMM
Atmiņas taktātrums
2933 MHz
ECC
No
Non-ECC
Yes
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
512 GB
Uzglabāšanas nesējs *
SSD
Optiskās diskierīces tips *
No
Uzstādīto atmiņas/glabāšanas disku skaits
1
Kopējā SSD ietilpība
512 GB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
512 GB
SSD diskdziņa interfeisi
PCI Express, NVMe
NVMe
Yes
SSD formas standarts
M.2
Grafika
Diskrētais grafikas adapteris *
No
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adaptera modelis *
Nav pieejams
Integrētā grafiskā adaptera saime
Intel® HD Graphics
Integrēts grafikas adaptera modelis *
Intel® HD Graphics 630
Tīklošana
Ethernet/LAN savienojums *
Yes
Ethernet LAN datu pārsūtīšanas ātrums
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standarts
Wi-Fi 6 (802.11ax)
Wi-Fi standartu
Wi-Fi 6 (802.11ax)
WLAN kontroliera ražotājs
Intel
WLAN regulētāja modelis
Intel Wi-Fi 6 AX201
Antenas tips
2x2
Bluetooth
Yes
Bluetooth versija
5.0
Savienojamība
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
3
USB 3.2 Gen 2 (3.1 Gen 2) A tipa pieslēgvietu skaits *
3
USB 3.2 Gen 2 (3.1 Gen 2) C tipa pieslēgvietu skaits *
1
HDMI pieslēgvietu skaits *
1
DisplayPorts daudzums
2
DisplayPort versija
1.4
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Dizains
Komutatora tips *
Mini PC
2,5" izmēra laidumu skaits
1
Produkta krāsa *
Melns
Intel® vPro™ platformas izvēles iespēja
No
Darbības rādītāji
Tirgus pozicionēšana
Pārbaudīta veiktspēja
Mātes plates chipset
Intel Q470
Audio mikroshēma
Realtek ALC3867
Aizsardzība ar paroli
Yes
Paroles aizsardzība
BIOS, Ieslēgšana, Lietotājs
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) versija
2.0
Produkta veids *
Mini PC
Programmatūra
Nodrošināta operētājsistēma *
Windows 11 Pro
Procesors īpašas iezīmes
Intel® 64
Yes
Enhanced Intel SpeedStep tehnoloģija
Yes
Iegultās opcijas pieejamas
No
Intel® Clear Video Technology
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® Trusted Execution Technology
Yes
Izpildes atspējošanas bitu līdzekļi
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Centrālā procesora konfigurācija (maks.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Zīmolam raksturīgas iezīmes
HP JumpStart
Yes
HP Support Assistant
Yes
HP segments
Bizness
Enerģijas pārvaldība
Barošanas avots *
65 W
Ārējās vides apstākļi
Darbības temperatūras amplitūda (T-T)
10 - 35 °C
Darbības relatīvā mitruma amplitūda
10 - 90%
Ilgtspēja
Ilgtspējas sertifikāti
ENERGY STAR
Svars&dimensijas
Platums *
177 mm
Dziļums *
175 mm
Augstums *
34 mm
Svars *
1,25 kg
Iepakojuma platums
498 mm
Iepakojuma dziļums
235 mm
Iepakojuma augstums
132 mm
Iepakojuma svars
3,4 kg
Iepakojuma saturs
Ekrāns iekļauts *
No
Pele iekļauta
Yes
Peles savienojamība
Vadu
Klaviatūra iekļauta
Yes
Tastatūras savienojamība
Vadu
Papildus informācija
Brīvu iekšējās atmiņas paplašinājumu slotu skaits
1