location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY TE02-0047no PC Intel® Core™ i9 i9-12900 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC (dators) Sudrabs

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TE02-0047no PC
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
670G4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548303397 show
Kategorija:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Pcs/darbstacijas Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 3927
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 31 Mar 2024 01:39:58
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Feb 2024
Product end of life date
Bullet Points HP ENVY TE02-0047no PC Intel® Core™ i9 i9-12900 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC (dators) Sudrabs
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Augstākās kvalitātes PC (dators) Sudrabs 800 W
  • - Intel® Core™ i9 i9-12900 2,4 GHz
  • - 64 GB DDR4-SDRAM 3200 MHz 4 x 16 GB
  • - 3 TB HDD+SSD Integrēts karšu lasītājs
  • - NVIDIA GeForce RTX 3080 10 GB Intel UHD Graphics 770
  • - Ethernet/LAN savienojums 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Windows 11 Home
Vairāk>>>
Short summary description HP ENVY TE02-0047no PC Intel® Core™ i9 i9-12900 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC (dators) Sudrabs:
This short summary of the HP ENVY TE02-0047no PC Intel® Core™ i9 i9-12900 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC (dators) Sudrabs data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY TE02-0047no PC, 2,4 GHz, Intel® Core™ i9, i9-12900, 64 GB, 3 TB, Windows 11 Home

Long summary description HP ENVY TE02-0047no PC Intel® Core™ i9 i9-12900 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC (dators) Sudrabs:
This is an auto-generated long summary of HP ENVY TE02-0047no PC Intel® Core™ i9 i9-12900 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3080 Windows 11 Home Tower PC (dators) Sudrabs based on the first three specs of the first five spec groups.

HP ENVY TE02-0047no PC. Procesora frekvence: 2,4 GHz, Procesora tips: Intel® Core™ i9, Procesora modelis: i9-12900. Iekšējā atmiņa: 64 GB, Iekšējās atmiņas tips: DDR4-SDRAM, Atmiņas taktātrums: 3200 MHz. Kopējā glabāšanas ietilpība: 3 TB, Uzglabāšanas nesējs: HDD+SSD. Integrēts grafikas adaptera modelis: Intel UHD Graphics 770, Diskrētais grafikas adaptera modelis: NVIDIA GeForce RTX 3080. Nodrošināta operētājsistēma: Windows 11 Home. Barošanas avots: 800 W. Komutatora tips: Tower. Produkta veids: PC (dators). Produkta krāsa: Sudrabs

Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i9
Procesora paaudze
12th gen Intel® Core™ i9
Procesora modelis *
i9-12900
Multikodola tips
16
Procesora stieples
24
Procesora pastiprinātā režīma frekvence
5,1 GHz
Procesora frekvence *
2,4 GHz
Procesora kešatmiņa
30 MB
Procesora kešatmiņas veids
L3
Kopnes tips
DMI4
Atmiņa
Iekšējā atmiņa *
64 GB
Iekšējās atmiņas tips
DDR4-SDRAM
Atmiņas izkārtojums
4 x 16 GB
Atmiņas sloti
4x DIMM
Atmiņas taktātrums
3200 MHz
ECC
No
Non-ECC
Yes
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
3 TB
Uzglabāšanas nesējs *
HDD+SSD
Optiskās diskierīces tips *
No
Uzstādīto atmiņas/glabāšanas disku skaits
2
Kopējā HDD ietilpība
2 TB
Instalēti cietie diski
1
Cietā diska ietilpība
2 TB
Cietā diska interfeiss
SATA
Cietā diska rotācijas ātrums
7200 RPM
Kopējā SSD ietilpība
1 TB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
1 TB
SSD atmiņas tips
TLC
SSD diskdziņa interfeisi
PCI Express, NVMe
NVMe
Yes
SSD formas standarts
M.2
Integrēts karšu lasītājs
Yes
Grafika
Diskrētais grafikas adapteris *
Yes
Diskrētā GPU ražotājs
NVIDIA
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adaptera modelis *
NVIDIA GeForce RTX 3080
Diskrētā grafikas adaptera atmiņa
10 GB
Diskrētās grafikas atmiņas veids
GDDR6X
Diskrētu grafisko adapteru skaits
1
Iebūvētā GPU ražotājs
Intel
Integrētā grafiskā adaptera saime
Intel® UHD Graphics
Integrēts grafikas adaptera modelis *
Intel UHD Graphics 770
Tīklošana
Ethernet/LAN savienojums *
Yes
Ethernet LAN datu pārsūtīšanas ātrums
10, 100, 1000 Mbit/s
Kabeļa likšanas tehnoloģija
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi standarts
Wi-Fi 6 (802.11ax)
Wi-Fi standartu
Wi-Fi 6 (802.11ax)
WLAN kontroliera ražotājs
Intel
WLAN regulētāja modelis
Intel Wi-Fi 6 AX201
Antenas tips
2x2
Bluetooth
Yes
Bluetooth versija
5.0
Savienojamība
USB 2.0 pieslēgvietu skaits *
2
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
4
USB 3.2 Gen 1 (3.1 Gen 1) C tipa pieslēgvietu skaits *
2
Savienojamība
USB 3.2 Gen 2 (3.1 Gen 2) A tipa pieslēgvietu skaits *
1
USB 3.2 Gen 2 (3.1 Gen 2) C tipa pieslēgvietu skaits *
1
USB barošanas padeve
Yes
USB C veida DisplayPort alternatīvais režīms
Yes
Thunderbolt 4 portu skaits
1
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Paplašināšanas sloti
PCI Express x16 sloti
1
Dizains
Komutatora tips *
Tower
Krāsas nosaukums
Natural silver, chrome logo
Kabeļa saslēga slots
Yes
Kabeļu bloķēšanas slota veids
Kensington
Produkta krāsa *
Sudrabs
Ieviešanas gads
2021
Izcelsmes valsts
Ķīna
Darbības rādītāji
Tirgus pozicionēšana
Augstākās kvalitātes
Mātes plates chipset
Intel Z690
Mātes plates formas faktors
mikro ATX
Audio izvades kanāli
5.1 kanāli
Aizsardzība ar paroli
Yes
Paroles aizsardzība
BIOS, Ieslēgšana, Lietotājs
Produkta veids *
PC (dators)
Programmatūra
Nodrošināta operētājsistēma *
Windows 11 Home
Procesors īpašas iezīmes
Intel® 64
Yes
Enhanced Intel SpeedStep tehnoloģija
Yes
Iegultās opcijas pieejamas
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® Trusted Execution Technology
Yes
Izpildes atspējošanas bitu līdzekļi
Yes
Centrālā procesora konfigurācija (maks.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Zīmolam raksturīgas iezīmes
HP segments
Mājas
Enerģijas pārvaldība
Barošanas avots *
800 W
80 PLUS sertifikācija
80 PLUS Gold
Ilgtspēja
Ilgtspējas atbilstība
Yes
Ilgtspējas sertifikāti
ENERGY STAR, EPEAT Silver
Svars&dimensijas
Platums *
165 mm
Dziļums *
396,1 mm
Augstums *
448 mm
Svars *
13,8 kg
Iepakojuma platums
498 mm
Iepakojuma dziļums
299 mm
Iepakojuma augstums
570 mm
Iepakojuma svars
14,8 kg
Iepakojuma saturs
Ekrāns iekļauts *
No
Papildus informācija
Brīvu iekšējās atmiņas paplašinājumu slotu skaits
4
Grafikas adaptera interfeiss
PCIe x16