location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 27-cp0023no Intel® Core™ i7 i7-12700 68,6 cm (27") 3840 x 2160 pikseļi Viss vienā PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Wi-Fi 5 (802.11ac) Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
27
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-cp0023no
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64W36EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548132522 show
Kategorija:
Desktop PC with monitor.
“Viss vienā” datori/darbstacijas Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 5775
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 06 May 2024 21:42:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2023
Product end of life date
Bullet Points HP ENVY 27-cp0023no Intel® Core™ i7 i7-12700 68,6 cm (27") 3840 x 2160 pikseļi Viss vienā PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Wi-Fi 5 (802.11ac) Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Augstākās kvalitātes Viss vienā PC Melns 330 W
  • - Intel® Core™ i7 i7-12700 2,1 GHz
  • - 68,6 cm (27") 4K Ultra HD 3840 x 2160 IPS Plakans
  • - 32 GB DDR5-SDRAM 4000 MHz 2 x 16 GB
  • - 1 TB SSD Integrēts karšu lasītājs
  • - NVIDIA GeForce RTX 3060 6 GB Intel UHD Graphics 770
  • - 16 MP
  • - Wi-Fi 5 (802.11ac) Ethernet/LAN savienojums 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 11 Home
Vairāk>>>
Short summary description HP ENVY 27-cp0023no Intel® Core™ i7 i7-12700 68,6 cm (27") 3840 x 2160 pikseļi Viss vienā PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Wi-Fi 5 (802.11ac) Melns:
This short summary of the HP ENVY 27-cp0023no Intel® Core™ i7 i7-12700 68,6 cm (27") 3840 x 2160 pikseļi Viss vienā PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Wi-Fi 5 (802.11ac) Melns data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 27-cp0023no, 68,6 cm (27"), 4K Ultra HD, Intel® Core™ i7, 32 GB, 1 TB, Windows 11 Home

Long summary description HP ENVY 27-cp0023no Intel® Core™ i7 i7-12700 68,6 cm (27") 3840 x 2160 pikseļi Viss vienā PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Wi-Fi 5 (802.11ac) Melns:
This is an auto-generated long summary of HP ENVY 27-cp0023no Intel® Core™ i7 i7-12700 68,6 cm (27") 3840 x 2160 pikseļi Viss vienā PC 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Windows 11 Home Wi-Fi 5 (802.11ac) Melns based on the first three specs of the first five spec groups.

HP ENVY 27-cp0023no. Produkta veids: Viss vienā PC. Displeja diagonāle: 68,6 cm (27"), HD veids: 4K Ultra HD, Ekrāna izšķirtspēja: 3840 x 2160 pikseļi, Paneļa veids: IPS. Procesora tips: Intel® Core™ i7, Procesora frekvence: 2,1 GHz. Iekšējā atmiņa: 32 GB, Iekšējās atmiņas tips: DDR5-SDRAM. Kopējā glabāšanas ietilpība: 1 TB, Uzglabāšanas nesējs: SSD. Diskrētais grafikas adaptera modelis: NVIDIA GeForce RTX 3060. Iebūvēto kameru. Nodrošināta operētājsistēma: Windows 11 Home. Produkta krāsa: Melns

Displejs
Displeja diagonāle *
68,6 cm (27")
Ekrāna izšķirtspēja *
3840 x 2160 pikseļi
Skārienjūtīgais ekrāns *
No
HD veids *
4K Ultra HD
Ekrāna spilgtums
500 cd/m²
Displeja virsma
Plakans
Paneļa veids
IPS
RGB krāsu telpa
DCI-P3
Pretapžilbināšanas ekrāns
Yes
Krāsu gamma
98%
Slīpuma leņķis
-5 - 20°
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i7
Procesora paaudze
12th gen Intel® Core™ i7
Procesora modelis *
i7-12700
Multikodola tips
12
Procesora stieples
20
Procesora pastiprinātā režīma frekvence
4,9 GHz
Procesora frekvence *
2,1 GHz
Procesora kešatmiņa
25 MB
Procesora kešatmiņas veids
L3
Kopnes tips
DMI4
Atmiņa
Iekšējā atmiņa *
32 GB
Iekšējās atmiņas tips
DDR5-SDRAM
Atmiņas sloti
2
Atmiņas slotu tips
SO-DIMM
Atmiņas taktātrums
4000 MHz
Atmiņas izkārtojums
2 x 16 GB
Atmiņas formas standarts
DIMM/SO-DIMM
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
1 TB
Uzglabāšanas nesējs *
SSD
Uzstādīto atmiņas/glabāšanas disku skaits
1
Kopējā SSD ietilpība
1 TB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
1 TB
SSD atmiņas tips
TLC
SSD diskdziņa interfeisi
PCI Express, NVMe
NVMe
Yes
SSD formas standarts
M.2
Optiskās diskierīces tips *
No
Integrēts karšu lasītājs
Yes
Grafika
Diskrētais grafikas adapteris *
Yes
Diskrētā GPU ražotājs
NVIDIA
Diskrētais grafikas adaptera modelis *
NVIDIA GeForce RTX 3060
Diskrētā grafikas adaptera atmiņa
6 GB
Diskrētās grafikas atmiņas veids
GDDR6
Integrēts grafikas adapteris *
Yes
Iebūvētā GPU ražotājs
Intel
Integrētā grafiskā adaptera saime
Intel® UHD Graphics
Integrēts grafikas adaptera modelis *
Intel UHD Graphics 770
Audio
Iebūvēti skaļruņi *
Yes
Skaļruņu skaits
2
RMS nominālā jauda
4 W
Skaļruņu ražotājs
Bang & Olufsen
Audio sistēma
B&O PLAY
Kamera
Iebūvēto kameru *
Yes
Kopējais megapikseļu skaits
16 MP
Tīklošana
Wi-Fi *
Yes
Wi-Fi standarts *
Wi-Fi 5 (802.11ac)
Wi-Fi standartu
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN kontroliera ražotājs
Realtek
WLAN regulētāja modelis
Realtec RTL8822CE
Antenas tips
2x2
Ethernet/LAN savienojums *
Yes
Tīklošana
Ethernet LAN datu pārsūtīšanas ātrums
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth versija
5.0
Savienojamība
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
2
USB 3.2 Gen 1 (3.1 Gen 1) C tipa pieslēgvietu skaits *
1
USB 3.2 Gen 2 (3.1 Gen 2) A tipa pieslēgvietu skaits *
4
Thunderbolt 4 portu skaits
2
DisplayPorts daudzums
1
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge porti
2
Dizains
Krāsas nosaukums
Turbo silver rear cover, dark chrome logo, turbo silver aluminum base and stand
Produkta krāsa *
Melns
Kabeļa saslēga slots
Yes
Kabeļu bloķēšanas slota veids
Kensington
Izcelsmes valsts
Ķīna
Darbības rādītāji
Produkta veids *
Viss vienā PC
Tirgus pozicionēšana
Augstākās kvalitātes
Mātes plates chipset
Intel H670
Programmatūra
Nodrošināta operētājsistēma *
Windows 11 Home
Procesors īpašas iezīmes
Enhanced Intel SpeedStep tehnoloģija
Yes
Intel® Trusted Execution Technology
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® 64
Yes
Izpildes atspējošanas bitu līdzekļi
Yes
Idle States
Yes
Centrālā procesora konfigurācija (maks.)
1
Iegultās opcijas pieejamas
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Zīmolam raksturīgas iezīmes
HP skaļruņa veids
HP Dual Speakers
HP segments
Mājas
Enerģijas pārvaldība
AC adaptera jaudas izkliedēšana
330 W
AC adaptera frekvence
50 - 60 Hz
AC adaptera ieejas spriegums
100 - 240 V
Svars&dimensijas
Platums (ar statīvu)
613,6 mm
Dziļums (ar statīvu)
212 mm
Augstums (ar statīvu)
507,7 mm
Svars (ar statīvu)
9,95 kg
Svars
9,95 kg
Iepakojuma platums
646 mm
Iepakojuma dziļums
288 mm
Iepakojuma augstums
711 mm
Iepakojuma svars
14,2 kg
Iepakojuma saturs
Pele iekļauta
Yes
Klaviatūra iekļauta
Yes
Tastatūras savienojamība
Bezvadu
Papildus informācija
Displeja rāmja tehnoloģija
Micro-Edge
Komutatora tips
Viss vienā
Displeja diagonāle (metriskajā sistēmā)
68,6 cm
Brīvu iekšējās atmiņas paplašinājumu slotu skaits
2
Infrasarkanā kamera
Yes
Valsts Izplatītājs
Sverige 2 distributor(s)
Suomi 1 distributor(s)