location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Fury 16 G9 Intel® Core™ i7 i7-12850HX Mobila darbstacija 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Pelēks

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Fury
HP segment:
HP segment
Bizness
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 G9
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62U76EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196786568299 show
Kategorija:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptopi/portatīvie datori Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 27239
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 29 Apr 2024 00:13:40
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Fury 16 G9 Intel® Core™ i7 i7-12850HX Mobila darbstacija 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Pelēks
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Veiktspēja Mobila darbstacija Gliemežvāks Pelēks
  • - Intel® Core™ i7 i7-12850HX
  • - 40,6 cm (16") WUXGA 1920 x 1200 pikseļi IPS
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA RTX A2000 8 GB Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) Ethernet/LAN savienojums Bluetooth 5.3
  • - Litija polimērs (LiPo) 95 vatstunda 230 W
  • - Windows 11 Pro
Vairāk>>>
Short summary description HP ZBook Fury 16 G9 Intel® Core™ i7 i7-12850HX Mobila darbstacija 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Pelēks:
This short summary of the HP ZBook Fury 16 G9 Intel® Core™ i7 i7-12850HX Mobila darbstacija 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Pelēks data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Fury 16 G9, Intel® Core™ i7, 40,6 cm (16"), 1920 x 1200 pikseļi, 32 GB, 1 TB, Windows 11 Pro

Long summary description HP ZBook Fury 16 G9 Intel® Core™ i7 i7-12850HX Mobila darbstacija 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Pelēks:
This is an auto-generated long summary of HP ZBook Fury 16 G9 Intel® Core™ i7 i7-12850HX Mobila darbstacija 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro Pelēks based on the first three specs of the first five spec groups.

HP ZBook Fury 16 G9. Produkta veids: Mobila darbstacija, Formas faktors: Gliemežvāks. Procesora tips: Intel® Core™ i7, Procesora modelis: i7-12850HX. Displeja diagonāle: 40,6 cm (16"), HD veids: WUXGA, Ekrāna izšķirtspēja: 1920 x 1200 pikseļi. Iekšējā atmiņa: 32 GB, Iekšējās atmiņas tips: DDR5-SDRAM. Kopējā glabāšanas ietilpība: 1 TB, Uzglabāšanas nesējs: SSD. Integrēts grafikas adaptera modelis: Intel® UHD Graphics, Diskrētais grafikas adaptera modelis: NVIDIA RTX A2000. Nodrošināta operētājsistēma: Windows 11 Pro. Produkta krāsa: Pelēks

Dizains
Produkta veids *
Mobila darbstacija
Produkta krāsa *
Pelēks
Formas faktors *
Gliemežvāks
Tirgus pozicionēšana
Veiktspēja
Ieviešanas gads
2022
Izcelsmes valsts
Ķīna
Displejs
Displeja diagonāle *
40,6 cm (16")
Ekrāna izšķirtspēja *
1920 x 1200 pikseļi
Skārienjūtīgais ekrāns *
No
HD veids
WUXGA
Paneļa veids
IPS
Pretapžilbināšanas ekrāns
Yes
Displeja rāmja tehnoloģija
Micro-Edge
Ekrāna spilgtums
400 cd/m²
Displeja diagonāle (metriskajā sistēmā)
40,6 cm
RGB krāsu telpa
sRGB
Krāsu gamma
100%
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i7
Procesora paaudze
12th gen Intel® Core™ i7
Procesora modelis *
i7-12850HX
Multikodola tips
8
Procesora stieples
24
Procesora pastiprinātā režīma frekvence
4,8 GHz
Procesora kešatmiņa
25 MB
Procesora kešatmiņas veids
L3
Kopnes tips
DMI4
Konfigurējams TDP-down
45 W
Atmiņa
Iekšējā atmiņa *
32 GB
Iekšējās atmiņas tips
DDR5-SDRAM
Atmiņas taktātrums
4800 MHz
Atmiņas formas standarts
SO-DIMM
Atmiņas izkārtojums
2 x 16 GB
Atmiņas sloti
4x SO-DIMM
Brīvu iekšējās atmiņas paplašinājumu slotu skaits
2
Atmiņas kanāli
Duālais kanāls
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
1 TB
Uzglabāšanas nesējs *
SSD
Kopējā SSD ietilpība
1 TB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
1 TB
SSD atmiņas tips
TLC
SSD diskdziņa interfeisi
PCI Express
NVMe
Yes
Optiskās diskierīces tips *
No
Grafika
Diskrētā GPU ražotājs
NVIDIA
Diskrētais grafikas adaptera modelis *
NVIDIA RTX A2000
Diskrētā grafikas adaptera atmiņa
8 GB
Diskrētās grafikas atmiņas veids
GDDR6
Integrēts grafikas adapteris *
Yes
Iebūvētā GPU ražotājs
Intel
Diskrētais grafikas adapteris *
Yes
Integrētā grafiskā adaptera saime
Intel® UHD Graphics
Integrēts grafikas adaptera modelis *
Intel® UHD Graphics
Diskrētu grafisko adapteru skaits
1
Audio
Audio sistēma
B&O PLAY
Iebūvēti skaļruņi
Yes
Iebūvēto skaļruņu skaits
2
Skaļruņu ražotājs
Bang & Olufsen
Iebūvēts mikrofons
Yes
Mikrofonu skaits
2
Kamera
Priekšējā kamera
Yes
Priekšējā kameras izšķirtspēja (ciparu)
5 MP
Priekšējās kameras HD veids
HD
Infrasarkanā kamera
Yes
Tīklošana
Wi-Fi
Yes
Wi-Fi standarts *
Wi-Fi 6E (802.11ax)
Wi-Fi standartu
Wi-Fi 6E (802.11ax)
Mobilā tīkla pieslēgums *
No
Antenas tips
2x2
Tīklošana
WLAN regulētāja modelis
Intel Wi-Fi 6E AX211
WLAN kontroliera ražotājs
Intel
Ethernet/LAN savienojums
Yes
Bluetooth
Yes
Bluetooth versija
5.3
Savienojamība
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
2
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
HDMI pieslēgvietu skaits *
1
HDMI versija
2.1
Mini DisplayPorts daudzums
1
Thunderbolt 4 portu skaits
2
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
USB C veida DisplayPort alternatīvais režīms
Yes
USB barošanas padeve
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge porti
2
Darbības rādītāji
Mātes plates chipset
Intel WM690
Tastatūra
Tastatūras īpašās iezīmes
Roiskesuojattu
Rādītājierīce
Skārienpaliknis
Cipartastatūra *
Yes
Tastatūras apgaismojums
Yes
Pret uzlīšanu droša tastatūra
Yes
Pilnizmēra tastatūra
Yes
Ievades ierīces modelis
HP Premium -näppäimistö
Programmatūra
Nodrošināta operētājsistēma *
Windows 11 Pro
Procesors īpašas iezīmes
Intel® Flex Memory Access
Yes
Intel® Trusted Execution Technology
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Izpildes atspējošanas bitu līdzekļi
Yes
Centrālā procesora konfigurācija (maks.)
1
Iegultās opcijas pieejamas
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Zīmolam raksturīgas iezīmes
HP JumpStart
Yes
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP segments
Bizness
Baterija
Baterijas tehnoloģija
Litija polimērs (LiPo)
Baterijas šūnu skaits
8
Akumulatora jauda *
95 vatstunda
Enerģijas pārvaldība
AC adaptera jaudas izkliedēšana
230 W
Drošība
Kabeļa saslēga slots
Yes
Pirkstu nospiedumu nolasītājs
Yes
Viedkaršu lasītājs
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) versija
2.0
Aizsardzība ar paroli
Yes
Paroles aizsardzība
BIOS, Ieslēgšana, Lietotājs
Ilgtspēja
Ilgtspējas atbilstība
Yes
Ilgtspējas sertifikāti
TCO
Svars&dimensijas
Platums
363 mm
Dziļums
250,6 mm
Augstums
28,6 mm
Svars *
2,39 kg
Informācija par iepakojumu
Iepakojuma platums
552 mm
Iepakojuma dziļums
69 mm
Iepakojuma augstums
345 mm
Iepakojuma saturs
Klaviatūra iekļauta
Yes
Papildus informācija
Skaļruņu skaits
2
Valsts Izplatītājs
Sverige 1 distributor(s)
Suomi 2 distributor(s)